Ethernet Port Programmable Automation Controller (PAC) Modules
from Mitsubishi Electric Automation, Inc.
The iQ Platform combines several key automation disciplines including the ability to integrate an industrial PC and its environment on this hardware platform. The iQ PC (WinPC) is design to compress your hardware architecture and manage your automation system while taking full advantage of benefits... [See More]
- Ports / Interfaces: Ethernet; RS232; USB
- Digital I/O: 8 to 64
- PAC Module: Analog I/O Module; Digital I/O Module; RS232 / 422 / 485 Module
- Analog I/O: 4 to 8
from Gantner Instruments, Inc.
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]
- Ports / Interfaces: Ethernet; RS485; USB
- Network and Connectivity: Ethernet / TCP/IP; CANbus; MODBUS; EtherCAT, ProfiNET
- PAC Module: Data Acquisition Module
- Digital I/O: 6
from D-TACQ Solutions
The ACQ196CPCI board meets the requirement for high channel density simultaneous data acquisition in cost-sensitve applications. The board samples 96 input channels simultaneously with 16 bit resolution at sample rates up to 500kSPS (kilo-samples per second) per channel, while still offering a... [See More]
- Ports / Interfaces: Ethernet
- Network and Connectivity: Ethernet / TCP/IP
- PAC Module: Analog I/O Module; Digital I/O Module
- Backplane: CompactPCI
from Gantner Instruments, Inc.
Q.station X is a high-performance edge controller for data acquisition, which provides accurate synchronization of measurement data, high-speed redundant data logging, and parallel communication over TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT. The Q.station X comes with an optional full-featured... [See More]
- Ports / Interfaces: Ethernet; RS485; USB
- Network and Connectivity: Ethernet / TCP/IP; CANbus; MODBUS; EtherCAT, ProfiNET
- PAC Module: Data Acquisition Module
- Digital I/O: 6