Rate Indication / Control Brake Controllers
from Hilliard Corporation (The)
The Hilliard Model H2 Power Unit incorporates an engineered hydraulic circuit to control the brake torque during an E-Stop. Large capacity hydraulic accumulators provide additional volume for precise control of brake pressure. Controlled Braking Mode. Fully Enclosed in NEMA 4 Cabinet. High Pressure... [See More]
- Features: Rate Indication/ Control
- Control: Other; Hydraulic Circuit
- Controller Type: Brake
- Form Factor: Stand-Alone
from Hilliard Corporation (The)
The H3 Power Unit is Hilliard's most advanced Brake Control System. PID Loop Control monitors speed and continuously adjusts brake pressure to follow a preselected Start/Stop profile. [See More]
- Features: PLC; Datalogger; Rate Indication/ Control
- Control: PID
- Controller Type: Brake
- Form Factor: Stand-Alone
from Hilliard Corporation (The)
The H1 Power Unit is Hilliard's base model that includes on/off and ramped braking modes. There are many options available to customize the system to specific needs of the application. Low cost alternative. Integral manifold mounting. Heavy Duty pump with fail-safe design [See More]
- Features: Rate Indication/ Control
- Control: Other; On/off/ramped Mode
- Controller Type: Brake
- Form Factor: Stand-Alone