Digital Front Panel Brake Controllers
2 Results
Electronic Control System -- IntelliRamp®
from KTR Corporation
from KTR Corporation
IntelliRamp ® is an electronic control system allowing for program-controlled, accurate brake processes. Being combined with IntelliRamp ®, our brakes are therefore suitable for the use in sophisticated applications. The control computer is the core system component, responsible for all... [See More]
- Interface: Digital Front Panel; Computer Programmable (optional feature)
- Control: Linear
- Controller Type: Brake
- Features: PLC; Is a Chart Recorder
Brake Control System -- BBH3
from Hilliard Corporation (The)
from Hilliard Corporation (The)
The H3 Power Unit is Hilliard's most advanced Brake Control System. PID Loop Control monitors speed and continuously adjusts brake pressure to follow a preselected Start/Stop profile. [See More]
- Interface: Digital Front Panel
- Control: PID
- Controller Type: Brake
- Features: PLC; Datalogger; Rate Indication/ Control