Digital Front Panel Hot Runner Controllers
from Husky Technologies™
Optimized for 24- to 96-cavity applications, the Delta5 supports up to 128 zones of hot runner temperature control, making it well suited for any molding market from automotive to medical. With its 15.6" full-color high-definition touchscreen interface, the Delta5 offers single-touch simplicity to... [See More]
- Interface: Digital Front Panel
- Features: Multi-Function
- Controller Type: Hot Runner
from Husky Technologies™
As the flagship Altanium operator interface, the Matrix5 controller is truly a mold control solution like none other in the molding industry. From its 22" high-definition touchscreen and powerful Windows-based industrial computer, the Matrix5 controller is all about performance. Optimized for... [See More]
- Interface: Digital Front Panel
- Features: Multi-Function
- Controller Type: Hot Runner
from Invotec Solutions Ltd.
NEW PRODUCT - Athena ’s new RMB/6 Non-Modular Hot Runner control system offers 6 or 12 zones of microprocessor based control. The system delivers more functionality with a full featured easy to use Operator Keypad/ LCD display and 6 discrete indicators for Heat, Boost, Closed Loop, Open Loop,... [See More]
- Interface: Digital Front Panel
- Form Factor: Stand-Alone
- Controller Type: Hot Runner
- Zones: 1 to 6