75 Ohms Gas Discharge Tubes (GDT)
2 Results
Gas Discharge Tube Protectors up to 3 GHz -- 3402
from HUBER+SUHNER AG
from HUBER+SUHNER AG
HUBER+SUHNER gas discharge tube protectors make the best of the traditional spark gap protection principle for general applications in electronics and are perfectly suited to RF coaxial line applications. Specially designed gas discharge tubes are a key feature. The available product range of GDT's... [See More]
- Nominal Impedance: 50; 75
- Package Type: Connectorized
True Broadband GDT Protectors, Slimline Gas Discharge Tube (GDT) Technology -- 3406
from HUBER+SUHNER AG
from HUBER+SUHNER AG
HUBER+SUHNER 3406 slimline protectors provide surge protection for any electronic equipment connected to coaxial lines up to 6 GHz. The gas discharge tube protection principle supports simultaneous transmission of RF, data and DC. The gas discharge tubes are fix integrated. The protectors can handle... [See More]
- Nominal Impedance: 50; 75
- Frequency Range: 6000
- Package Type: Connectorized