UL Recognized Component Mark (US and Canadian) Gas Discharge Tubes (GDT)

17 Results
3H-Series Three Electrode Gas Tube Arrester -- 3H-90J1
from Sankosha U.S.A., Inc.

Features: UL 497B Recognized (File E140906). High Surge Current Rating. Non-Radioactive. RoHS Compliant (100% Lead-Free). ISO 9001 Certified. Low Capacitance ≤ 3.0 pF. Applications: Cable Telephony Products. Modems/Cable Modems. Broadband/CATV/Coaxial Protectors. xDSL Modems and Peripherals. [See More]

  • Standards: UL Recognized Component Mark (US and Canadian); RoHS
  • Package Type: Through Hole Radial Leads
  • Construction: Ceramic
  • Capacitance Range: 3
Gas Discharge Tube - 2 Electrodes -- BA CMS Surface Mount
from CITEL SURGE PROTECTION

2-Electrode Miniature Gas Discharge Tube Surge Arrester -. 4.4mm - BA4. 5 mm - BA. Square Electrodes Available (Suffix SQ & SQ4). 90 V to 600 V. Compliances. UL497B - QVGQ2.E184939. VDE Reg. Nbr 4008209. UIT-K12. RoHS 2002/95/EC Directive [See More]

  • Standards: UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
  • Capacitance Range: 0.3000
  • Package Type: Through Hole Axial Wire leads
  • Rated Voltage: 420
3J-Series Three Electrode Gas Tube Arrester -- 3J-1J1
from Sankosha U.S.A., Inc.

Features: UL 497B Recognized (File E140906). Non-Radioactive. RoHS Compliant (100% Lead-Free). ISO 9001 Certified. Low Capacitance ≤ 3pF. High Insulation Resistance. Applications: Cable Telephony Products. Modems/Cable Modems. Broadband/CATV/Coaxial Protectors. xDSL Modems and Peripherals. [See More]

  • Standards: UL Recognized Component Mark (US and Canadian); RoHS
  • Package Type: Through Hole Radial Leads
  • Construction: Ceramic
  • Capacitance Range: 3
Gas Discharge Tube - 3 Electrode -- BM 4 CMS Surface Mount
from CITEL SURGE PROTECTION

3-Electrode Miniature Gas Discharge Tube Surge Arrester - 5 mm. 90 V to 600 V. Compliances. UL497B - QVGQ2.E184939. VDE Reg. Nbr 4008209. UIT-K12. RoHS 2002/95/EC Directive [See More]

  • Standards: UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
  • Capacitance Range: 0.2000 to 0.5000
  • Package Type: Surface Mount
  • Rated Voltage: 1050
3P-Series Three Electrode Gas Tube Arrester -- 3P-1L1
from Sankosha U.S.A., Inc.

Features: UL 497B Recognized (File E140906). High Surge Current Rating. Non-Radioactive. RoHS Compliant (100% Lead-Free). ISO 9001 Certified. Low Capacitance. Proven Performance. Applications: Cable Telephony Products. Modems/Cable Modems. Broadband/CATV/Coaxial Protectors. xDSL Modems and... [See More]

  • Standards: UL Recognized Component Mark (US and Canadian); RoHS
  • Package Type: Through Hole Radial Leads
  • Construction: Ceramic
  • Capacitance Range: 2
3SD4-Series Surface Mount Gas Tube Arrester -- 3SD4-75
from Sankosha U.S.A., Inc.

Features: UL 497B Recognized (File E140906). High Surge Current Rating. Surface Mount. Small Size. RoHS Compliant (100% Lead-Free). ISO 9001 Certified. Low Capacitance. Applications: Cable Telephony Products. Modems/Cable Modems. Broadband/CATV/Coaxial Protectors. xDSL Modems and Peripherals. [See More]

  • Standards: UL Recognized Component Mark (US and Canadian); RoHS
  • Package Type: Surface Mount
  • Construction: Metal
  • Capacitance Range: 1
3SDH4-Series Gas Discharge Tubes (GDT) - Surge Arresters -- 3SDH4-75
from Sankosha U.S.A., Inc.

Applications: Cable Telephony Products. Modems/Cable Modems. Broadband/CATV/Coaxial Protectors. xDSL Modems and Peripherals. Building Entry/Outside Plant. Transient Voltage Surge Suppression. Features: UL 479B Recognized (File E140906). High Surge Current Rating. Non-Radioactive. Surface Mount. [See More]

  • Standards: UL Recognized Component Mark (US and Canadian); RoHS; ISO 9001, ISO 14001
  • Package Type: Surface Mount
  • Construction: Ceramic
  • Capacitance Range: 0.5000
3YD-Series Gas Discharge Tubes (GDT) - Surge Arresters -- 3YD-90A
from Sankosha U.S.A., Inc.

Applications: Telecommunications & Signal Lines. Cable Telephony Products. Modems/Cable Modems. Broadband/CATV/Coaxial Protectors. xDSL Modems and Peripherals. Building Entry/Outside Plant. Transient Voltage Surge Suppression. Features: UL 479B Recognized (File E140906). High Surge Current... [See More]

  • Standards: UL Recognized Component Mark (US and Canadian); RoHS; ISO 9001, ISO 14001
  • Package Type: Clip
  • Construction: Ceramic
  • Capacitance Range: 3
3YO6-Series Three Electrode Gas Tube Arrester -- 3Y06-90A
from Sankosha U.S.A., Inc.

Features: UL 497B Recognized (File E140906). High Surge Current Rating. Non-Radioactive. RoHS Compliant (100% Lead-Free). ISO 9001 Certified. Low Capacitance. Applications: Cable Telephony Products. Modems/Cable Modems. Broadband/CATV/Coaxial Protectors. xDSL Modems and Peripherals. Building... [See More]

  • Standards: UL Recognized Component Mark (US and Canadian); RoHS
  • Package Type: Through Hole Radial Leads
  • Construction: Ceramic
  • Capacitance Range: 3
CA-Series Coaxial Gas Discharge Tube -- CA-200
from Sankosha U.S.A., Inc.

Applications: Coaxial Cable Communication Systems. Transient Voltage Surge Suppression (TVSS). Routers and Access Points. Wireless Communication Systems. Tower Top and Tower Base Electronics. Narrow and Broadband. Modems/Cable Modems. Broadband/CATV/Coaxial Protectors. Features. Fits Inside Coaxial... [See More]

  • Standards: UL Recognized Component Mark (US and Canadian); RoHS
  • Package Type: Connectorized
  • Construction: Ceramic
  • Capacitance Range: 1.5
SD3-Series Surface Mount Gas Tube Arrester -- SD3-75
from Sankosha U.S.A., Inc.

Features: 4.5 x 3.2 mm (4532) Footprint. UL497B Recognized (File E140906). High Surge Current Rating. Non-Radioactive. RoHS Compliant (100% Lead-Free). ISO 9001 Certified. Low Capacitance ≤ 0.5pF. Proven Performance. Applications: Cable Telephony Products. Modems/Cable Modems. [See More]

  • Standards: UL Recognized Component Mark (US and Canadian); RoHS
  • Package Type: Surface Mount
  • Construction: Metal
  • Capacitance Range: 0.5000
SD4-Series Surface Mount Gas Tube Arrester -- SD4-75
from Sankosha U.S.A., Inc.

Features: UL 497B Recognized (File E140906). High Surge Current Rating. Non-Radioactive. RoHS Compliant (100% Lead-Free). ISO 9001 Certified. Low Capacitance ≤ 0.5pF. Proven Performance. Applications: Cable Telephony Products. Modems/Cable Modems. Broadband/CATV/Coaxial Protectors. xDSL Modems... [See More]

  • Standards: UL Recognized Component Mark (US and Canadian); RoHS
  • Package Type: Surface Mount
  • Construction: Metal
  • Capacitance Range: 0.5000
SD8-Series Surface Mount Gas Tube Arrester -- SD8-75
from Sankosha U.S.A., Inc.

Features: UL 479B Recognized (File E140906). High Surge Current Rating. Non-Radioactive. RoHS Compliant (100% Lead-Free). ISO 9001 Certified. Low Capacitance ≤ 1.0pF. Applications: Cable Telephony Products. Modems/Cable Modems. Broadband/CATV/Coaxial Protectors. xDSL Modems and Peripherals. [See More]

  • Standards: UL Recognized Component Mark (US and Canadian); RoHS
  • Package Type: Surface Mount
  • Construction: Metal
  • Capacitance Range: 1
U-Series Two Electrode Gas Tube Arrester -- U-1A
from Sankosha U.S.A., Inc.

Features: UL 497B Recognized (File E140906). High Surge Current Rating. Non-Radioactive. RoHS Compliant (100% Lead-Free). ISO 9001 Certified. Low Capacitance ≤ 1pF. Applications: Cable Telephony Products. Modems/Cable Modems. Broadband/CATV/Coaxial Protectors. xDSL Modems and Peripherals. [See More]

  • Standards: UL Recognized Component Mark (US and Canadian); RoHS
  • Package Type: Through Hole Axial Wire leads
  • Construction: Ceramic
  • Capacitance Range: 1
Y-Series Two Electrode Gas Tube Arrester -- Y08Z-1000B
from Sankosha U.S.A., Inc.

Features: UL 1449 3rd Edition Recognized (File E328370). Non-Radioactive. RoHS Compliant (100% Lead-Free). Low Capacitance. Proven Performance. ISO 9001 Certified. World Renowned Quality. Applications: Transient Voltage Surge Suppression. AC Line Protection. Power Supplies. CATV Systems. Antennas. [See More]

  • Standards: UL Recognized Component Mark (US and Canadian); RoHS
  • Package Type: Through Hole Axial Wire leads
  • Construction: Ceramic
  • Capacitance Range: 1
Y06S-Series Two Electrode Gas Tube Arrester -- Y06S-100A
from Sankosha U.S.A., Inc.

Features: Non-Radioactive. RoHS Compliant (100% Lead-Free). Small Size. ISO 9001 Certified. High Insulation Resistance. Low Capacitance ≤ 1.5pF. Applications: Cable Telephony Products. Modems/Cable Modems. Broadband/CATV/Coaxial Protectors. xDSL Modems and Peripherals. Building Entry/Outside... [See More]

  • Standards: UL Recognized Component Mark (US and Canadian); RoHS
  • Package Type: Through Hole Axial Wire leads
  • Construction: Ceramic
  • Capacitance Range: 1
Y08SV-Series Two Electrode Gas Tube Arrester -- Y08SV-272B
from Sankosha U.S.A., Inc.

Features: UL 1449 Listed (File E328370). RoHS Compliant (100% Lead-Free). Low Capacitance. ISO 9001 Certified. Non-Radioactive. Applications: Transient Voltage Surge Suppression. AC Line Input Protection. Power Supplies. CATV Systems. Antennas. Test Equipment. Digital Satellite Systems (DSS) [See More]

  • Standards: UL Recognized Component Mark (US and Canadian); RoHS
  • Package Type: Through Hole Axial Wire leads
  • Construction: Ceramic
  • Capacitance Range: 1