Programmable / Recall Ultrasonic Cutting and Welding Equipment
from Dukane
Features the narrow profile Model 220 press/thruster and Dynamic Process Controller. Like the Model 210, the Model 220 can be used as a benchtop press or as a thruster mounted in multihead or automated systems. [See More]
- Features: Settings recall or automation; Dynamic Process Controller
- Equipment Type: Ultrasonic / Linear Friction; Complete System
- Process Capability: Ultrasonic Welding
- Material Capability: Plastics Assembly
from Sonobond Ultrasonics, Inc.
The Dual Head SpliceRite also features two ultrasonic welding heads, extending its capacity to splice wires with cross-sectional areas of up to 100 sq. mm. in a single pulse. It is capable of welding the heavy-duty cables used in trucks, cars and industrial machinery. A 3,500-watt power... [See More]
- Features: Settings recall or automation; Microprocessor Controller
- Equipment Type: Ultrasonic / Linear Friction; Complete System
- Process Capability: Ultrasonic Welding
- Material Capability: Non-Ferrous Similar Or Dissimilar Metals
from Sonobond Ultrasonics, Inc.
As the name implies, the Dual Head Spot Welder features two ultrasonic welding heads, one on each side of the welding area. It is ideal for welding automotive aluminum up to 3mm thick and for welding up to 80 layers of foil as used in battery and super capacitor applications. It welds even lightly... [See More]
- Features: Settings recall or automation; Microprocessor Controller
- Equipment Type: Ultrasonic / Linear Friction; Complete System
- Process Capability: Ultrasonic Welding
- Material Capability: Automotive Aluminum, Non-Ferrous Sheet Metal
from Sonobond Ultrasonics, Inc.
The SonoWeld ® 1600 microprocessor-controlled ultrasonic welder performs spot welding of thin non-ferrous sheet metal and wire-to-terminal welds of copper alloys, aluminum and tin-coated wires. It stores and recalls up to 250 weld protocols, featuring set up of parameters by time, total energy... [See More]
- Features: Settings recall or automation; Digital Display
- Equipment Type: Ultrasonic / Linear Friction; Complete System
- Process Capability: Ultrasonic Welding
- Material Capability: Thin Non-Ferrous Sheet Metal
from Sonobond Ultrasonics, Inc.
The SpliceRite is ideal for fast, efficient wire harness assembly and wire-to-wire splices without arcs, sparks, fumes or melting wires. It creates a true solid-state metallurgical bond with the lowest possible voltage drop, and with minimal energy consumption. The microprocessor controller... [See More]
- Features: Settings recall or automation; Microprocessor Controller
- Equipment Type: Ultrasonic / Linear Friction; Complete System
- Process Capability: Ultrasonic Welding
- Material Capability: Non-Ferrous Similar Or Dissimilar Metals