Ultrasonic Welding Ultrasonic Cutting and Welding Equipment
from Rinco Ultrasonics USA
The ultrasonic welding machine ABW35 is suitable for welding operations of blister adn foil packaging as well as for coated and laminated packaging materials. [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Blister Packs, Plastics, Coated, Laminated, Foil Packages
- Equipment Type: Ultrasonic / Linear Friction; Complete System
from Dukane
Features the narrow profile Model 220 press/thruster and Dynamic Process Controller. Like the Model 210, the Model 220 can be used as a benchtop press or as a thruster mounted in multihead or automated systems. [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Plastics Assembly
- Equipment Type: Ultrasonic / Linear Friction; Complete System
- Features: Settings recall or automation; Dynamic Process Controller
from Sunstone Engineering
Our ultrasonic welding systems use ultrasonic energy to perform various bonding & cutting functions such as metal joining, resin welding, resin melt cutting, resin cutting, and even food cutting. The basic components of our ultrasonic welding systems consist of an ultrasonic generator unit... [See More]
- Process Capability: Ultrasonic Welding
- Equipment Type: Ultrasonic / Linear Friction; Complete System
from Sonobond Ultrasonics, Inc.
Cylinder Arm Machines are available in around-the-arm and off-the-arm models. They ultrasonically attach curved collars, cuffs and sleeves as well as circular parts. [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Nonwovens and Textiles
- Equipment Type: Ultrasonic / Linear Friction; Complete System
from Rinco Ultrasonics USA
The ultrasonic welding generator ADG is designed for the. operation of ultrasonic welding machines of the Standard Series. [See More]
- Process Capability: Ultrasonic Welding
- AC Input Voltage: 208-230/240V_60Hz
- Equipment Type: Ultrasonic / Linear Friction; PowerSource / Station
from Sonobond Ultrasonics, Inc.
The Dual Head SpliceRite also features two ultrasonic welding heads, extending its capacity to splice wires with cross-sectional areas of up to 100 sq. mm. in a single pulse. It is capable of welding the heavy-duty cables used in trucks, cars and industrial machinery. A 3,500-watt power... [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Non-Ferrous Similar Or Dissimilar Metals
- Equipment Type: Ultrasonic / Linear Friction; Complete System
- Features: Settings recall or automation; Microprocessor Controller
from Rinco Ultrasonics USA
The ultrasonic welding generator AGM is designed for integration into special purpose machines. [See More]
- Process Capability: Ultrasonic Welding
- AC Input Voltage: 208-230/240V_60Hz
- Equipment Type: Ultrasonic / Linear Friction; PowerSource / Station
from Sonobond Ultrasonics, Inc.
As the name implies, the Dual Head Spot Welder features two ultrasonic welding heads, one on each side of the welding area. It is ideal for welding automotive aluminum up to 3mm thick and for welding up to 80 layers of foil as used in battery and super capacitor applications. It welds even lightly... [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Automotive Aluminum, Non-Ferrous Sheet Metal
- Equipment Type: Ultrasonic / Linear Friction; Complete System
- Thickness Capability: Up To 3 mm
from Rinco Ultrasonics USA
The ultrasonic hand cutting unit HC35-3 is suitable for manual cutting and sealing operations. [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Textiles and Fabrics
- Equipment Type: Ultrasonic / Linear Friction; Complete System
from Sonobond Ultrasonics, Inc.
The Filter Collar Bonder also ultrasonically attaches nonwoven filter bags to plastic collars, and is designed for smaller production volumes. It creates a reliable 360-degree bond in as little as 45 seconds, without adhesives or stitching. It is easy to operate with only minimal training,... [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Nonwovens and Textiles
- Equipment Type: Ultrasonic / Linear Friction; Complete System
from Rinco Ultrasonics USA
The ultrasonic hand welding unit HT35-2/-3 is suitable for manual welding operations from small to medium size. [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Blister Packs, Laminated Cardboard, Plastic Foils, Textiles
- Equipment Type: Ultrasonic / Linear Friction; Head
from Sonobond Ultrasonics, Inc.
The ultrasonic Foil Splicer is a continuous seam welding and splicing unit used in almost all U.S. foil mills. It handles thin aluminum and copper foils up to 0.1mm thick and up to 48" wide. Seams and splices are produced faster and cleaner than by any other method, and this unit also welds... [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Aluminum, Copper
- Equipment Type: Ultrasonic / Linear Friction; Complete System
- Thickness Capability: Up To 0.1 mm
from Rinco Ultrasonics USA
The ultrasonic hand welding unit HG20-1 is suitable for large manual welding operations. [See More]
- Process Capability: Ultrasonic Welding
- Equipment Type: Ultrasonic / Linear Friction; Head
from Sonobond Ultrasonics, Inc.
Sonobond's hand-held cutters and bonders are ideal for one-step ultrasonic cutting/bonding of lightweight synthetics, nonwovens and plastic films. They also perform spot welds of delicate plastic components with exceptional control and accuracy, and eliminate the need for mechanical fasteners,... [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Nonwovens and Textiles, Plastic Films
- Equipment Type: Ultrasonic / Linear Friction; Complete System
- Features: Automatic Frequency Control
from Rinco Ultrasonics USA
The ultrasonic hand welding units HG35-3 adn HW35-3 are suitable for manual welding and cutting operations from small to medium size. [See More]
- Process Capability: Ultrasonic Welding
- Equipment Type: Ultrasonic / Linear Friction; Head
from Sonobond Ultrasonics, Inc.
The world's leading manufacturers of photovoltaic panels use Sonobond's ultrasonic Photovoltaic (PV) Modular System to weld aluminum strips to the metallized glass on PV modules. The resulting interconnects between the PV cells create an array with excellent conductivity without melting, excessive... [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Aluminum, Metallized Glass
- Equipment Type: Ultrasonic / Linear Friction; Complete System
- Features: Automatic Frequency Control
from Rinco Ultrasonics USA
The ultrasonic hand welding unit HG70-1 is suitable for very small manual welding and cutting operations. [See More]
- Process Capability: Ultrasonic Welding
- Equipment Type: Ultrasonic / Linear Friction; Head
from Sonobond Ultrasonics, Inc.
This ultrasonic unit easily bonds large, multi-layer pieces or hard-to-bond materials. It can seam box-style filters and seal the ends of filter bags. Custom tooling enables straps made of coated synthetic material to be bonded within the seam of a ballistic vest's outer nylon shell without... [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Nonwovens and Textiles
- Equipment Type: Ultrasonic / Linear Friction; Complete System
from Rinco Ultrasonics USA
The ultrasonic welding machine Standard 50 Series is suitable for welding operations of very small thermoplastic parts. [See More]
- Process Capability: Ultrasonic Welding
- Equipment Type: Ultrasonic / Linear Friction; Head
from Sonobond Ultrasonics, Inc.
The RingMaster ultrasonically attaches heavy-weight felted filter bags to rigid plastic collars, creating strong, reliable bonds in less than 10 seconds-up to 250 bonds per hour. It eliminates the stitch holes that cause leaks, and thread that can get caught in pumps. Fast, easy re-tooling... [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Nonwovens and Textiles, Rigid Plastic
- Equipment Type: Ultrasonic / Linear Friction; Complete System
from Rinco Ultrasonics USA
The ultrasonic welding machine Standard 3000 Series is suitable for welding operations of thermoplastic parts from medium to large size. [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Plastics
- Equipment Type: Ultrasonic / Linear Friction; Complete System
from Sonobond Ultrasonics, Inc.
Versatile, general purpose machine. Features a larger pattern wheel and higher clearance above the bench for bulky materials and hand-guided operations. Virtually eliminates fraying or unraveling of bonded edges and seams. Requires minimal training to operate. Seals the outer shell of body armor. [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Nonwovens and Textiles
- Equipment Type: Ultrasonic / Linear Friction; Complete System
- AC Input Voltage: 115/120V_60Hz (optional feature); 208-230/240V_60Hz (optional feature)
from Rinco Ultrasonics USA
The ultrasonic welding machine Standard 745 Series is suitable for welding operations of thermoplastic parts from small to medium size. [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Plastics
- Equipment Type: Ultrasonic / Linear Friction; Complete System
from Sonobond Ultrasonics, Inc.
Provides OEM's with a cost-effective means to incorporate seaming, slitting, crosscutting, and trimming into special purpose machinery. Runs problem-free in continuous operation. Trims and seals in one pass, without thread, glue or other consumables. Single, multi-, or dual head arrangements. [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Nonwovens and Textiles
- Equipment Type: Ultrasonic / Linear Friction; Complete System
- AC Input Voltage: 115/120V_60Hz (optional feature); 208-230/240V_60Hz (optional feature)
from Sonobond Ultrasonics, Inc.
Designed for table mounting. Ideal for patterns up to 10mm wide. Seams, cuts or trims synthetic fabrics and films without thread, adhesives or other consumables. 16 x 20 working area. Operates at up to 60 feet per minute [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Nonwovens and Textiles
- Equipment Type: Ultrasonic / Linear Friction; Complete System
- AC Input Voltage: 208-230/240V_60Hz
from Sonobond Ultrasonics, Inc.
The SonoWeld ® 1600 microprocessor-controlled ultrasonic welder performs spot welding of thin non-ferrous sheet metal and wire-to-terminal welds of copper alloys, aluminum and tin-coated wires. It stores and recalls up to 250 weld protocols, featuring set up of parameters by time, total energy... [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Thin Non-Ferrous Sheet Metal
- Equipment Type: Ultrasonic / Linear Friction; Complete System
- Features: Settings recall or automation; Digital Display
from Sonobond Ultrasonics, Inc.
The SpliceRite is ideal for fast, efficient wire harness assembly and wire-to-wire splices without arcs, sparks, fumes or melting wires. It creates a true solid-state metallurgical bond with the lowest possible voltage drop, and with minimal energy consumption. The microprocessor controller... [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Non-Ferrous Similar Or Dissimilar Metals
- Equipment Type: Ultrasonic / Linear Friction; Complete System
- Features: Settings recall or automation; Microprocessor Controller
from Sonobond Ultrasonics, Inc.
These units provide one-step ultrasonic cutting and sealing of ribbons, trims, Velcro and labels. There is a hand-held model for single cuts and a model for loom-mounted operations of one or multi-cuts. [See More]
- Process Capability: Ultrasonic Welding
- Material Capability: Nonwovens and Textiles
- Equipment Type: Ultrasonic / Linear Friction; Complete System