Telco 50 Patch Cables and Cords
Description
Telco 50 Patch Cables and Cords are specialized cables used to connect telecommunications equipment. These cables are designed to facilitate the transmission of data signals between devices, ensuring a reliable connection within telecommunications networks.
Working Principle
Telco 50 Patch Cables and Cords operate by transmitting electrical signals between connected devices. They are engineered to meet specific telecommunications standards, ensuring compatibility and reliable performance. The cables are typically constructed with twisted pair or coaxial configurations, which help minimize interference and maintain signal integrity over distances. This makes them particularly useful in maintaining efficient data communication within telecommunications systems.
Applications
Telco 50 Patch Cables and Cords are primarily used in telecommunications networks. They are essential for connecting various pieces of telecommunications equipment, such as switches, routers, and patch panels. These cables are also used in data centers to manage and organize network connections, ensuring seamless data flow and communication between servers and other network devices.
Advantages over other Patch Cables and Cords
One of the key advantages of Telco 50 Patch Cables and Cords is their adherence to telecommunications standards, which ensures high compatibility and performance within telecom networks. Unlike some generic patch cables, Telco 50 cables are specifically designed to handle the demands of telecommunications applications, providing more reliable and consistent performance.
Limitations
A limitation of Telco 50 Patch Cables and Cords is that they may not be suitable for applications outside of telecommunications. Their design and specifications are tailored to telecom environments, which might not align with the requirements of other industries or applications.
Considerations
When selecting Telco 50 Patch Cables and Cords, it is important to consider factors such as initial costs, operating expenses, and durability. These cables are typically more expensive than generic patch cables due to their specialized design and adherence to telecommunications standards. However, their durability and reliability can offset higher initial costs by reducing the need for frequent replacements and maintenance. Additionally, ensuring that the cables meet the necessary specifications for your specific application is crucial for achieving optimal performance and longevity.
from Black Box
The 25-pair cable is available for PVC (ELN25T) or plenum (ELN25TP) applications. 50-pair cable (EMN50T) is comprised of two ELN25T PVC cables bundled together. [See More]
- Connector Type: Telco 50; 50-pin telco-type
from Amphenol Cables on Demand
Buy 3ft Amphenol MP-52RJ45UNNE-003 Cables Direct from the Factory at Cables on Demand. Older Ethernet standards such as 10Base-T (10 Megabits per second) and 100Base-T (100 Megabits per second) technically only require 2 wire pairs to operate. A vast majority of LAN connections in the home and... [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Standards / Certifications: RoHS
- Cable Type: Cat 5; Cat 6; Twisted Pair
from Amphenol Cables on Demand
Buy 1ft Amphenol MP-54RJ45DNNE-001 Cables Direct from the Factory at Cables on Demand. Amphenol brand dual foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in the most severe EMI/RFI environments. Our double shielded Category 5E patch cables include a concentric foil... [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Standards / Certifications: RoHS
- Cable Type: Cat 5; Twisted Pair
from Amphenol Cables on Demand
Buy 2ft Amphenol MP-54RJ45SNNE-002 Cables Direct from the Factory at Cables on Demand. Amphenol brand foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in EMI/RFI rich environments such as hospitals, avionics bays, military installations, industrial factories, and broadcast... [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Standards / Certifications: RoHS
- Cable Type: Cat 5; Twisted Pair
from Amphenol Cables on Demand
Buy 1ft Amphenol MP-54RJ45UNNE-001 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We ’ve combined our very best 350MHz rated 24 AWG UTP Beige Cat5e cable with precision-terminated non-booted RJ-45 connectors. [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Cable Type: Cat 5; Twisted Pair
from Amphenol Cables on Demand
Buy 3ft Amphenol MP-5ERJ45UNNA-003 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We ’ve combined our very best 350MHz rated 24 AWG UTP Gray Cat5e cable with precision-terminated snagless RJ-45 connectors. [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Cable Type: Cat 5; Twisted Pair
from Amphenol Cables on Demand
Buy 3ft Amphenol MP-5ERJ45UNNB-003 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We ’ve combined our very best 350MHz rated 24 AWG UTP Blue Cat5e cable with precision-terminated snagless RJ-45 connectors. [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Cable Type: Cat 5; Twisted Pair
from Amphenol Cables on Demand
Buy 3ft Amphenol MP-5ERJ45UNNG-003 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We ’ve combined our very best 350MHz rated 24 AWG UTP Green Cat5e cable with precision-terminated snagless RJ-45 connectors. [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Cable Type: Cat 5; Twisted Pair
from Amphenol Cables on Demand
Buy 3ft Amphenol MP-5ERJ45UNNK-003 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We ’ve combined our very best 350MHz rated 24 AWG UTP Black Cat5e cable with precision-terminated snagless RJ-45 connectors. [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Cable Type: Cat 5; Twisted Pair
from Amphenol Cables on Demand
Buy 3ft Amphenol MP-5ERJ45UNNO-003 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We ’ve combined our very best 350MHz rated 24 AWG UTP Orange Cat5e cable with precision-terminated snagless RJ-45 connectors. [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Cable Type: Cat 5; Twisted Pair
from Amphenol Cables on Demand
Buy 3ft Amphenol MP-5ERJ45UNNR-003 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We ’ve combined our very best 350MHz rated 24 AWG UTP Red Cat5e cable with precision-terminated snagless RJ-45 connectors. Our... [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Cable Type: Cat 5; Twisted Pair
from Amphenol Cables on Demand
Buy 3ft Amphenol MP-5ERJ45UNNV-003 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We ’ve combined our very best 350MHz rated 24 AWG UTP Violet Cat5e cable with precision-terminated snagless RJ-45 connectors. [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Cable Type: Cat 5; Twisted Pair
from Amphenol Cables on Demand
Buy 3ft Amphenol MP-5ERJ45UNNW-003 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We ’ve combined our very best 350MHz rated 24 AWG UTP White Cat5e cable with precision-terminated snagless RJ-45 connectors. [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Cable Type: Cat 5; Twisted Pair
from Amphenol Cables on Demand
Buy 3ft Amphenol MP-5ERJ45UNNY-003 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We ’ve combined our very best 350MHz rated 24 AWG UTP Yellow Cat5e cable with precision-terminated snagless RJ-45 connectors. [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Cable Type: Cat 5; Twisted Pair
from Amphenol Cables on Demand
Buy 2ft Amphenol MP-5FRJ45SLPS-002 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring a RJ45 plug on one end and Spade Lugs on the other, are designed for quick and easy installation with no soldering necessary. Note: Other cable lengths from... [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Standards / Certifications: RoHS
- Cable Type: Flat Cable
from Amphenol Cables on Demand
Buy 2ft Amphenol MP-5FRJ45STWS-002 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring RJ45 plugs and straight-thru wiring, are designed to be compatible with most telephone systems. Note: Other cable lengths from this same part number series, if... [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Standards / Certifications: RoHS
- Cable Type: Flat Cable
from Amphenol Cables on Demand
Buy 7ft Amphenol MP-5FRJ45UNNS-007 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring a RJ45 plug on one end and tinned wires on the other, are designed for quick and easy installation. Note: Other cable lengths from this same part number... [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Standards / Certifications: RoHS
- Cable Type: Flat Cable
from Amphenol Cables on Demand
Buy 3ft Amphenol MP-5XRJ45UNNB-003 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Blue Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the hubless connection of two Ethernet devices... [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian)
- Cable Type: Cat 5
from Amphenol Cables on Demand
Buy 3ft Amphenol MP-5XRJ45UNNE-003 Cables Direct from the Factory at Cables on Demand. Category 5 Enhanced high speed cabling provided by Amphenol is designed for high transmission speeds. It is more than adequate for today's performance demanding Ethernet and gigabit networks. For protection... [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian)
from Amphenol Cables on Demand
Buy 7ft Amphenol MP-5XRJ45UNNG-007 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Green Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the hubless connection of two Ethernet devices... [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian)
- Cable Type: Cat 5
from Amphenol Cables on Demand
Buy 7ft Amphenol MP-5XRJ45UNNK-007 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Black Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the hubless connection of two Ethernet devices... [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian)
- Cable Type: Cat 5
from Amphenol Cables on Demand
Buy 15ft Amphenol MP-5XRJ45UNNR-015 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Red Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the hubless connection of two Ethernet devices... [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian)
- Cable Type: Cat 5
from Amphenol Cables on Demand
Buy 3ft Amphenol MP-5XRJ45UNNY-003 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Yellow Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the hubless connection of two Ethernet devices... [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Standards / Certifications: RoHS; UL Recognized Component Mark (US and Canadian)
- Cable Type: Cat 5
from Amphenol Cables on Demand
Buy 1ft Amphenol MP-64RJ4528GB-001 Cables Direct from the Factory at Cables on Demand. Amphenol's NEW 28-AWG Slim Category-6 (Thin CAT6) Network Patch Cables (Color: Blue) are designed with a dramatic reduction of cable diameter (over 33%), enabling IT professionals improved cable routing... [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Standards / Certifications: RoHS
- Cable Type: Cat 5; Cat 6; Twisted Pair
from Amphenol Cables on Demand
Buy 1ft Amphenol MP-64RJ4528GG-001 Cables Direct from the Factory at Cables on Demand. Amphenol's NEW 28-AWG Slim Category-6 (Thin CAT6) Network Patch Cables (Color: Green) are designed with a dramatic reduction of cable diameter (over 33%), enabling IT professionals improved cable routing... [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Standards / Certifications: RoHS
- Cable Type: Cat 5; Cat 6; Twisted Pair
from Amphenol Cables on Demand
Buy 1ft Amphenol MP-64RJ4528GK-001 Cables Direct from the Factory at Cables on Demand. Amphenol's NEW 28-AWG Slim Category-6 (Thin CAT6) Network Patch Cables (Color: Black) are designed with a dramatic reduction of cable diameter (over 33%), enabling IT professionals improved cable routing... [See More]
- Connector Type: DIN / Mini-DIN; Telco 50
- Standards / Certifications: RoHS
- Cable Type: Cat 5; Cat 6; Twisted Pair