Dielectric / Insulating RF and Microwave Laminates

3 Results
CHEMFILM® Skived PTFE Film -- T-100
from Saint-Gobain Tape Solutions

CHEMFILM ® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. [See More]

  • Features: Dielectric / Insulating
  • Thickness: 5.00E-4 to 0.1250
  • Materials: Fluoropolymer (Teflon); Plastic / Polymer
  • Width: 24 to 50
Skived PTFE Film -- DW502
from DeWAL

DW 502 is a skived, tensilized PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW 502 conforms to Mil-P-22241B. The tensilizing process yields a film with greatly enhanced tensile and dielectric strength. APPLICATION INFORMATION. DW 502 finds use in electrical... [See More]

  • Features: Dielectric / Insulating; Chemical Resistant
  • Thickness: 1.00E-3 to 0.0050
  • Materials: Fluoropolymer (Teflon); Plastic / Polymer; Tensilized PTFE
  • Width: 0.2500 to 22
Black Polyimide Film -- Pyralux® HXC
from DuPont Electronics & Imaging

DuPont ™ Pyralux ® HXC is DuPont ™ Kapton ® MBC black polyimide film coated with epoxy ideal for products where uniform matte black appearance is desired. It is coated on one side with a proprietary B-staged modified epoxy adhesive. The Pyralux ® HXC coverlay is used to... [See More]

  • Features: Dielectric / Insulating; IPC; UL Listed
  • Thickness: 1.00E-3
  • Materials: Polyimide (e.g., Kapton®); Plastic / Polymer; Epoxy-Based
  • Width: 19.7