Specialty / Other RF and Microwave Laminates

3 Results
Skived PTFE Film -- DW502
from DeWAL

DW 502 is a skived, tensilized PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW 502 conforms to Mil-P-22241B. The tensilizing process yields a film with greatly enhanced tensile and dielectric strength. APPLICATION INFORMATION. DW 502 finds use in electrical... [See More]

  • Materials: Fluoropolymer (Teflon); Plastic / Polymer; Tensilized PTFE
  • Width: 0.2500 to 22
  • Thickness: 1.00E-3 to 0.0050
  • Temperature Resistance: 260
LMDOS Frames & Packages
from CoorsTek

Navigation and communication are critical elements when flying. With up to 35 antennas per aircraft in major airliners, reducing weight while ensuring unquestionable reliability are critical factors for aerospace communication. Our ceramic components can be found in many on-board communication... [See More]

  • Materials: Ceramic Material
  • Application: RF / Microwave
Black Polyimide Film -- Pyralux® HXC
from DuPont Electronics & Imaging

DuPont ™ Pyralux ® HXC is DuPont ™ Kapton ® MBC black polyimide film coated with epoxy ideal for products where uniform matte black appearance is desired. It is coated on one side with a proprietary B-staged modified epoxy adhesive. The Pyralux ® HXC coverlay is used to... [See More]

  • Materials: Polyimide (e.g., Kapton®); Plastic / Polymer; Epoxy-Based
  • Width: 19.7
  • Thickness: 1.00E-3
  • Length: 656