Alarm(s) Plant Growth Chambers

30 Results
Climate Chamber with Illumination KBW Series -- KBW 240
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range 0 °C to 70 °C (without illumination). Temperature range 5 °C to 60 °C (with illumination). 2 variable positioned illumination cassettes with 5... [See More]

  • Features: Alarm; Programmable; Lights (optional feature); Shelves
  • Parameters: Temperature
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
Adaptis Multi Application Reach-In -- A1000
from Conviron

With its unique ability to adapt to four different research applications, the Adaptis A1000 offers an economical and flexible equipment platform. The base chamber itself can be fitted with one of four specially configured kits, and each kit is specifically designed for a particular application... [See More]

  • Features: Alarm; Humidity Control; Programmable; Lights; Logger (optional feature); Shelves
  • Parameters: Temperature; Humidity; Light
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
Climate Chamber with Illumination KBW Series -- KBW 400
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range 0 °C to 70 °C (without illumination). Temperature range 5 °C to 60 °C (with illumination). 3 variable positioned illumination cassettes with 5... [See More]

  • Features: Alarm; Programmable; Lights (optional feature); Shelves
  • Parameters: Temperature
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
BDW Series Walk-In Plant Growth -- BDW40
from Conviron

The BDW series walk-in chamber is based on a modular platform available in increments of 40 ft2 (3.7 m2). These units offer a precise chamber environment typical of research involving C4 high-light plants grown to maturity. Unique to this product is the top-down airflow pattern which ensures... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Walk-In
  • Temperature Control: Heating; Cooling
Climate Chamber with Illumination KBW Series -- KBW 720
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range 0 °C to 70 °C (without illumination). Temperature range 5 °C to 60 °C (with illumination). 3 variable positioned illumination cassettes with 5... [See More]

  • Features: Alarm; Programmable; Lights (optional feature); Shelves
  • Parameters: Temperature
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
CG Series Walk-In -- CG72
from Conviron

The CG series of walk-in chambers provides an outstanding growth area-to-footprint ratio. Upward airflow is delivered using Conviron's Uni?oor® system allowing plants to be distributed throughout the entire floor area. These chambers are typically used for both short and tall plant applications... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Walk-In
  • Temperature Control: Heating; Cooling
Climate Chamber with Illumination KBWF Series -- KBWF 240
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range 0 °C to 70 °C (without humidity and illumination). Temperature range 10 °C to 60 °C (with humidity and illumination). Humidity range 10 % to 80 % RH... [See More]

  • Features: Alarm; Humidity Control; Programmable; Lights (optional feature); Recorder; Shelves
  • Parameters: Temperature; Humidity
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
DR Series Walk-In Dew Room Chamber -- DR1116
from Conviron

Conviron's DR Series dew rooms are uniquely designed for testing in a high (100% RH) humidity, or 'saturated' or 'mist', environment. A typical application in plant pathology, for example, is the testing of plants infected with disease where the high humidity promotes disease propagation. Dew rooms... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity; Light
  • Configuration: Floor; Walk-In; Room
  • Temperature Control: Heating; Cooling
Climate Chamber with Illumination KBWF Series -- KBWF 720
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range 0 °C to 70 °C (without humidity and illumination). Temperature range 20 °C to 60 °C (with humidity and illumination). Humidity range 10 % to 80 % RH... [See More]

  • Features: Alarm; Humidity Control; Programmable; Lights (optional feature); Recorder; Shelves
  • Parameters: Temperature; Humidity
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
GR Series Walk-In -- GR48
from Conviron

The GR series of walk-in rooms, available in six standard sizes, is a highly economical platform for providing a controlled environment in a walk-in configuration. This series of chamber offers low to moderate level light intensities using multiple light canopies. The temperature range is narrower... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Walk-In; Room
  • Temperature Control: Heating; Cooling
MTPC Series Multi-Tier Walk-In -- MTPC72
from Conviron

Conviron's MTPC provides a multi-tier chamber based on a modular platform and is available in increments of 72 ft2 (6.6 m2). The multi-tier design makes the MTPC suitable for research involving lower light, short plants and an ideal candidate for use in mass-screening projects and sizeable plant... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Walk-In
  • Temperature Control: Heating; Cooling
MTPS Series Multi-Tier Walk-In -- MTPS72
from Conviron

Conviron's MTPS provides a multi-tier chamber based on a modular platform and is available in increments of 72 ft2 (6.6 m2). This chamber configuration is often used for research involving C3 and similar low light, short plants. This makes the chamber ideal for use in mass-screening projects and for... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Walk-In
  • Temperature Control: Heating; Cooling
Multi-Tier Reach-In -- ATC26
from Conviron

The ATC26 offers a small footprint and a low overall height which allows the unit to pass through doorways fully assembled. The interior of the cabinet features two shelves and light canopies with a plant height that is suitable for growing low and medium height plants. This makes the ATC26 an ideal... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
Multi-Tier Reach-In -- ATC40
from Conviron

The ATC40 employs a top-mounted refrigeration system. This design minimizes the product footprint, accommodates servicing from the front of the chamber, and simplifies on-site installation. Using two shelves, each with 32 inches (800 mm) of growth height, the ATC40 offers nearly 40 ft2 (3.7 m2) of... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
Multi-Tier Reach-In -- ATC60
from Conviron

The ATC60 provides an exceptional growth-area-to-footprint ratio. It uses a top-mounted refrigeration system that accommodates servicing from the front of the chamber, and that simplifies on-site installation. The ATC60 offers three tiers with almost 60 ft2 (5.5 m2) of growth area in a 25 ft2 (2.3... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
Multi-Tier Reach-In for Tissue Culture -- TC30
from Conviron

The TC30 is specifically designed for tissue culture research. However, with its 25" (635mm) growth height, the chamber is also suitable for growing short plants that require low light intensity. The chamber provides two shelves that channel the airflow through the shelves discharging it upward. [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
Multi-Tier Reach-In for Tissue Culture -- TC80
from Conviron

The TC80 is specifically designed for the growth of tissue culture. With four shelves and a top-mounted refrigeration system, the TC80 provides an exceptional growth area-to-footprint ratio. The four shelves channel the airflow upward which acts to minimize the formation of condensation inside the... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
Plant Growth Reach-In -- BDR16
from Conviron

The BDR16 is designed for high-end plant physiology research where tight performance is critical to ensure a consistent plant canopy temperature throughout the chamber. To achieve tight performance, this unit employs a constant temperature lamp bank, cooled by the refrigeration system, which results... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
Plant Growth Reach-In -- E7/2
from Conviron

The E7/2 offers two independently controlled growth areas in a single unit making this model ideally suited for applications where smaller experiments need to be conducted in different environments, all in a small footprint. Despite its limited footprint, the E7/2 offers over 23" (585mm) of growth... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
Plant Growth Reach-In -- E8
from Conviron

The E8 is a highly customizable plant growth chamber capable of achieving extreme conditions of temperature, lighting levels, and humidity. The product is well suited for research applications requiring a high level of control in a relatively small footprint. In addition to customizable... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
Plant Growth Reach-In -- EF7
from Conviron

The EF7 is a slightly larger floor-standing version of the E7 'tabletop' plant growth chamber. As with the E7, the EF7 is highly configurable and suitable for a wide variety of research and teaching applications. The chamber offers over 42" (1060mm) of growth height with 7.5 ft2 (0.6 m2) of growth... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
Plant Growth Reach-In -- MTR26
from Conviron

The MTR26 provides 26ft2 (2.4 m2)of growth area and 24" (610 mm) of growth height over two shelves and is suitable for a range of applications including the growth of short to medium height plants that require moderate light intensity. Standard is a closed-loop lighting system. The chamber is... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
Plant Growth Reach-In -- MTR30
from Conviron

The MTR30 has features very similar to the PGR15. However, the MTR30 contains two shelves thereby doubling the growth area available in the PGR15, yet with the same footprint. With 30 ft2 (2.79 m2) of growth area and 25 inches (635 mm) of growth height, the MTR30 is suitable for a range of... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
Plant Growth Reach-In -- PGC20
from Conviron

The PGC20 offers an exceptional growth-area-to-footprint ratio. With the refrigeration and electrical systems entirely topmounted, the PGC20 provides 20 ft2 (1.9 mm2) of growth area in a footprint of less than 25 ft2  (2.4 m2). Using a counter-balanced light canopy, the growth height extends to a... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
Plant Growth Reach-In -- PGR14
from Conviron

The PGR14 provides a 14 ft2 (1.34 m2) growth area and a 58 inch (1480 mm) growth height making this chamber suitable for a range of applications including plant science, bioengineering, and soil and food sciences. Shipped fully assembled, the PGR14 fits through standard doorways. The chamber comes... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
Plant Growth Reach-In -- PGR15
from Conviron

The PGR15 is offers 16 ft2 (1.5 m2) of growth area and 57 inches (1450 mm) of growth height making it suitable for a range of applications including the growth of many tall plant species to full maturity. Standard is a counter balanced light canopy system. Shipped fully assembled, the PGR15 fits... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
Plant Growth Reach-In -- S10H
from Conviron

The S10H plant growth chamber offers wide-range humidity control. Plant pathology, entomology, and plant physiology are prime examples of the type of research and teaching programs that are suitable with the S10H and that can benefit from its humidity control capabilities. The S10H accommodates tall... [See More]

  • Features: Alarm; Humidity Control; Programmable; Lights; Logger (optional feature); Shelves
  • Parameters: Temperature; Humidity; Light
  • Configuration: Floor; Reach-In
  • Temperature Control: Heating; Cooling
Plant Growth Walk-In -- PGV36
from Conviron

The PGV36 provides a walk-in platform that enables the researcher to observe and interact with experiments from an internal vestibule area located within the chamber itself. As such, this model lends itself to applications involving pathogen restriction, while the extended growth height ensures that... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Walk-In
  • Temperature Control: Heating; Cooling
Seed Storage Rooms -- SR Series
from Conviron

Conviron 's SR Series seed storage rooms  are based on a modular platform. These seed storage rooms are custom sized  for each application and are suitable for both long term and medium term collections. Long term seed storage conditions are typically set to minus 18 degrees C while medium term... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Walk-In; Room
  • Temperature Control: Heating; Cooling
TCR Series Multi-Tier Walk-In -- TCR60
from Conviron

The TCR walk-in room provides a multi-tier modular platform available in increments of 60 ft2 (5.6 m2). This makes the TCR chamber suitable for research involving plant tissue culture and is often used within large micropropagation programs. The solid side wall plenums transfer air to individual air... [See More]

  • Features: Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
  • Parameters: Temperature; Humidity (optional feature); Light
  • Configuration: Floor; Walk-In; Room
  • Temperature Control: Heating; Cooling