Polypropylene (PP) Banding and Strapping
from Acme Packaging Systems, an ITW Company
Acme Packaging Corporation, the inventor of steel strapping, has been a leaderin packaging solutions since 1880 by offering our customers high quality,cost-effective products. Illinois Tool Work's acquisition of the AcmeBusiness in 2003 provided our channel partners and end users with a... [See More]
- Material: Polypropylene (PP)
- Width: 0.50
- Color: Black
- Length: 9000
from Buckaroos, Inc.
Red polypropylene strapping is perfect for tying down metal and PVC jacketing for both pipe and tank systems. Strapping and buckles can be purchased separately or in precut lengths. Note: Price per ft. [See More]
- Material: Polypropylene (PP)
- Color: Red
from TransPak
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Embossed strapping provides added flexibility. [See More]
- Material: Polypropylene (PP)
- Width: 0.50
- Color: Black
- Thickness: 0.027
from Industrial Carbide Saw & Tool Corp.
Polypropylene Banding / Poly Strapping [See More]
- Material: Polypropylene (PP)
from TransPak
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Embossed strapping provides added flexibility. [See More]
- Material: Polypropylene (PP)
- Width: 0.50
- Color: Clear
- Thickness: 0.027
from Industrial Carbide Saw & Tool Corp.
1/2" x 250# x 15000' x 16 x 6 Polypropylene Strap [See More]
- Material: Polypropylene (PP)
- Length: 15000
- Width: 0.50
- Tensile Strength: 250
from TransPak
This Machine Grade Polypropylene Strapping works great in tabletop, semi-automatic strapping machine applications. Strapping is embossed for reduced splitting, greater flexibility and better seal joint efficiency in heat seal machines. Each roll is packaged in a UPSable carton. [See More]
- Material: Polypropylene (PP)
- Width: 0.50
- Color: Black
- Thickness: 0.026
from Industrial Carbide Saw & Tool Corp.
1/2" x 300# x 4500' x 16 x 3 Polypropylene Strap [See More]
- Material: Polypropylene (PP)
- Length: 4500
- Width: 0.50
- Tensile Strength: 300
from TransPak
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Comparable to Signode 818. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Smooth Polypropylene... [See More]
- Material: Polypropylene (PP)
- Width: 0.50
- Color: Black
- Thickness: 0.026
from Industrial Carbide Saw & Tool Corp.
1/2" x 300# x 9000' x 16 x 6 Polypropylene Strap [See More]
- Material: Polypropylene (PP)
- Length: 9000
- Width: 0.50
- Tensile Strength: 300
from TransPak
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Embossed strapping provides added flexibility. [See More]
- Material: Polypropylene (PP)
- Width: 0.50
- Color: Yellow
- Thickness: 0.022
from Industrial Carbide Saw & Tool Corp.
1/2" x 300# x 9000' x 8 x 8 Polypropylene Strap [See More]
- Material: Polypropylene (PP)
- Length: 9000
- Width: 0.50
- Tensile Strength: 300
from TransPak
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Smooth polypropylene strapping. [See More]
- Material: Polypropylene (PP)
- Width: 0.50
- Color: White
- Thickness: 0.022
from Industrial Carbide Saw & Tool Corp.
1/2" x 400# x 4500' x 16 x 3 Polypropylene Strap [See More]
- Material: Polypropylene (PP)
- Length: 4500
- Width: 0.50
- Tensile Strength: 400
from TransPak
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Embossed strapping provides added flexibility. [See More]
- Material: Polypropylene (PP)
- Width: 0.50
- Color: Black
- Thickness: 0.025
from Industrial Carbide Saw & Tool Corp.
1/2" x 400# x 9000' x 16 x 6 Polypropylene Strap [See More]
- Material: Polypropylene (PP)
- Length: 9000
- Width: 0.50
- Tensile Strength: 400
from TransPak
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Embossed strapping provides added flexibility. [See More]
- Material: Polypropylene (PP)
- Width: 0.50
- Color: Black
- Thickness: 0.015
from Industrial Carbide Saw & Tool Corp.
1/2" x 400# x 9000' x 8 x 8 Polypropylene Strap [See More]
- Material: Polypropylene (PP)
- Length: 9000
- Width: 0.50
- Tensile Strength: 400
from Industrial Carbide Saw & Tool Corp.
1/2" x 500# x 3600' x 16 x 3 Polypropylene Strap [See More]
- Material: Polypropylene (PP)
- Length: 3600
- Width: 0.50
- Tensile Strength: 500
from Industrial Carbide Saw & Tool Corp.
1/2" x 500# x 7200' x 16 x 6 Polypropylene Strap [See More]
- Material: Polypropylene (PP)
- Length: 7200
- Width: 0.50
- Tensile Strength: 500
from Industrial Carbide Saw & Tool Corp.
1/2" x 500# x 7200' x 8 x 8 Polypropylene Strap [See More]
- Material: Polypropylene (PP)
- Length: 7200
- Width: 0.50
- Tensile Strength: 500
from Industrial Carbide Saw & Tool Corp.
1/2" x 520# x 7200' x 16 x 6 Polypropylene Strap [See More]
- Material: Polypropylene (PP)
- Length: 7200
- Width: 0.50
- Tensile Strength: 520
from Industrial Carbide Saw & Tool Corp.
1/2" x 600# x 3600' x 16 x 3 Polypropylene Strap [See More]
- Material: Polypropylene (PP)
- Length: 3600
- Width: 0.50
- Tensile Strength: 600
from Industrial Carbide Saw & Tool Corp.
1/2" x 600# x 7200' x 16 x 6 Polypropylene Strap [See More]
- Material: Polypropylene (PP)
- Length: 7200
- Width: 0.50
- Tensile Strength: 600
from Industrial Carbide Saw & Tool Corp.
1/2" x 600# x 7200' x 8 x 8 Polypropylene Strap [See More]
- Material: Polypropylene (PP)
- Length: 7200
- Width: 0.50
- Tensile Strength: 600
from Industrial Carbide Saw & Tool Corp.
1/2" x 750# x 5575' x 16 x 6 Polypropylene Strap [See More]
- Material: Polypropylene (PP)
- Length: 5575
- Width: 0.50
- Tensile Strength: 750
from Industrial Carbide Saw & Tool Corp.
1/2" Machine Any Core Polypropylene Strapping [See More]
- Material: Polypropylene (PP)
- Width: 0.50
from Industrial Carbide Saw & Tool Corp.
1/4" Machine Any Core Polypropylene Strapping [See More]
- Material: Polypropylene (PP)
- Width: 0.25
from Industrial Carbide Saw & Tool Corp.
3/4" x 1000# x 4500' Polypropylene Banding [See More]
- Material: Polypropylene (PP)
- Length: 4500
- Width: 0.75
- Tensile Strength: 1000
from Industrial Carbide Saw & Tool Corp.
3/8" Machine Any Core Polypropylene Strapping [See More]
- Material: Polypropylene (PP)
- Width: 0.38
from Industrial Carbide Saw & Tool Corp.
5/8" x 1000# x 3500' Polypropylene Banding [See More]
- Material: Polypropylene (PP)
- Length: 3500
- Width: 0.62
- Tensile Strength: 1000
from Industrial Carbide Saw & Tool Corp.
5/8" x 450# x 8000' Polypropylene Banding [See More]
- Material: Polypropylene (PP)
- Length: 8000
- Width: 0.62
- Tensile Strength: 450
from Industrial Carbide Saw & Tool Corp.
5/8" x 700# x 5400' Polypropylene Banding [See More]
- Material: Polypropylene (PP)
- Length: 5400
- Width: 0.62
- Tensile Strength: 700