Steel-Galvanized Banding and Strapping

4 Results
Steel Banding / Steel Strapping -- 114zg
from Industrial Carbide Saw & Tool Corp.

1-1/4" wide zinc coated or galvanized hi-tensile steel banding, .029/.031 thickness, coil size 16" x 1-1/4", ribbon wound, 5450 pounds breakstrength, 7.9 feet per pound, coils weigh approximately 110 pounds each. Minimum order is 110 pounds, and order must be in increments of 110. A skid quantity... [See More]

  • Material: Steel-Galvanized
  • Tensile Strength: 5450
  • Width: 1.25
Steel Banding / Steel Strapping -- 12zg
from Industrial Carbide Saw & Tool Corp.

1/2" wide zinc or galvanized (please specify) steel banding, .020 thickness, coil size 16" x 3", 1300 pounds breakstrength, 27.5 feet per pound, coils weigh approximately 105 pounds each. Minimum order is 1 skid, or 1300 pounds. A skid quantity can vary between 11-13 rolls and in weigh between 1150... [See More]

  • Material: Steel-Galvanized
  • Tensile Strength: 1300
  • Width: 0.50
Steel Banding / Steel Strapping -- 34zg
from Industrial Carbide Saw & Tool Corp.

3/4" wide zinc coated or galvanized (please specify) steel banding, .020 thickness, coil size 16" x 3", 2000 pounds breakstrength, 18 feet per pound, coils weigh approximately 105 pounds each. Minimum order is 1 skid, or 1300 pounds. A skid quantity can vary between 11-13 rolls and in weigh between... [See More]

  • Material: Steel-Galvanized
  • Tensile Strength: 2000
  • Width: 0.75
Steel Banding / Steel Strapping -- 58zg
from Industrial Carbide Saw & Tool Corp.

5/8" wide zinc coated or galvanized (please specify) steel banding, .020 thickness, coil size 16" x 3", 1610 pounds breakstrength, 22.1 feet per pound, coils weigh approximately 105 pounds each. Minimum order is 1 skid, or 1300 pounds. A skid quantity can vary between 11-13 rolls and in weigh... [See More]

  • Material: Steel-Galvanized
  • Tensile Strength: 1610
  • Width: 0.62