Plant Growth Solar Simulators and Light Sources
1 Result
High Power Solar Simulator -- Model LS1000
from Solar Light Company, Inc.
from Solar Light Company, Inc.
The LS1000 is a turnkey Solar Simulator with lamp, power supply, filters , and high grade optics. It comes standard with a option of a vertical or horizontal beam output. The spot output can be customized from 2 to 8 inches in either a round or square shape. [See More]
- Applications: Coating / Paint Testing; Degradation / Weathering; Optical Component Testing; Photostability / Color Fastness; Plant Growth; Plastic / Rubber Testing; PV / Solar Cell Testing; Textile Studies
- Power: 1000
- Spectral Range: Full Spectrum; UVA; UVB; UVC; Visible (Blue Green); Air-mass (200-2400nm)
- Features: NIST Traceable; Timer (optional feature)