VXI / MXI Bus Pulse Generators
from Siglent Technologies NA, Inc.
In order to develop, test and optimize these more complex systems, the measurement technology must exceed the desired system performance. The SSG6000A is designed to provide high performance signal quality that meets the stringent requirements of the latest microwave and millimeter wave testing... [See More]
- Interface: GPIB (IEEE 488, HPIB) (optional feature); Universal Serial Bus; VXI/MXI; Standard interface includes USB Host, USB Device (USB TMC), LAN (VXI-11, Socket, Telnet). Optional interface: GPIB
- Minimum: 0.1000
- Form Factor: Portable; Fixed (optional feature)
- Maximum: 13600
from Siglent Technologies NA, Inc.
The SSG5083A/SSG5085A microwave signal generators feature output frequency ranges from 9 kHz to 13.6/20 GHz, they support AM & FM & PM modulation, pulse modulation, pulse sequence generator, power meter control and other functions. The SSG5000As include an OCXO reference hardware module that... [See More]
- Interface: GPIB (IEEE 488, HPIB) (optional feature); Universal Serial Bus; VXI/MXI; Standard interfaces include USB Host, USB Device (USB TMC), LAN (VXI-11, Socket, Telnet). Optional interface: GPIB
- Minimum: 0.0090
- Form Factor: Portable; Fixed (optional feature)
- Maximum: 13600
from Siglent Technologies NA, Inc.
SIGLENT's SDG1000X is a series of dual-channel function/arbitrary waveform generators with specifications that include up to 60 MHz maximum bandwidth, 150 MSa/s sampling rate and 14-bit vertical resolution. The proprietary EasyPulse technique helps to solve the weaknesses inherent in traditional DDS... [See More]
- Interface: GPIB (IEEE 488, HPIB) (optional feature); Universal Serial Bus; VXI/MXI
- Maximum: 60
- Form Factor: Portable
from Siglent Technologies NA, Inc.
SIGLENT's SDG2000X is a series of dual-channel function/arbitrary waveform generators with specifications of up to 120 MHz maximum bandwidth, 1.2 GSa/s sampling rate and 16-bit vertical resolution. The proprietary TrueArb & EasyPulse techniques help to solve the weaknesses inherent in... [See More]
- Interface: GPIB (IEEE 488, HPIB) (optional feature); Universal Serial Bus; VXI/MXI
- Maximum: 120
- Form Factor: Portable
from Siglent Technologies NA, Inc.
SIGLENT's SDG6000X is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 500 MHz bandwidth, a maximum sample rate of 2.4 GSa/s and 16-bit vertical resolution. They also include proprietary TrueArb & EasyPulse technology that help to solve the weaknesses inherent in... [See More]
- Interface: GPIB (IEEE 488, HPIB) (optional feature); Universal Serial Bus; VXI/MXI
- Maximum: 200
- Form Factor: Portable