USB Pulse Generators

39 Results
Microwave Analog Signal Generator -- SSG6083A
from Siglent Technologies NA, Inc.

In order to develop, test and optimize these more complex systems, the measurement technology must exceed the desired system performance. The SSG6000A is designed to provide high performance signal quality that meets the stringent requirements of the latest microwave and millimeter wave testing... [See More]

  • Interface: GPIB (IEEE 488, HPIB) (optional feature); Universal Serial Bus; VXI/MXI; Standard interface includes USB Host, USB Device (USB TMC), LAN (VXI-11, Socket, Telnet). Optional interface: GPIB
  • Minimum: 0.1000
  • Form Factor: Portable; Fixed (optional feature)
  • Maximum: 13600
20GHz RF Signal Generator -- CSG9K20GA
from Corech Microwave

The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to +17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching ( ≥100 MHz). With typical phase noise of... [See More]

  • Interface: Ethernet; Universal Serial Bus
  • Minimum: 0.0090
  • Form Factor: Portable
  • Maximum: 20000 to 21500
RF Signal Generator -- SSG5083A
from Siglent Technologies NA, Inc.

The SSG5083A/SSG5085A microwave signal generators feature output frequency ranges from 9 kHz to 13.6/20 GHz, they support AM & FM & PM modulation, pulse modulation, pulse sequence generator, power meter control and other functions. The SSG5000As include an OCXO reference hardware module that... [See More]

  • Interface: GPIB (IEEE 488, HPIB) (optional feature); Universal Serial Bus; VXI/MXI; Standard interfaces include USB Host, USB Device (USB TMC), LAN (VXI-11, Socket, Telnet). Optional interface: GPIB
  • Minimum: 0.0090
  • Form Factor: Portable; Fixed (optional feature)
  • Maximum: 13600
40GHz RF Signal Generator -- CSG9K40GA
from Corech Microwave

The CSG9K40GA is a metrology-grade signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for mission-critical applications, it delivers -112 dBc/Hz phase noise (at 10GHz) and ultra-fast 50 ns frequency switching ( ≥100 MHz). Featuring a high-dynamic range output (-120 to +17 dBm)... [See More]

  • Interface: Ethernet; Universal Serial Bus
  • Minimum: 0.0090
  • Form Factor: Portable
  • Maximum: 40000 to 43000
Waveform Generator -- SDG1050
from Siglent Technologies NA, Inc.

The SDG1000 series of high-performance function/arbitrary waveform generators use direct digital synthesis (DDS) technology and can generate accurate, stable, clean and low distortion output signals. It provides fast rising and falling edge square waves up to 25 MHz. The SDG1000 series provides a... [See More]

  • Interface: GPIB (IEEE 488, HPIB) (optional feature); Universal Serial Bus
  • Maximum: 50
  • Form Factor: Portable
Waveform Generator -- SDG1062X
from Siglent Technologies NA, Inc.

SIGLENT's SDG1000X is a series of dual-channel function/arbitrary waveform generators with specifications that include up to 60 MHz maximum bandwidth, 150 MSa/s sampling rate and 14-bit vertical resolution. The proprietary EasyPulse technique helps to solve the weaknesses inherent in traditional DDS... [See More]

  • Interface: GPIB (IEEE 488, HPIB) (optional feature); Universal Serial Bus; VXI/MXI
  • Maximum: 60
  • Form Factor: Portable
Waveform Generator -- SDG2122X
from Siglent Technologies NA, Inc.

SIGLENT's SDG2000X is a series of dual-channel function/arbitrary waveform generators with specifications of up to 120 MHz maximum bandwidth, 1.2 GSa/s sampling rate and 16-bit vertical resolution. The proprietary TrueArb & EasyPulse techniques help to solve the weaknesses inherent in... [See More]

  • Interface: GPIB (IEEE 488, HPIB) (optional feature); Universal Serial Bus; VXI/MXI
  • Maximum: 120
  • Form Factor: Portable
Waveform Generator -- SDG5162
from Siglent Technologies NA, Inc.

SIGLENT's SDG5000 is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 160 MHz bandwidth, a maximum sample rate of 500 MSa/s and 14-bit vertical resolution. They also include proprietary EasyPulse technology for improved pulsed waveforms. In addition, the SDG5000 also... [See More]

  • Interface: GPIB (IEEE 488, HPIB) (optional feature); Universal Serial Bus
  • Maximum: 160
  • Form Factor: Portable
Waveform Generator -- SDG6022X
from Siglent Technologies NA, Inc.

SIGLENT's SDG6000X is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 500 MHz bandwidth, a maximum sample rate of 2.4 GSa/s and 16-bit vertical resolution. They also include proprietary TrueArb & EasyPulse technology that help to solve the weaknesses inherent in... [See More]

  • Interface: GPIB (IEEE 488, HPIB) (optional feature); Universal Serial Bus; VXI/MXI
  • Maximum: 200
  • Form Factor: Portable
Waveform Generator -- SDG7102A
from Siglent Technologies NA, Inc.

SIGLENT's SDG7000A Arbitrary Waveform Generators feature up to 1 GHz bandwidth, a maximum sample rate of 5 GSa/s, and 14-bit vertical resolution. It can generate arbitrary waveforms point by point with a maximum 2.5 GSa/s sample rate and vector signals with a maximum of 500 MSa/s. It also has the... [See More]

  • Interface: GPIB (IEEE 488, HPIB) (optional feature); Universal Serial Bus
  • Maximum: 1000
  • Form Factor: Portable
Waveform Generator -- SDG830
from Siglent Technologies NA, Inc.

The SDG800 series function/arbitrary waveform generator family outputs waveform functions up to up to 5 MHz (pulse), 10 MHz (square), 30 MHz (sine) and has a sampling rate of 125 MSa/s. They are powered with SIGLENT's EasyPulse technology which produces low jitter, fast rising/falling edges without... [See More]

  • Interface: Universal Serial Bus
  • Maximum: 30
  • Form Factor: Portable
2-CH 250MHz Arbitrary Waveform Generator -- OWON XDG3000 Series
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

Advanced DDS technology, up to 250MHz frequency output. - 1.25GS/s sampling rate, and 1 μHz frequency resolution. - Up to 1M arbitrary waveform length. - Vertical resolution : 14 bits. - Comprehensive waveform output : 6 group basic waveforms, and 152 group built-in arbitrary waveforms. -... [See More]

  • Interface: Universal Serial Bus; USB Host, USB Device, LAN
  • Minimum: 80
  • Form Factor: Portable
  • Maximum: 250
Arbitrary Waveform Generator -- UHFAWG
from Zurich Instruments

The UHFAWG Arbitrary Waveform Generator integrates signal generation and detection in a single instrument, providing a comprehensive system for pulsed protocol measurement. Its state-of-the-art AWG programming concept offers a quick route to custom signals on the two 600 MHz output channels. A... [See More]

  • Interface: Ethernet; Universal Serial Bus
  • Maximum: 600
  • Form Factor: Fixed
  • Operating Temperature: 41 to 104
0.5 – 2.3 GHz USB Programmable Signal Generator -- LMS-232D
from Vaunix Technology Corporation

The LMS-232D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection... [See More]

  • Interface: Universal Serial Bus
  • Minimum: 500
  • Form Factor: Portable
  • Maximum: 2300
SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
  • Minimum: 0.0 to 1.00E-6
  • Form Factor: Portable; PCB
  • Maximum: 62.5
2-CH Arbitrary Waveform Generator -- OWON XDG2000 Series
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

middot; Max 100MHz frequency output. · 500MSa/s Sample rate ,Vertical resolution 1 μHz. · 14 bits Vertical Resolution ,10Marb waveform length. · Comprehensive waveform output : 6 basic waveforms,. and 150 built-in arbitrary waveforms. · Comprehensive... [See More]

  • Interface: Universal Serial Bus; USB Host, USB Device, LAN, RS232(optional)
  • Form Factor: Portable
0.5 – 270 MHz USB Programmable Signal Generator -- LMS-271D
from Vaunix Technology Corporation

The LMS-271D Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a... [See More]

  • Interface: Universal Serial Bus
  • Minimum: 0.5000
  • Form Factor: Portable
  • Maximum: 270
SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
  • Minimum: 0.0 to 1.00E-6
  • Form Factor: Portable; PCB
  • Maximum: 62.5
Digital Oscilloscope -- OWON HDS200 Series
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

middot; Oscilloscope + multimeter + waveform generator, multifunction in one. · 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use. · 18650 lithium battery, comprehensive power consumption ≤5W, can work continuously for about 4 hours. · USB... [See More]

  • Interface: Universal Serial Bus
  • Minimum: 1.00E-7
  • Form Factor: Portable
  • Maximum: 1 to 25
0.6 – 3.2 GHz USB Programmable Signal Generator -- LMS-322D
from Vaunix Technology Corporation

The LMS-322D Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. It provides a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The unit is powered and controlled by USB connection to a PC or... [See More]

  • Interface: Universal Serial Bus
  • Minimum: 600
  • Form Factor: Portable
  • Maximum: 3200
SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
  • Minimum: 0.0 to 1.00E-6
  • Form Factor: Portable; PCB
  • Maximum: 62.5
OWON 1-CH High Frequency Arbitrary Waveform Generator
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

middot; OWON 1-CH High Frequency Arbitrary Waveform Generator. · Advanced DDS technology, max 150MHz frequency output. · Up to 400MS/s sample rate, and 1 μHz frequency resolution. · Vertical Resolution : 14 bits, up to 1M arb waveform length. · Comprehensive waveform... [See More]

  • Interface: Serial Interface; Ethernet; Universal Serial Bus
  • Minimum: 80
  • Form Factor: Portable
  • Maximum: 150
1.0 – 4.0 GHz (S-Band) USB Programmable Signal Generator -- LMS-402D
from Vaunix Technology Corporation

The LMS-402D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection... [See More]

  • Interface: Universal Serial Bus
  • Minimum: 1000
  • Form Factor: Portable
  • Maximum: 4000
SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
  • Minimum: 0.0 to 1.00E-6
  • Form Factor: Portable; PCB
  • Maximum: 62.5
OWON 1-CH Low Frequency Arbitrary Waveform Generator
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

middot; Advanced DDS technology, upto 10MHz frequency output. · 125MS/s sample rate, and 1 μHz frequency resolution. · Vertical Resolution : 14 bits, and 8K arb waveform length. · Comprehensive waveform output : 5 basic waveforms,. and 45 built-in arbitrary waveforms. [See More]

  • Interface: Universal Serial Bus
  • Minimum: 5
  • Form Factor: Portable
  • Maximum: 10
1.5 – 6.0 GHz USB Programmable Signal Generator -- LMS-602D
from Vaunix Technology Corporation

The LMS-602D Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a... [See More]

  • Interface: Universal Serial Bus
  • Minimum: 1500
  • Form Factor: Portable
  • Maximum: 6000
STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
  • Minimum: 0.0 to 1.00E-6
  • Form Factor: Portable; PCB
  • Maximum: 62.5
OWON 2-CH Arbitrary Waveform Generator With Counter
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

Advanced DDS technology, max 60MHz frequency output. - Up to 250MS/s sample rate, and 1 μHz frequency resolution. - Vertical Resolution : 14 bits, up to 1M arb waveform length. - Comprehensive waveform output : 5 basic waveforms, and 45 built-in arbitrary waveforms. - Comprehensive modulation... [See More]

  • Interface: Serial Interface (optional feature); Universal Serial Bus
  • Minimum: 10
  • Form Factor: Portable
  • Maximum: 60
10.0 – 20.0 GHz USB Programmable Signal Generator -- LMS-203
from Vaunix Technology Corporation

The LMS-203 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a... [See More]

  • Interface: Universal Serial Bus
  • Minimum: 10000
  • Form Factor: Portable
  • Maximum: 20000
STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
  • Minimum: 0.0 to 1.00E-6
  • Form Factor: Portable; PCB
  • Maximum: 62.5
OWON 2-CH Arbitrary Waveform Generator Without Counter
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

Advanced DDS technology, max 60MHz frequency output. - Up to 250MS/s sample rate, and 1 μHz frequency resolution. - Vertical Resolution : 14 bits, up to 1M arb waveform length. - Comprehensive waveform output : 5 basic waveforms, and 45 built-in arbitrary waveforms. - Comprehensive modulation... [See More]

  • Interface: Serial Interface (optional feature); Universal Serial Bus
  • Minimum: 10
  • Form Factor: Portable
  • Maximum: 25
2.0 – 8.0 GHz USB Programmable Signal Generator -- LMS-802DX
from Vaunix Technology Corporation

The LMS-802DX Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and selectable internal/external 10 MHz reference. The signal generator is powered and controlled by... [See More]

  • Interface: Universal Serial Bus
  • Minimum: 2000
  • Form Factor: Portable
  • Maximum: 8000
STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
  • Minimum: 0.0 to 1.00E-6
  • Form Factor: Portable; PCB
  • Maximum: 62.5
250 – 1500 MHz (L-Band) USB Programmable Signal Generator -- LMS-152D
from Vaunix Technology Corporation

The LMS-152D Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a... [See More]

  • Interface: Universal Serial Bus
  • Minimum: 250
  • Form Factor: Portable
  • Maximum: 1500
STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
  • Minimum: 0.0 to 1.00E-6
  • Form Factor: Portable; PCB
  • Maximum: 62.5
250 – 1500 MHz (L-Band) USB Programmable Signal Generator -- LMS-152D-13
from Vaunix Technology Corporation

The LMS-152D Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a... [See More]

  • Interface: Universal Serial Bus
  • Minimum: 250
  • Form Factor: Portable
  • Maximum: 1500
STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
  • Minimum: 0.0 to 1.00E-6
  • Form Factor: Portable; PCB
  • Maximum: 62.5
6.0 – 18.0 GHz USB Programmable Signal Generator -- LMS-183DX
from Vaunix Technology Corporation

The LMS-183DX Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to... [See More]

  • Interface: Universal Serial Bus
  • Minimum: 6000
  • Form Factor: Portable
  • Maximum: 18000
STEMlab 125-14 ISO17024
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Interface: Serial Interface; Ethernet; Universal Serial Bus; I2C.SPI.CAN
  • Minimum: 0.0 to 1.00E-6
  • Form Factor: Portable; PCB
  • Maximum: 62.5