Analog VU Meters

8 Results
1.5" Analog VU Panel Meter -- Presentor AL19 Series
from Hoyt Electrical Instrument Works, Inc.

Hoyt is an authorized distributor for the Sifam VU Series in the United States. The Presentor AL19 Series is a 1.5" meter than can be surface mounted (AL19M and AL19B) or window mounted (AL19W and AL19WF). It is constructed with a transparent acrylic front, high impact translucent rear body, and... [See More]

  • Display Type: Analog
  • Operating Temp: -25 to 55
  • Form Factor: Panel
1.5" Square VU Analog Panel Meter -- Vintage Audio AL15 Series
from Hoyt Electrical Instrument Works, Inc.

Hoyt is an authorized distributor for Sifam VU in the United States. This classical styled meter features contemporary construction at an affordable price. Taut band core movement allows the series to be used in portable or fixed audio applications with no calibration effect when mounted in ferrous... [See More]

  • Display Type: Analog
  • Operating Temp: -25 to 55
  • Form Factor: Panel
2" Rectangular Analog VU Panel Meter -- Presentor AL29 Series
from Hoyt Electrical Instrument Works, Inc.

Hoyt is the authorized distributor for Sifam VU in the United States. The Presentor AL29 Series is a 2" meter than can be surface mounted (AL29M and AL29B) or window mounted (AL29W and AL29WF). It is constructed with a transparent acrylic front, high impact translucent rear body, and black ABS... [See More]

  • Display Type: Analog
  • Operating Temp: -25 to 55
  • Form Factor: Panel
2" Rectangular VU Analog Panel Meter -- Vintage Audio AL19R Series
from Hoyt Electrical Instrument Works, Inc.

Standard Product: Black/Red on White A Scale, 90 Degree Arc, Black Lettering, Black Pear Pointer, Surface Mount (Mask Front), 2-Stud M2 x 11mm, 1/4 Spade Input Terminals, Plastic Case, Glass Window, Taut Band, Rear Zero Adjust [See More]

  • Display Type: Analog
  • Operating Temp: -25 to 55
  • Form Factor: Panel
2" Round VU Analog Panel Meter -- Vintage Audio AL20 Series
from Hoyt Electrical Instrument Works, Inc.

This circular vintage style meter is constructed with gloss black phenolic plastic and a glass window . Suitable for rear panel clamp mounting with internal or external illumination options. Hoyt is an authorized distributor for Sifam VU in the United States. Key Base Specifications and Features... [See More]

  • Display Type: Analog
  • Operating Temp: -25 to 55
  • Form Factor: Panel
2" Square VU Analog Panel Meter -- Vintage Audio AL20SQ Series
from Hoyt Electrical Instrument Works, Inc.

This square vintage style meter is constructed with gloss black phenolic plastic and a glass window . Suitable for rear panel clamp mounting with internal or external illumination options. Hoyt is an authorized distributor for Sifam VU in the United States. Key Base Specifications and Features... [See More]

  • Display Type: Analog
  • Operating Temp: -25 to 55
  • Form Factor: Panel
3" Rectangular Analog VU Panel Meter -- Presentor AL39 Series
from Hoyt Electrical Instrument Works, Inc.

Hoyt is an authorized distributor for the Sifam VU Series in the United States.The Presentor AL39 Series is a 3" meter than can be surface mounted (AL39M and AL39B) or window mounted (AL39W and AL39WF). It is constructed with a transparent acrylic front, high impact translucent rear body, and black... [See More]

  • Display Type: Analog
  • Operating Temp: -25 to 55
  • Form Factor: Panel
Hoyt Volume Unit (VU) Audio Analog Panel Meters -- 582VU
from Hoyt Electrical Instrument Works, Inc.

The performance of the Hoyt VU meter is based on the requirements of BS-6840: Part 17:1991, IEC 268-17 1990. The dynamic characteristics quoted, which requires the response time to 99% of reference deflection (0VU) to be 0.3 seconds ±30ms, 0-100% with an over swing of at least 1.0% but not... [See More]

  • Display Type: Analog
  • Form Factor: Panel