Handheld GFCI Testers
from Greenlee Textron, Inc.
Safe. Accurate. Reliable. Expect nothing but the best from greenlee electric test and measurement equipment. Backed by a limited lifetime warranty and designed to withstand rigorous tasks and harsh elements, greenlee test and measurement tools get the job done faster, safer, and easier. For more... [See More]
- Form Factor: Handheld
- Phase: Single Phase
- Measurement Type: AC
- AC Voltage: 120
from Amprobe Test Tools
Use Amprobe non-contact volt probes to safely check circuit breakers, wall sockets and fuses for voltage presence with portable, economical tools. For sockets, choose an Amprobe socket tester, which can confirm whether GFCI breakers are properly wired. [See More]
- Form Factor: Handheld
from Fluke
The Fluke 1630 simplifies earth ground loop testing and enables non-intrusive leakage current measurement using a technique that does not require breaking the circuit. The clamp-on ground testing technique used by the Fluke 1630 simplifies ground loop testing and enables non-intrusive leakage... [See More]
- Form Factor: Handheld
- Standards and Certifications: UL
- Measurement Type: AC / DC
from Greenlee Textron, Inc.
GFI CIRCUIT TESTER TYPE. UL (CANADA AND US) APPROVAL. 120 VOLT AC VOLTAGE RANGE. APPLICATION GROUNDED OUTLET, GFCI RECEPTACLE [See More]
- Form Factor: Handheld
- AC Voltage: 120