Steel (Machined) Bearing Rings, Housings, and Flanges

3 Results
Needle Roller Bearing Inner Ring -- IR100x110x30
from AST Bearings LLC

The inner ring is hardened and precision ground. [See More]

  • Material: Steel
  • Housing Bore / Bearing O.D.: 110
  • Housing Type: Needle Bearing Inner Ring
  • Bearing Bore / Ring O.D.: 3.94
Bearing Parts -- Races
from Hartford Technologies, Inc.

Bearing races are most often manufactured from 52100 steel, (bearing quality chrome steel), which is valued for its mechanical strength, high hardness and excellent wear resistance for bearing parts. Hardness is typically Rockwell C 58 to 62. Hartford ’s bearing parts, particularly races, are... [See More]

  • Material: Steel
  • Housing Type: Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Needle Roller Bearing Inner Ring -- IR100x110x40
from AST Bearings LLC

The inner ring is hardened and precision ground. [See More]

  • Material: Steel
  • Housing Bore / Bearing O.D.: 110
  • Housing Type: Needle Bearing Inner Ring
  • Bearing Bore / Ring O.D.: 3.94