2-Bolt Flange Housing Bearing Rings, Housings, and Flanges

2 Results
Self-Aligning Bearing Housing -- EXALIGN™
from GGB

STRUCTURE. Self-Aligning Bearing Housing. CHARACTERISTICS. Adjusting bearing for misalignment equalization. All-purpose as flange or pedestal bearing, suitable for high loads. Self-aligning spheric avoids edge load to the bearing. Adjustable up to ± 5 °. Spheric is secured against... [See More]

  • Housing Type: 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
  • Material: Cast Iron
  • Housing Bore / Bearing O.D.: 10 to 100
Self-Aligning Bearing Housing -- MINI™
from GGB

STRUCTURE. Self-Aligning Bearing Housing. CHARACTERISTICS. Adjusting bearing for misalignment equalization. All-purpose as flange or pedestal bearing, suitable for high loads. Self-aligning spheric avoids edge load to the bearing. Adjustable up to ± 5 °. Spheric is secured against... [See More]

  • Housing Type: 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
  • Material: AlMgSi12
  • Housing Bore / Bearing O.D.: 8 to 15