Silicon Rubber Audio Cables
from BRIM Electronics, Inc.
2 conductors stranded bare copper, insulated with 60 °C Rubber or PVC, extruded into a parallel/zip cord. Polarity identification: rib on one conductor. All purpose cord for lamps, radios, speakers, paint removers. UL/CSA styles: SP-1 (Rubber), SPT-1+ (PVC) & SPT-2+ (PVC). OPER.VOLT.: 300V. [See More]
- Cable Insulation: Polyvinyl Chloride; Silicon Rubber
- North American: 18
- Product Category: Cable
- Number of Conductors: 2
from General Cable
500 FT. 0.24 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. BROADCAST AND STUDIO, COMMUNICATION AND AUDIO SYSTEM, HIGH-IMPEDANCE MICROPHONE APPLICATION. 300 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). RUBBER INSULATION MATERIAL. 18 AWG CONDUCTOR... [See More]
- Cable Insulation: Silicon Rubber
- Cable Shielding: Braid
- Product Category: Cable
- Cable Conductor: Copper
from Belden Inc.
Electronic, 2 Conductor 18AWG (16x30) Tinned Copper, EPDM Insulation, Overall Tinned Copper Braid(73%) Shield, PVC Outer Jacket [See More]
- Cable Insulation: Ethylene Propylene Diene Elastomer; Neoprene; Silicon Rubber; EPDM - Ethylene Propylene Diene Monomer
- Cable Conductor: Copper; Tinned Copper - Stranded
- Cable Shielding: Braid; Braid(s)
- North American: 18
from General Cable
500 FT. 0.305 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION. 300 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 3 CONDUCTOR(S). RUBBER INSULATION MATERIAL. 18 AWG CONDUCTOR SIZE. BLACK, WHITE, RED... [See More]
- Cable Insulation: Silicon Rubber
- Cable Shielding: Braid
- Product Category: Cable
- Cable Conductor: Copper
from General Cable
1000 FT. 0.27 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION. 300 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). RUBBER INSULATION MATERIAL. 20 AWG CONDUCTOR SIZE. BLACK, WHITE... [See More]
- Cable Insulation: Silicon Rubber
- Cable Shielding: Braid
- Product Category: Cable
- Cable Conductor: Copper