Bulk Cable Audio Cables

177 Results
2.4/5G DUAL BAND FLEX*150 MM ASSY -- 146153-0150 [146153-0150 from Molex]
from Heilind Electronics, Inc.

2.4/5G DUAL BAND FLEX*150 MM ASSY [See More]

  • Product Category: Cable; Cable Assembly
Aluminum Mylar Foil Shielded Sound Cable -- 1620
from BRIM Electronics, Inc.

Four stranded tinned copper conductors, .009" wall of Polypropylene insulation, 2 conductors inside an Aluminum mylar foil shield, foil out, a stranded T.C. drain wire, and 2 cond-uctors outside of the shield, chrome PVC jacket overall. Color code: Shielded: 1-Black,2-Red. Unshielded:... [See More]

  • Product Category: Cable
  • Cable Insulation: Polypropylene
  • Cable Shielding: Foil Braid
  • Cable Conductor: Copper
Coaxial Cables (RF) -- 8417060250-ND [8417 060250 from Lumberg Automation - A Belden Brand]
from DigiKey

CABLE COAXIAL 25AWG 250' [See More]

  • Product Category: Cable
  • Cable Shielding: Foil
  • Cable Type: Coaxial
  • North American: 25
Hybrid Cable
from New England Wire Technologies Corporation

In many applications including audio/video, medical equipment, instrumentation and communications there are numerous interconnection demands for a single device. These could include power supply and grounding, signal, coax, twisted pair, strength members, vent tubes, individually shielded... [See More]

  • Product Category: Cable
Southwire R40015-1A Multi-Conductor Unshielded Cable, 18 Ga., 6 Conductor -- SB18-6 [R40015-1A from Southwire Company, LLC]
from Waytek, Inc.

Southwire R40015-1A Multi-Conductor Unshielded Cable, 18 Ga., 6 Conductor. Category: Strobe Cable. Manufacturer: Southwire. Type: CMR/CL3R. Unshield/Drain. Jacket: Gray PVC Jacket. Rated at 300VDC. Standard & References. Flame Test UL 1666 rated. UL 444 and UL 13. Non-plenum fire alarm. Cable... [See More]

  • Product Category: Cable
  • North American: 18
  • Cable Shielding: No Shielding
  • Number of Conductors: 6
Aluminum Mylar Foil Shielded Sound Cable -- 1630
from BRIM Electronics, Inc.

2 Cond. stranded tinned copper .016" wall polyethylene, fillers, mylar wrap, tinned copper shield, .030" high-gloss Black PVC jacket overall. Nom. Cap./ft. between one conductor and remaining conductor connected to shield: 1884/24 -- 38MMF, 1884/22 -- 31MMF. OPER. TEMP.: -20 °C to +80 °C. [See More]

  • Product Category: Cable
  • Cable Insulation: Polypropylene
  • Cable Shielding: Foil Braid
  • Cable Conductor: Copper
Coaxial Cables (RF) -- 92230101000-ND [9223 0101000 from Lumberg Automation - A Belden Brand]
from DigiKey

CABLE COAXIAL RG-58 22AWG 1000' [See More]

  • Product Category: Cable
  • Cable Shielding: Foil Braid
  • Cable Type: Coaxial
  • Cable Conductor: Copper, Tinned
Miniature 32-24 AWG Coaxial Cable
from New England Wire Technologies Corporation

Miniature coaxial cables (24 - 32 AWG) are available in countless combinations of conductor and insulation materials (including NEWcel ® foamed dielectrics), stranding options and shield configurations. Ideal for short and medium distance high-speed and low-loss signal transmission, applications... [See More]

  • Product Category: Cable
  • Cable Shielding: Braid; Sprial
  • Cable Type: Coaxial
  • North American: 24 to 32
Southwire R40049-1B Multi-Conductor Unshielded Cable, 18 Ga., 4 Conductor -- SB18-4 [R40049-1B from Southwire Company, LLC]
from Waytek, Inc.

Southwire R40049-1B Multi-Conductor Unshielded Cable, 18 Ga., 4 Conductor. Category: Strobe Cable. Manufacturer: Southwire. Type: CMR/CL3R. Unshield/Drain. Jacket: Gray PVC Jacket. Rated at 300VDC. Standard & References. Flame Test UL 1666 rated. UL 444 and UL 13. Non-plenum fire alarm. Cable... [See More]

  • Product Category: Cable
  • North American: 18
  • Cable Shielding: No Shielding
  • Number of Conductors: 4
Braided Tinned Copper Shielded Cable -- 1649 / 1650 / 1651 / 1652 / 1653 / 1654 / 1655 / 1656
from BRIM Electronics, Inc.

Each conductor stranded tinned copper, PVC insulation, twisted, braided. tinned copper shield, gray PVC jacket overall. Color coded. Suitable for sound, P.A. systems in schools, hospitals, plants, institutions, transmiters, electronic circuits, etc. Shield allows easy pigtailing, & offers... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: Braid
  • Cable Conductor: Copper
Coaxial Cables (RF) -- BEL10080-ND [9262 008100 from Belden Inc.]
from DigiKey

Conductor Cable [See More]

  • Product Category: Cable
  • Cable Shielding: Braid
  • Cable Type: Coaxial
  • Cable Conductor: Copper, Tinned
Speaker Cable SC14-2, Clear Jacketed PVC, 14/2 Conductors, 19/27 Stranding -- SC14-2 [131904-91AW from Waytek, Inc.]
from Waytek, Inc.

Spool Sizes Available: 250', 1000', 2500'. Speaker Cable SC14-2. Category: Speaker Cable. Speaker cable used for general audio applications. Conductors are marked for polarity. 2 conductors. Typical Stranding: 19/27. Nominal O.D.: .107" x .224" (2.72 mm x 5.69 mm) [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; REACH Compliant
  • North American: 14
Flat / Modular Telephone Cable -- 1904 / 1906 / 1908
from BRIM Electronics, Inc.

4, 6 or 8 conductors of 26 AWG 7/34 or 28 AWG 7/36 bare copper,. PP insulation, 80 °C Silver Satin PVC jacket overall. Suitable for extending telephone lines or other low amperage lines. RoHS compliant. [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polypropylene
  • North American: 26 to 28
Coaxial Cables (RF) -- BEL8994-ND [9394 0101000 from Belden Inc.]
from DigiKey

Cable [See More]

  • Product Category: Cable
  • Cable Shielding: Foil
  • Cable Type: Coaxial
  • Cable Conductor: Copper, Tinned
Speaker Cable SC16-2, Clear Jacketed PVC, 16/2 Conductors, 19/29 Stranding -- SC16-2 [19164-0044 from Waytek, Inc.]
from Waytek, Inc.

Spool Sizes Available: 250' & 1000'. Speaker Cable SC16-2. Category: Speaker Cable. Speaker cable used for general audio applications. Conductors are marked for polarity. 2 conductors. Typical Stranding: 19/29. Nominal O.D.: .104" x .212" (2.64 mm x 5.38 mm) [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; REACH Compliant
  • North American: 16
Heavy Duty Microphone Cable -- 1885
from BRIM Electronics, Inc.

2 conductor 18 AWG stranded tinned copper .025" wall polyethylene, fillers, clear mylar wrap, braided inned copper shield, .030" high abrasion resistant high-gloss Black soft flexible PVC jacket overall. Suitable as a studio cable. OPER. VOLT.: 1000V. Nom. Cap. between conductors: 75Pf/ft. Nom. Cap. [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Shielding: Braid
  • North American: 18
Coaxial Cables (RF) -- BEL9084-ND [9224 0101000 from Belden Inc.]
from DigiKey

Cable [See More]

  • Product Category: Cable
  • Cable Shielding: Braid
  • Cable Type: Coaxial
  • Cable Conductor: Steel, Copper Coated
Speaker Cable SC18-2, Clear Jacketed PVC, 18/2 Conductors, 16/30 Stranding -- SC18-2 [131869-91BW from Waytek, Inc.]
from Waytek, Inc.

Spool Sizes Available: 250' & 1000'. Speaker Cable SC18-2. Category: Speaker Cable. Speaker cable used for general audio applications. Conductors are marked for polarity. 2 conductors. Typical Stranding: 16/30. Nominal O.D.: .092" x .190" (2.34 mm x 4.83 mm) [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; REACH Compliant
  • North American: 18
Heavy Duty Unshielded Twisted-paired Intercom Cable -- 3018
from BRIM Electronics, Inc.

Each conductor 18 AWG 16/30 TC, .016" wall of PVC, twisted, cabled,. heavy duty Gray PVC jacket overall. Abrasion resistant. Suitable for heavy duty intercom systems, signal systems, nurse's call systems, annunciators, control circuit cables, multi-speaker systems. Color coded. OPER. TEMP.: -40... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: No Shielding
  • North American: 18
Coaxial Cables (RF) -- BEL9144-ND [9239 010100 from Belden Inc.]
from DigiKey

Cable [See More]

  • Product Category: Cable
  • Cable Shielding: Braid
  • Cable Type: Coaxial
  • Cable Conductor: Steel, Copper Coated
Speaker Cable SC22-2, Clear Jacketed PVC, 22/2 Conductors, 7/30 Stranding -- SC22-2 [131880-91A from Waytek, Inc.]
from Waytek, Inc.

Spool Sizes Available: 250', 1000', 5000'. Wood spool only. Speaker Cable SC22-2. Category: Speaker Cable. Speaker cable used for general audio applications. Conductors are marked for polarity. 2 conductors. Typical Stranding: 7/30. Nominal O.D.: .070" x .142" (1.78 mm x 3.61 mm) [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; REACH Compliant
  • North American: 22
HI-FI Stereo Cable, Shielded -- 1545 / 1546 / 1547 / 1548 / 1551
from BRIM Electronics, Inc.

Stranded tinned copper conductors, special soft PVC insulation, twisted, shielded or unshielded. Designed for low hum & noise pickup. Very flexible. OPER. VOLTAGE: 300V OPER. TEMP.: -40 °C to +80 °C. [See More]

  • Product Category: Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: Braid
  • Cable Conductor: Copper
Coaxial Cables (RF) -- BEL9230-ND [9778 0101000 from Belden Inc.]
from DigiKey

Cable [See More]

  • Product Category: Cable
  • Cable Shielding: Foil
  • Cable Type: Coaxial
  • Cable Conductor: Copper, Tinned
Speaker Cable SCG22-2, Gray Jacketed PVC, 22/2 Conductors, 7/30 Stranding -- SCG22-2 [19164-0013 from Waytek, Inc.]
from Waytek, Inc.

Spool Sizes Available: 250', 1000' & 5000'. Speaker Cable SCG22-2. Category: Speaker Cable. Speaker cable used for general audio applications. Conductors are marked for polarity. 2 conductors. Typical Stranding: 7/30. Nominal O.D.: .070" x .142" (1.78 mm x 3.61 mm [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS; REACH Compliant
  • North American: 22
HI-FI Stereo Cable, Unshielded -- 1542 / 1543 / 1544
from BRIM Electronics, Inc.

Stranded tinned copper conductors, special soft PVC insulation, twisted, shielded or unshielded. Designed for low hum & noise pickup. Very flexible. OPER. VOLTAGE: 300V OPER. TEMP.: -40 °C to +80 °C. [See More]

  • Product Category: Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: No Shielding
  • Cable Conductor: Copper
Coaxial Cables (RF) -- BEL9233-ND [9396 U90250 from Belden Inc.]
from DigiKey

Conductor Cable [See More]

  • Product Category: Cable
  • Cable Shielding: Spiral
  • Cable Type: Coaxial
  • Cable Conductor: Copper, Tinned
Intercom / Computer / Audio Cable, Unshielded -- 3014
from BRIM Electronics, Inc.

Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are cabled, then a .032" Gray 105 °C UL VW-1 PVC jacket overall. Color coded. Cable meets UL Style 2464. Suitable as an unshielded computer cable, communication, intercom or audio cable. OPER. VOLT.: 300V UL OPER. TEMP.: -40... [See More]

  • Product Category: Cable
  • North American: 24
  • Cable Shielding: No Shielding
  • Number of Conductors: 12 to 25
Multiple Conductor Cables -- 135-1307A010Z1000-ND [1307A 010Z1000 from Belden Inc.]
from DigiKey

2 #16 PE FRPVC [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyolefin (PO)
  • North American: 16
Lamp/speaker Cable, Zip Cord -- 1343 / 1344 / 1345 / 1347
from BRIM Electronics, Inc.

2 conductors stranded bare copper, insulated with 60 °C Rubber or PVC, extruded into a parallel/zip cord. Polarity identification: rib on one conductor. All purpose cord for lamps, radios, speakers, paint removers. UL/CSA styles: SP-1 (Rubber), SPT-1+ (PVC) & SPT-2+ (PVC). OPER.VOLT.: 300V. [See More]

  • Product Category: Cable
  • North American: 18
  • Cable Insulation: Polyvinyl Chloride; Silicon Rubber
  • Number of Conductors: 2
Multiple Conductor Cables -- 135-5200FE0081000-DS-ND [5200FE 0081000 from Belden Inc.]
from DigiKey

CABLE 2CON 16AWG GRAY SHLD FOOT [See More]

  • Product Category: Cable
  • Cable Insulation: Polypropylene
  • Cable Shielding: Foil
  • Cable Conductor: Copper
Microphone Cable, Ultra-low Capacity -- 1676 / 1977 / 1978 / 1979
from BRIM Electronics, Inc.

1 or 2 conductors stranded tinned copper, white foam polyethylene dielectric, braided tinned copper shield, soft & flexible Chrome PVC jacket overall. Our foam Polyethylene electric construction has as much as 50% lower capacitance and attenuation than standard Polyethylene constructions. This... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyethylene
  • Cable Shielding: Braid
  • Cable Conductor: Copper
Multiple Conductor Cables -- 135-5200FE008500-DS-ND [5200FE 008500 from Belden Inc.]
from DigiKey

CABLE 2COND 16AWG GRAY SHLD FOOT [See More]

  • Product Category: Cable
  • Cable Insulation: Polypropylene
  • Cable Shielding: Foil
  • Cable Conductor: Copper
Microphone Control Cable, Remote -- 1883
from BRIM Electronics, Inc.

Each conductor stranded TC .014" wall polyethylene, cabled with fillers, mylar wrap, braided TC shield, chrome PVC jacket overall. OPER. TEMP.: -20 °C to +80 °C. OPER. VOLT.: 1000V. 1-White, 2-Black, 3-Red, 4-Green, 5-Yellow, 6-Blue, 7-Brown, 8-Orange, 9-Purple,. 10-Gray, 11-White/Black,... [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Shielding: Braid
  • North American: 20
Multiple Conductor Cables -- 135-5300FE008500-DS-ND [5300FE 008500 from Belden Inc.]
from DigiKey

CABLE 2COND 18AWG GRAY SHLD FOOT [See More]

  • Product Category: Cable
  • Cable Insulation: Polypropylene
  • Cable Shielding: Foil
  • Cable Conductor: Copper
Multi-conductor Stranded Audio Cable, Unshielded -- 3012
from BRIM Electronics, Inc.

Each conductor 22 AWG 7/30 TC, .010" wall of PVC, twisted, cabled, Gray PVC. jacket overall. Suitable for PA systems, unshielded computer cable, indoor or outdoor intercom systems, signal systems, nurse's call systems, annunciators, control circuit cables, multi-speaker systems. Color coded. OPER. [See More]

  • Product Category: Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: No Shielding
  • Cable Conductor: Copper
Multiple Conductor Cables -- 135-5300UE008500-DS-ND [5300UE 008500 from Belden Inc.]
from DigiKey

CABLE 2COND 18AWG GRAY FOOT [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polypropylene
  • North American: 18
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield -- 1638
from BRIM Electronics, Inc.

Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polypropylene insulation, each pair twisted with a 24(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. Color coded. 100% shielding coverage. Jacket passes UL VW-1... [See More]

  • Product Category: Cable
  • Cable Insulation: Polypropylene
  • Cable Shielding: Foil Braid
  • North American: 22
Multiple Conductor Cables -- 135-5301FE008500-DS-ND [5301FE 008500 from Belden Inc.]
from DigiKey

CABLE 3COND 18AWG GRAY SHLD FOOT [See More]

  • Product Category: Cable
  • Cable Insulation: Polypropylene
  • Cable Shielding: Foil
  • Cable Conductor: Copper
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG, Solid Conductors -- 1635
from BRIM Electronics, Inc.

Conductors in each pair are composed of 22 AWG (1) TC, .013" PVC insulation, each pair twisted with a 24(1) TC drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. Color coded. 100% shielding coverage. Suitable for audio, pulse, data,... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: Aluminum Mylar Foil Shield
  • Cable Conductor: Copper
Multiple Conductor Cables -- 135-5400FE008500-DS-ND [5400FE 008500 from Belden Inc.]
from DigiKey

CABLE 2COND 20AWG GRAY SHLD FOOT [See More]

  • Product Category: Cable
  • Cable Insulation: Polypropylene
  • Cable Shielding: Foil
  • Cable Conductor: Copper
Plastic Speaker Cable, Zip Cord
from BRIM Electronics, Inc.

2 conductors stranded bare or tinned copper, insulated with 80 °C PVC,. extruded into a parallel/zip cord. Polarity identification for colors: rib on one conductor, Clear: one conductor tinned, one conductor bare copper. Standard colors as shown. OPER. TEMP.:-20 °C to +80 °C OPER.VOLT.:... [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • North American: 18 to 24
Multiple Conductor Cables -- 135-5401FE008500-DS-ND [5401FE 008500 from Belden Inc.]
from DigiKey

CABLE 3COND 20AWG GRAY SHLD FOOT [See More]

  • Product Category: Cable
  • Cable Insulation: Polypropylene
  • Cable Shielding: Foil
  • Cable Conductor: Copper
Shielded Plastic Microphone Cable, Braided -- 1680 / 1681
from BRIM Electronics, Inc.

1 conductor stranded tinned copper, white Polyethylene dielectric, spiral or braided tinned copper shield, rugged oil & moisture resistant hi-gloss, soft & flexible Chrome PVC jacket overall. Low capacitance & low attenuation. OPER. TEMP.: -20 °C to +80 °C. 1682-- For... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyethylene
  • Cable Shielding: Spiral
  • Cable Conductor: Copper
Multiple Conductor Cables -- 135-6200UE009Z1000-ND [6200UE 009Z1000 from Belden Inc.]
from DigiKey

2 #16 FLRST FLRST [See More]

  • Product Category: Cable
  • Cable Conductor: Copper, Tinned
  • Cable Insulation: Polyvinyl Chloride
  • North American: 16
Shielded Plastic Microphone Cable, Spiral -- 1682 / 1683 / 1684
from BRIM Electronics, Inc.

1 conductor stranded tinned copper, white Polyethylene dielectric, spiral or braided tinned copper shield, rugged oil & moisture resistant hi-gloss, soft & flexible Chrome PVC jacket overall. Low capacitance & low attenuation. OPER. TEMP.: -20 °C to +80 °C. 1682-- For... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyethylene
  • Cable Shielding: Braid
  • Cable Conductor: Copper
Multiple Conductor Cables -- 135-6200UE877500-DS-ND [6200UE 877500 from Belden Inc.]
from DigiKey

CABLE 2COND 16AWG NATURAL FOOT [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • North American: 16
Shielded Unjacketed Audio Cable -- 1880
from BRIM Electronics, Inc.

Two PVC insulated stranded TC conductors, twisted, braided tinned copper shield, no jacket overall. Suitable for audio and sound systems, paging systems, broadcasting cable, rack & panel wiring, etc. OPER. TEMP.: -40 °C to +80 °C. Std. Colors: 1-Black, 2- Red. STD. P-U: 500 ’, 1000... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: Braid
  • Cable Conductor: Copper
Multiple Conductor Cables -- 135-6300UE009Z1000-ND [6300UE 009Z1000 from Belden Inc.]
from DigiKey

2 #18 FLRST FLRST [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • North American: 18
Spiral & Braided Shielded Microphone Cable -- 1680/ 1681 / 1682 / 1683 / 1684
from BRIM Electronics, Inc.

1 conductor stranded tinned copper white Polyethylene dielectric, spiral or braided tinned copper shield, rugged oil & moisture resistant high-gloss Chrome soft and flexible PVC jacket overall. Low capacitance & low attenuation. Inner Color : White OPER. TEMP.: -20 °C to +80 °C. STD. [See More]

  • Product Category: Cable
  • Cable Insulation: Polyethylene
  • Cable Shielding: Braid
  • Cable Conductor: Copper
Multiple Conductor Cables -- 135-6300UE877500-DS-ND [6300UE 877500 from Belden Inc.]
from DigiKey

CABLE 2COND 18AWG NATURAL FOOT [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • North American: 18
Spiral Wrapped Shielded Sound Cable -- 3013/2
from BRIM Electronics, Inc.

2 conductors 22 AWG stranded tinned copper, .010" wall PVC, spiral TC shield, solid TC drain wire, .016" soft flexible Black PVC jacket overall. Drain wire easily pulls through & opens jacket. Suitable for studio use. OPER. VOLT.: 200V. OPER. TEMP.: -20 °C to +80 °C. COLOR CODE: 1-Black,... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: Spiral
  • Cable Conductor: Copper
Multiple Conductor Cables -- 135-6300UE877Z1000-ND [6300UE 877Z1000 from Belden Inc.]
from DigiKey

2 #18 FLRST FLRST [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • North American: 18
Spiral Wrapped Tinned Copper Shielded Cable -- 1660 / 1661 / 1662 / 1663 / 1664 / 1665 / 1666
from BRIM Electronics, Inc.

Each conductor stranded tinned copper, PVC insulation, conductors are twisted, spiral TC shield, Gray PVC jacket overall. Spiral shield easily pigtails, and provides almost 100% shielding coverage. Suitable for PA & sound systems, schools, hospitals, institutions, paging & calling systems,... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: Spiral
  • Cable Conductor: Copper
Multiple Conductor Cables -- 135-82050605000-DS-ND [8205 0605000 from Belden Inc.]
from DigiKey

CABLE 2COND 20AWG CHROME FOOT [See More]

  • Product Category: Cable
  • Cable Conductor: Copper, Tinned
  • Cable Insulation: Polyvinyl Chloride
  • North American: 20
Telephone Cable REA PE-20, Inside Station -- 1909
from BRIM Electronics, Inc.

2 to 4 conductors of 22 AWG solid bare copper, .010"wall of high density Polyethylene, twisted, .015" Beige weather resistant PVC jacket overall. Color code: 1-Red, 2-Green, 3-Yellow, 4-Black. OPER. TEMP.: 80 °C [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyethylene
  • North American: 22
Multiple Conductor Cables -- 135-844206010000-DS-ND [8442 06010000 from Belden Inc.]
from DigiKey

2 (1 Pair) Conductor Multi-Conductor Cable Chrome 22 AWG 10000' (3048.0m) [See More]

  • Product Category: Cable
  • Cable Conductor: Copper, Tinned
  • Cable Insulation: Polyvinyl Chloride
  • North American: 22
Telephone Cable REA PE-22, Aerial / Duct / Conduit -- 1900 / 1905
from BRIM Electronics, Inc.

22 or 19AWG solid bare copper high density polyethylene insulated conductors. The conductors paired, cabled with a non-hygroscopic tape wrap, a .008"corrugated Aluminum shield, and a high molecular weight black Polyethylene jacket overall. Color code per IPCEA. OPER. TEMP.: 60 °C Std. P-U:... [See More]

  • Product Category: Cable
  • Cable Insulation: Polypropylene
  • Cable Shielding: Aluminum
  • Cable Conductor: Copper
Multiple Conductor Cables -- 135-8443060500-DS-ND [8443 060500 from Belden Inc.]
from DigiKey

CABLE 3COND 22AWG CHROME FOOT [See More]

  • Product Category: Cable
  • Cable Conductor: Copper, Tinned
  • Cable Insulation: Polyvinyl Chloride
  • North American: 22
Telephone Cable REA PE-39, Direct Burial -- 1910 / 1915
from BRIM Electronics, Inc.

24 or 22AWG solid bare copper Polypropolene insulated conductors, a waterproof jelly filling surrounding the cores of the pairs, a non-hygroscopic tape wrap, more jelly filling over and under a .006" BI-METALLIC corrugated shield, and a low density black Polyethylene jacket overall. Color code per... [See More]

  • Product Category: Cable
  • Cable Insulation: Polypropylene
  • Cable Shielding: Bi-metallic Corrugated Shield
  • Cable Conductor: Copper
Multiple Conductor Cables -- 135-84430605000-DS-ND [8443 0605000 from Belden Inc.]
from DigiKey

3 Conductor Multi-Conductor Cable Chrome 22 AWG 5000' (1524.0m) [See More]

  • Product Category: Cable
  • Cable Conductor: Copper, Tinned
  • Cable Insulation: Polyvinyl Chloride
  • North American: 22
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2095 - 22 AWG, 2 conductor, shielded, PVC, Black -- 7335
from Quabbin Wire & Cable Co., Inc.

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor. Conductor Count: 2. AWG: 22. Solid/Stranded: Solid. Insulation: PVC, .016". Shield: Shielded. Jacket Type: PVC. Jacket Color: Black. Other Details: Drain, Braid. [See More]

  • Product Category: Cable
  • Cable Shielding: Braid; Drain Wire
  • Cable Type: Audio, Control & Computer Interconnect
  • Cable Insulation: Polyvinyl Chloride; PVC, .016"
Shielded Communication Cable -- NW4S
from Nortek, Inc.

75 FT. INTERCOM APPLICATION. 4 CONDUCTOR(S). 22 AWG CONDUCTOR SIZE. OVERALL DIMENSION 9 INCH W X 0.25 INCH D X 0.25 INCH H [See More]

  • Product Category: Cable
  • Number of Conductors: 4
  • North American: 22
Combination Communication Cable -- C1340A.21.01
from General Cable

BLACK (SHIELDED), RED (SHIELDED), GREEN (UNSHIELDED), WHITE (UNSHIELDED) COLOR. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL APPROVAL. AUDIO, COMMUNICATION, EMI ISOLATED CIRCUIT FOR INSTRUMENTATION APPLICATION. 30 V VOLTAGE RATING. -20 TO 80 DEG C TEMPERATURE RATING. POLYPROPYLENE... [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polypropylene
  • North American: 22
1000ft 16AWG Bulk Polarized Speaker Wire Spool -- 2036-SF-34
from SFCable.com

Our Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 16AWG Bulk Polarized Speaker Wire Spool. Polarized Bare Copper-tinned. [See More]

  • Product Category: Cable
Fire Protective Parallel Signaling Circuit Cable -- 5650
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 19 thru 16 AWG annealed solid bare copper per ASTM B-33. Insulation: Color coded PVC insulation. Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing out. Tinned copper drain wire. Jacket: Red PVC jacket. Temperature: -20 °C to +60 °C. Voltage: 300... [See More]

  • Product Category: Cable
  • North American: 19
  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 2
75 Ohm Bulk Coaxial Cable Single Line 1000 ft spool Red -- MTCAD00001-1000F
from L-com, Inc.

This series of bulk 75 Ohm cable is ideal for applications where terminating the cable yourself is the best solution. Offered with a single conductor for applications such as composite video for component video. In addition we offer this thinline style bulk cable with four conductors to accommodate... [See More]

  • Product Category: Cable
  • Cable Type: Coaxial
CATV-Cable -- With Alu- or Copper Foil and Braiding
from Hi-Tech Controls, Inc.

Hi-Tech Controls, Inc. and it's supplier, HELUKABEL ®, are your one stop source for wires and cables requiring RoHS, UL, CSA, Harmonized & CE approval. We offer cables for power, control, high/low temp., hi-flex, etc. [See More]

  • Product Category: Cable
  • Cable Shielding: Foil Braid
  • Cable Type: Coaxial
  • Cable Conductor: Copper
Maxflite® HDMI Cable
from Carlisle Interconnect Technologies

These compact A/V cables are designed to transmit uncompressed digital streams and support High-Definition Multimedia Interface (HDMI). Our HDMI cables are developed for use on-board aircraft and designed to meet or exceed burn requirement regulations. Light weight and flexible for easy... [See More]

  • Product Category: Cable
  • Cable Insulation: PTFE
  • Cable Shielding: Braid
  • North American: 26
251006-S
from Windy City Wire

22-2P 1P(OAS) STR CMR Grn Stp. Plenum and Non-Plenum Audio Cables. Windy City Wire 's SmartWire Sound/Intercom audio cables are available in 20 and 22 AWG constructions with stranded or solid conductors. These audio cables are used in installations of Bogan, Dukane or other similar systems. Many... [See More]

  • Product Category: Cable
  • North American: 22
  • Cable Shielding: Foil
  • Standards / Certifications: UL Recognized Component Mark (US and Canadian); RoHS
1/0 AWG Premium Power Wire with Clear Jacket - Bulk Spool: 50 ft. (15.2 m) -- XD-CPW1/0-50
from JL Audio, Inc.

Bulk power wire may also be available by the foot at your local authorized JL Audio Dealer. [See More]

  • Product Category: Cable
SBC-R9-2100 Audio Output Cable, 2mm Molex to 1/8″ Stereo Connector, 4 inch Length -- CA464
from Sealevel Systems, Inc.

The CA464 audio output cable connects to audio output header connector on the R92100-SBC. The cable provides a standard 1/8 ″ stereo jack that can be mounted to a bulkhead or panel. The standard stereo jack allows you to connect an external speaker for audible feedback in your SBC-R9... [See More]

  • Product Category: Cable
Audio/Data Cable -- 2930
from Daburn Electronics & Cable

Each conductor is #22 AWG solid tinned copper, insulated with .013" color coded, vinyl cabled in pairs. Each pair is shielded with a laminate of aluminum polyester foil and stranded tinned copper drain wire. Pairs are jacketed with a chrome gray PVC jacket. Passes VW-1. [See More]

  • Product Category: Cable
  • Cable Insulation: Vinyl
  • Cable Shielding: Drain Wire
  • Cable Conductor: Copper
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2103 - 22 AWG, 2 conductor, shielded, PVC, Chrome Gray -- 7516
from Quabbin Wire & Cable Co., Inc.

General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor. Conductor Count: 2. AWG: 22. Solid/Stranded: Stranded. Stranded Copper: 7/30. Insulation: Polyvinylchloride, .016". Shield: Shielded. Jacket Type: PVC. Jacket Color: Chrome Gray. Other Details: Drain. [See More]

  • Product Category: Cable
  • Cable Shielding: Drain Wire
  • Cable Type: Audio, Control & Computer Interconnect
  • Cable Insulation: Polyvinylchloride, .016"
Combination Communication Cable -- C1345A.41.10
from General Cable

ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL APPROVAL. AUDIO, COMMUNICATION, EMI ISOLATED CIRCUIT FOR INSTRUMENTATION APPLICATION. 300 V VOLTAGE RATING. -20 TO 80 DEG C TEMPERATURE RATING. POLYETHYLENE INSULATION MATERIAL. 24 AWG (SHIELDED), 22 AWG (UNSHIELDED) CONDUCTOR SIZE. PVC JACKET... [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyethylene
  • North American: 22 to 24
100ft 12AWG Bulk Polarized Speaker Wire Spool -- 2036-SF-03
from SFCable.com

Our Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 12AWG Bulk Polarized Speaker Wire Spool. Polarized Bare Copper-tinned. Ultra-flexible jacket for easy installation. Flexible clear PVC jacket insures protection and life long security. RoHS Comliant. 100 Foot Roll. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
Four Conductor Braid Shield PVC Cable -- 1724
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 20 AWG annealed solid, stranded tinned, bare copper per ASTM B-33. Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation. Shield: Clear wrap. Braid tinned copper shield 85% coverage and spiral tinned copper serve shield... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyethylene; Polyvinyl Chloride
  • Cable Shielding: Braid; Foil
  • Cable Conductor: Copper
Halogen-Free Security Cables & Wires -- Halogen-Free RG-Coaxial Cable
from Hi-Tech Controls, Inc.

The most important advantages: No fire propagation at local flame influence. Functionality for important systems. No corrosion and damage by released corrosive gases and vapors. Protection of human life and valuable materials, especially for high quality machines, EDP-systems etc. Prevention of... [See More]

  • Product Category: Cable
  • Cable Shielding: Braid
  • Cable Type: Coaxial
  • Cable Conductor: Copper
81402105-S500
from Windy City Wire

AudioCat with Cat5E Cable. Windy City Wire 's SmartWire Audio-Cat (a 4 conductor combined with a cat5e cable) and audio cables are available in 14 and 16 AWG configurations. These audio cables feature our renowned print legend that includes Speaker Placement Designations, Ascending/Descending... [See More]

  • Product Category: Cable
  • North American: 14
  • Cable Shielding: No Shielding
  • Standards / Certifications: RoHS
1/0 AWG Premium Power Wire with Translucent Blue Jacket - Bulk Spool: 50 ft. (15.2 m) -- XD-BPW1/0-50
from JL Audio, Inc.

Bulk power wire may also be available by the foot at your local authorized JL Audio Dealer. [See More]

  • Product Category: Cable
Control Cable -- 2802 - 2808
from Daburn Electronics & Cable

Each conductor, extra flexible stranded tinned copper, insulated with a .022" wall, special low capacity rubber, color coded, conductors twisted, filler [where necessary], mylar wrap with tough weatherproof black rubber jacket overall. Used for permanent or portable P.A. systems, sound recording,... [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Rubber
  • North American: 20
Quabbin Multiconductor Audio, Control & Computer Interconnect, AWM 2464 - 22 AWG, 10 conductor, shielded, PVC, Chrome Gray -- 7555
from Quabbin Wire & Cable Co., Inc.

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Audio, Control & Computer Interconnect Multiconductor. Conductor Count: 10. AWG: 22. Solid/Stranded: Stranded. Stranded Copper: 7/30. Insulation: Semi-Rigid PVC, .010". Shield: Shielded. Jacket Type: PVC. Jacket Color:... [See More]

  • Product Category: Cable
  • Cable Shielding: Drain Wire
  • Cable Type: Audio, Control & Computer Interconnect
  • Cable Insulation: Polyvinyl Chloride; Semi-Rigid PVC, .010"
Electronics Wire and Cable
from General Cable

General Cable is a full Electronics solutions provider with commitment to designing and manufacturing innovative Carol ® Brand cable constructions. With a full line available today for signal and data transmission, security, fire alarm and life safety, sound and audio/video & home... [See More]

  • Product Category: Cable
  • Cable Shielding: Drain Wire; Foil Braid
  • Cable Type: Coaxial
  • Cable Insulation: Polyethylene; Polypropylene; Polyvinyl Chloride
100ft 14AWG Bulk Polarized Speaker Coil -- 2036-SF-11
from SFCable.com

Our Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 100ft. 14/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack . Clear jacket with polarity marker. RoHS Comliant. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
HD Speaker Cable -- 5149
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 12 AWG annealed bare stranded copper. Insulation: Color coded flexible PVC, with color polarity marker on one conductor or one conductor bare copper and one conductor tinned copper where applicable. Temperature: -20 °C to +60 °C. Applications: Stereo speaker... [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • North American: 12
Loudspeaker Cable
from Hi-Tech Controls, Inc.

The materials used in manufacture are cadmium-free, contain no silicone and are free from substances harmful to the wetting properties of lacquers [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • International: 0.5000 to 10
9221PSPVC-11S
from Windy City Wire

22-1P OAS STR CMR TC Blk Jkt [See More]

  • Product Category: Cable
  • North American: 22
  • Cable Shielding: Foil
  • Standards / Certifications: UL Recognized Component Mark (US and Canadian); RoHS
1/0 AWG Premium Power Wire with Translucent Red Jacket - Bulk Spool: 50 ft. (15.2 m) -- XD-RPW1/0-50
from JL Audio, Inc.

Bulk power wire may also be available by the foot at your local authorized JL Audio Dealer. [See More]

  • Product Category: Cable
Interconnecting Cable -- 2741 - 2751
from Daburn Electronics & Cable

Description: Single conductor #23 (7) Soft tinned copper conductors insulated with .010'" Soft PVC. Multi-Concuctor items: Conductors are twisted. For Shielded items: Conductors are twisted and shielded with braided tinned copper overall, no jacket. [See More]

  • Product Category: Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: Braid (optional feature)
  • Cable Conductor: Copper
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 18 AWG, 10 conductor, shielded, PVC, Chrome Gray -- 4179
from Quabbin Wire & Cable Co., Inc.

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor. Conductor Count: 10. AWG: 18. Stranded Copper: 16/30. Insulation: PVC, .010". Shield: Shielded. Jacket Type: PVC. Jacket Color: Chrome Gray. Other Details: Drain. [See More]

  • Product Category: Cable
  • Cable Shielding: Drain Wire
  • Cable Type: Instrumentation, Audio, Control, Broadcast
  • Cable Insulation: Polyvinyl Chloride; PVC, .010"
Gepco® Broadcast & AV Products
from General Cable

Since 1981, Gepco ® has been committed to the development and manufacture of cable and connectivity products for the broadcast, professional & commercial AV markets. Through continual involvement with our customers and technology, Gepco has developed unique and innovative, solutions-based... [See More]

  • Product Category: Cable
  • Cable Shielding: Braid; Drain Wire; Foil Braid
  • Cable Type: Coaxial; Microphone
  • Cable Insulation: Polyethylene
100ft 16AWG Bulk Polarized Speaker Coil -- 2036-SF-23
from SFCable.com

SF Cable Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost.100ft 16/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack. Clear jacket with polarity marker. [See More]

  • Product Category: Cable
Heavy Duty Speaker Cable -- 5112
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 12 AWG annealed bare stranded copper. Insulation: Color coded PVC conductor. Temperature: -20 °C to +60 °C. Applications: Stereo speaker cable. High definition low loss speaker cable. Language lab. Industry Approvals: OSHA acceptable. Packaging. 1000 ft. [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • North American: 12
Loudspeaker Cable
from Hi-Tech Controls, Inc.

The materials used in manufacture are cadmium-free, contain no silicone and are free from substances harmful to the wetting properties of lacquers [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • North American: 8 to 20
12 AWG Premium Speaker Cable - 25 ft. (7.6 m) -- XC-BCSC12-25
from JL Audio, Inc.

Our premium 12 AWG Speaker Cable is ideal for connection of subwoofer systems and features parallel conductors in translucent blue and clear jackets for easy polarity identification. The soft, flexible PVC jacket makes the wire very flexible and the all-copper construction makes sure your signals... [See More]

  • Product Category: Cable
  • Cable Type: Speaker Wire
Microphone Cable -- 2690
from Daburn Electronics & Cable

Constructed with white foam polyethylene insulation, braided tinned copper shield, chrome gray vinyl jacket. The low loss foam polyethylene construction has lower capacitance and attenuation than standard polyethylene mike cables - as much as 50%. This increases the effective length of cable as much... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyethylene
  • Cable Shielding: Braid
  • Cable Conductor: Copper
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 18 AWG, 2 conductor, shielded, PVC, Chrome Gray -- 4165
from Quabbin Wire & Cable Co., Inc.

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor. Conductor Count: 2. AWG: 18. Solid/Stranded: Stranded. Stranded Copper: 16/30. Insulation: Polyethylene, .021". Shield: Shielded. Jacket Type: PVC. Jacket Color:... [See More]

  • Product Category: Cable
  • Cable Shielding: Drain Wire
  • Cable Type: Instrumentation, Audio, Control, Broadcast
  • Cable Insulation: Polyethylene; Polyethylene, .021"
Shielded Communication Cable -- C1201.18.01
from General Cable

500 FT. 0.24 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. BROADCAST AND STUDIO, COMMUNICATION AND AUDIO SYSTEM, HIGH-IMPEDANCE MICROPHONE APPLICATION. 300 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). RUBBER INSULATION MATERIAL. 18 AWG CONDUCTOR... [See More]

  • Product Category: Cable
  • Cable Insulation: Silicon Rubber
  • Cable Shielding: Braid
  • Cable Conductor: Copper
100ft 18AWG Bulk Polarized Speaker Wire -- 2036-SF-43
from SFCable.com

Our Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 100ft 18/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack. Clear jacket with polarity marker. [See More]

  • Product Category: Cable
Microphone Cable -- 1750
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 24 thru 20 AWG annealed solid, stranded tinned, bare copper per ASTM B-33. Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation. Shield: Clear wrap. Braid tinned copper shield 85% coverage and spiral tinned copper... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyethylene
  • Cable Shielding: Foil
  • Cable Conductor: Copper
Multimedia-Coaxial Cable -- For Digital-TV, Double Screened
from Hi-Tech Controls, Inc.

Copper inner-conductor 1.02 with skin-effect. Protection against humidity and corrosion / Solid compound of dielectric. No change of position during installation in narrow bending radius. Dielectric 4.6 mm Ø : - special PE-compound, foaming by GAS-INJECTION. Important improvement of... [See More]

  • Product Category: Cable
  • Cable Shielding: Foil Braid
  • Cable Type: Coaxial
  • Cable Conductor: Copper
12 AWG Premium Speaker Cable - 380 ft. (115.8 m) -- XC-BCSC12-380
from JL Audio, Inc.

Our premium 12 AWG Speaker Cable is ideal for connection of subwoofer systems and features parallel conductors in translucent blue and clear jackets for easy polarity identification. The soft, flexible PVC jacket makes the wire very flexible and the all-copper construction makes sure your signals... [See More]

  • Product Category: Cable
  • Cable Type: Speaker Wire
Microphone Cable -- 2770
from Daburn Electronics & Cable

Single conductor of stranded tinned copper (or tinned copper and Copperweld) covered with polyethylene insulation and a spiral (or a braided) tinned copper shield. Overall gray vinyl jacket. [See More]

  • Product Category: Cable
  • Cable Insulation: Polyethylene
  • Cable Shielding: Braid
  • Cable Conductor: Copper
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 18 AWG, 2 conductor, unshielded, PVC, Chrome Gray -- 0511
from Quabbin Wire & Cable Co., Inc.

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor. Conductor Count: 2. AWG: 18. Solid/Stranded: Stranded. Stranded Copper: 7/26. Insulation: PVC, .010". Shield: Unshielded. Jacket Type: PVC. Jacket Color: Chrome Gray. [See More]

  • Product Category: Cable
  • Cable Insulation: Polyvinyl Chloride; PVC, .010"
  • Cable Type: Instrumentation, Audio, Control, Broadcast
  • Cable Conductor: Copper
Shielded Communication Cable -- C1203.18.01
from General Cable

500 FT. 0.305 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION. 300 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 3 CONDUCTOR(S). RUBBER INSULATION MATERIAL. 18 AWG CONDUCTOR SIZE. BLACK, WHITE, RED... [See More]

  • Product Category: Cable
  • Cable Insulation: Silicon Rubber
  • Cable Shielding: Braid
  • Cable Conductor: Copper
100ft 22AWG Bulk Polarized Speaker Wire Coil -- 2036-SF-56
from SFCable.com

SF Cable Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 100ft 22/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack. Clear jacket with polarity marker. [See More]

  • Product Category: Cable
Microphone Cable -- 1752
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 24 thru 20 AWG annealed solid, stranded tinned, bare copper per ASTM B-33. Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation. Shield: Clear wrap. Braid tinned copper shield 85% coverage and spiral tinned copper... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyethylene
  • Cable Shielding: Foil
  • Cable Conductor: Copper
RG-Coaxial Cable
from Hi-Tech Controls, Inc.

Coaxial cables are used in high frequency transmission, especially for transmitters and receivers, computers, radio and TV transmissions. The varied mechanical, thermal and electronic properties of Coaxial cables mean that they can be used up into the GHz levels, as per cable type. [See More]

  • Product Category: Cable
  • Cable Shielding: Braid
  • Cable Type: Coaxial
  • Cable Conductor: Copper
16 AWG Premium Marine Speaker Cable - 25 ft. (7.6 m) -- XM-WHTSC16-25
from JL Audio, Inc.

Our premium 16 AWG Speaker Cable is ideal for connection of marine speaker systems and features parallel conductors, tinned for corrosion resistance. The soft, flexible white PVC jacket makes the wire very flexible, and the all-copper wire construction makes sure your signals are transmitted with... [See More]

  • Product Category: Cable
  • Cable Type: Speaker Wire
Microphone Cable -- 2779
from Daburn Electronics & Cable

2 Conductor #18 AWG Stranded Tinned Copper, insulated. Fillers where necessary. Braided tinned copper shield and black jacket overall.Studio type heavy duty plastic, shielded microphone cable. The hi-gloss, abrasion resistant jacket will withstand rough usage. [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Shielding: Braid
  • North American: 18
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 20 AWG, 4 conductor, unshielded, PVC, Chrome Gray -- 6100
from Quabbin Wire & Cable Co., Inc.

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor. Conductor Count: 4. AWG: 20. Solid/Stranded: Stranded. Stranded Copper: 7/32. Insulation: PVC, .013". Shield: Unshielded. Jacket Type: PVC. Jacket Color: Chrome Gray. [See More]

  • Product Category: Cable
  • Cable Insulation: Polyvinyl Chloride; PVC, .013"
  • Cable Type: Instrumentation, Audio, Control, Broadcast
  • Cable Conductor: Copper
Shielded Communication Cable -- C1302.41.01
from General Cable

1000 FT. 0.27 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. AUDIO INTERCONNECT, BROADCAST AND STUDIO, CONTROL CIRCUIT APPLICATION. 300 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). RUBBER INSULATION MATERIAL. 20 AWG CONDUCTOR SIZE. BLACK, WHITE... [See More]

  • Product Category: Cable
  • Cable Insulation: Silicon Rubber
  • Cable Shielding: Braid
  • Cable Conductor: Copper
500ft 14AWG Bulk Polarized Speaker Spool -- 2036-SF-12
from SFCable.com

Our Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 500ft. 14/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack . Clear jacket with polarity marker. RoHS Comliant. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
Microphone Cable -- 1762
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 24 thru 20 AWG annealed solid, stranded tinned, bare copper per ASTM B-33. Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation. Shield: Clear wrap. Braid tinned copper shield 85% coverage and spiral tinned copper... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyethylene
  • Cable Shielding: Foil
  • Cable Conductor: Copper
RGB-KOAX -- RGB-COAX-(St)Y
from Hi-Tech Controls, Inc.

RGB cables are suitable for the transmission of both analogue and digital video signals. They are used particularly as connecting cables for data systems, engineering applications (CAD, high-definition graphics) and in television studios. The three main signals (red, green, blue) are transmitted... [See More]

  • Product Category: Cable
  • Cable Shielding: Braid
  • Cable Type: Coaxial
  • Cable Conductor: Copper
16 AWG Premium Marine Speaker Cable - Bulk Spool: 500 ft. (152.4 m) -- XM-WHTSC16-500
from JL Audio, Inc.

Our premium 16 AWG Speaker Cable is ideal for connection of marine speaker systems and features parallel conductors, tinned for corrosion resistance. The soft, flexible white PVC jacket makes the wire very flexible, and the all-copper wire construction makes sure your signals are transmitted with... [See More]

  • Product Category: Cable
  • Cable Type: Speaker Wire
Microphone Cable -- 2782
from Daburn Electronics & Cable

Each conductor tinned copper, polyethylene insulation - color coded. Conductors are cabled with fillers, textile wrapped, tinned copper braided shield (unless otherwise noted), gray polyvinyl jacket overall. [See More]

  • Product Category: Cable
  • Cable Insulation: Polyethylene
  • Cable Shielding: Braid
  • Cable Conductor: Copper
Quabbin Multiconductor Instrumentation, Audio, Control, Broadcast - 22 AWG, 2 conductor, shielded, PVC, Chrome Gray -- 4505
from Quabbin Wire & Cable Co., Inc.

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multiconductor. Conductor Count: 2. AWG: 22. Solid/Stranded: Stranded. Stranded Copper: 7/30. Insulation: Polypropylene, .009". Shield: Shielded. Jacket Type: PVC. Jacket Color:... [See More]

  • Product Category: Cable
  • Cable Shielding: Drain Wire
  • Cable Type: Instrumentation, Audio, Control, Broadcast
  • Cable Insulation: Polypropylene; Polypropylene, .009"
Shielded Communication Cable -- C1356.18.90
from General Cable

0.117 INCH OUTER DIAMETER. TIN STRANDED COPPER CONDUCTOR MATERIAL. UL APPROVAL. DIGITAL AUDIO, HI-FI AND STEREO SPEAKER WIRE, LAMP, RADIO, JUKE BOX APPLICATION. 120 V VOLTAGE RATING. 18 DEG F TEMPERATURE RATING. 2 CONDUCTOR(S). PVC INSULATION MATERIAL. 24 AWG CONDUCTOR SIZE. PVC JACKET MATERIAL. [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • North American: 24
50ft 12AWG Bulk Polarized Speaker Wire Spool -- 2036-SF-02
from SFCable.com

Our Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 12AWG Bulk Polarized Speaker Wire Spool. Polarized Bare Copper-tinned. Ultra-flexible jacket for easy installation. Flexible clear PVC jacket insures protection and life long security. RoHS Comliant. 50 Foot Roll. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
Microphone Cable -- 1772
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 24 AWG annealed solid, stranded tinned, bare copper per ASTM B-33. Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation. Shield: Clear wrap. Braid tinned copper shield 85% coverage and spiral tinned copper serve shield... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyethylene
  • Cable Shielding: Braid; Foil
  • Cable Conductor: Copper
SAT-Coaxial Cable -- For Digital-TV, Double Screened
from Hi-Tech Controls, Inc.

Hi-Tech Controls, Inc. and it's supplier, HELUKABEL ®, are your one stop source for wires and cables requiring RoHS, UL, CSA, Harmonized & CE approval. We offer cables for power, control, high/low temp., hi-flex, etc. [See More]

  • Product Category: Cable
  • Cable Shielding: Foil Braid
  • Cable Type: Coaxial
  • Cable Conductor: Copper
16 AWG Premium Speaker Cable - 25 ft. (7.6 m) -- XC-BCSC16-25
from JL Audio, Inc.

Our premium 16 AWG Speaker Cable is ideal for connection of subwoofer systems and features parallel conductors in translucent blue and clear jackets for easy polarity identification. The soft, flexible PVC jacket makes the wire very flexible and the all-copper construction makes sure your signals... [See More]

  • Product Category: Cable
  • Cable Type: Speaker Wire
Multi-Conductor Audio Cable -- 2949 - 2956
from Daburn Electronics & Cable

Each conductor is tinned copper with plastic insulation. Conductors are color coded and twisted then wrapped with spiral tinned copper shielding. Jacket is gray polyvinylcholoride. [See More]

  • Product Category: Cable
  • Cable Insulation: Plastic
  • Cable Shielding: Spiral Wrap
  • Cable Conductor: Copper
Quabbin Multipair Audio, Control & Computer Interconnect - 22 AWG, 2 pair, unshielded with shielded pairs, PVC, Chrome Gray -- 7460
from Quabbin Wire & Cable Co., Inc.

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair. Pair Count: 2. AWG: 22. Solid/Stranded: Stranded. Stranded Copper: 7/30. Insulation: Polyethylene, .008". Shield: Unshielded. Jacket Type: PVC. Jacket Color: Chrome Gray. [See More]

  • Product Category: Cable
  • Cable Shielding: Drain Wire
  • Cable Type: Audio, Control & Computer Interconnect
  • Cable Insulation: Polyethylene; Polyethylene, .008"
Shielded Communication Cable -- C1804.25.02
from General Cable

CL3, CM, AWM 1/11 A/B TYPE. BARE COPPER CONDUCTOR MATERIAL. UL, UL (CANADA AND US), CSA APPROVAL. DIGITAL AUDIO, STEREO SYSTEMS, IN WALL SPEAKERS, HOME THEATER, REMOTE CONTROL UNITS, SECURITY SYSTEMS, BI AMP SPEAKERS APPLICATION. -20 TO 60 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). POLYPROPYLENE... [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polypropylene
  • North American: 16
50ft 14AWG Bulk Polarized Speaker Wire Spool -- 2036-SF-10
from SFCable.com

SF Cable Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 50ft 14/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack. Clear jacket with polarity marker. RoHS Comliant. [See More]

  • Product Category: Cable
  • Standards / Certifications: RoHS
Multi Conductor Braid Shielded Cable -- 1722-CL
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33. Insulation: Color coded polyethylene insulation (PE). Shield: 85% coverage tinned copper braid shield. Jacket: Chrome gray PVC jacket. Temperature: -20 °C to +75 °C (CL2/CM). Voltage: 300 volts. [See More]

  • Product Category: Cable
  • Cable Shielding: Braid; Foil
  • Cable Type: Multi-Signal/Composite
  • Cable Insulation: Polyethylene
SAT-Coaxial Cable -- For Satellite-Receivers, Double Screened
from Hi-Tech Controls, Inc.

Hi-Tech Controls, Inc. and it's supplier, HELUKABEL ®, are your one stop source for wires and cables requiring RoHS, UL, CSA, Harmonized & CE approval. We offer cables for power, control, high/low temp., hi-flex, etc. [See More]

  • Product Category: Cable
  • Cable Shielding: Braid
  • Cable Type: Coaxial
  • Cable Conductor: Copper
16 AWG Premium Speaker Cable - 500 ft. (152.4 m) -- XC-BCSC16-500
from JL Audio, Inc.

Our premium 16 AWG Speaker Cable is ideal for connection of subwoofer systems and features parallel conductors in translucent blue and clear jackets for easy polarity identification. The soft, flexible PVC jacket makes the wire very flexible and the all-copper construction makes sure your signals... [See More]

  • Product Category: Cable
  • Cable Type: Speaker Wire
Plastic Intercom Cable -- 2935
from Daburn Electronics & Cable

Each conductor stranded tinned copper, color coded PVC. Where indicated, T.C. braid shield, paired. Gray polyvinylchloride jacket overall. Used for station to station wiring to eliminate cross-talk. [See More]

  • Product Category: Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: Braid
  • Cable Conductor: Copper
Quabbin Multipair Audio, Control & Computer Interconnect, AWM 2919 - 22 AWG, 11 pair, unshielded with shielded pairs, PVC, Chrome Gray -- 7415
from Quabbin Wire & Cable Co., Inc.

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Audio, Control & Computer Interconnect Multipair. Pair Count: 11. AWG: 22. Solid/Stranded: Stranded. Stranded Copper: 7/30. Insulation: Polyethylene, .012". Shield: Unshielded. Jacket Type: PVC. Jacket Color: Chrome Gray. [See More]

  • Product Category: Cable
  • Cable Shielding: Drain Wire
  • Cable Type: Audio, Control & Computer Interconnect
  • Cable Insulation: Polyethylene; Polyethylene, .012"
Shielded Communication Cable -- C2543A.25.10
from General Cable

UL 2494, CMG TYPE. 500 FT. 0.238 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL, UL (CANADA AND US), CSA APPROVAL. AUDIO, BROADCAST, INSTRUMENTATION AND SOUND SYSTEMS APPLICATION. 300 V VOLTAGE RATING. -20 TO 80 DEG C TEMPERATURE RATING. 4 CONDUCTOR(S). SEMI RIGID PVC... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: Drain Wire; Foil
  • Cable Conductor: Copper
50ft 18AWG Bulk Polarized Speaker Wire -- 2036-SF-42
from SFCable.com

SF Cable Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost.50ft 18/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack. Clear jacket with polarity marker. [See More]

  • Product Category: Cable
Multi-Pair, Individually Shielded Pairs Cable -- 5060
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 22 AWG annealed stranded tinned copper per ASTM B-33. Insulation: Color coded red/black pairs, PVC insulation Number marked for easy identification at one-inch intervals. Shield: (Individual Shielded Pairs). Mylar/aluminum foil shield, 100% coverage, foil facing in... [See More]

  • Product Category: Cable
  • North American: 22
  • Cable Insulation: Polyvinyl Chloride
  • Rated Temperature: -20 to 105
Video Cables
from Hi-Tech Controls, Inc.

Hi-Tech Controls, Inc. and it's supplier, HELUKABEL ®, are your one stop source for wires and cables requiring RoHS, UL, CSA, Harmonized & CE approval. We offer cables for power, control, high/low temp., hi-flex, etc. [See More]

  • Product Category: Cable
  • Cable Shielding: Braid
  • Cable Type: Coaxial
  • Cable Conductor: Copper
2 AWG Premium Power Wire with Clear Jacket - Bulk Spool: 50 ft. (15.2 m) -- XD-CPW2-50
from JL Audio, Inc.

Bulk power wire may also be available by the foot at your local authorized JL Audio Dealer. [See More]

  • Product Category: Cable
Plastic Jacketed Cable -- 3054
from Daburn Electronics & Cable

Each conductor is #22 AWG 7/30 tinned copper with .010" wall of color coded plastic insulation. Conductors are twisted and covered by a gray vinyl jacket overall. Suitable for signal, P. A. systems, computers - for indoor and outdoor use. [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Plastic
  • North American: 22
Quabbin Multipair Instrumentation, Audio, Control, Broadcast - 18 AWG, 2 pair, unshielded, PVC, Chrome Gray -- 4145
from Quabbin Wire & Cable Co., Inc.

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair. Pair Count: 2. AWG: 18. Solid/Stranded: Stranded. Stranded Copper: 16/30. Insulation: PVC, .013". Shield: Unshielded. Jacket Type: PVC. Jacket Color: Chrome Gray. Ratings... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyvinyl Chloride; PVC, .013"
  • Cable Type: Instrumentation, Audio, Control, Broadcast
  • Cable Conductor: Copper
Shielded Communication Cable -- C3063.41.86
from General Cable

CMP (UL, CUL), CL3P TYPE. 1000 FT. 0.185 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. AUDIO SYSTEM, INTERCOM SYSTEM, BACKGROUND MUSIC, POWER-LIMITED CONTROL CIRCUIT APPLICATION. 150 V VOLTAGE RATING. 0 TO 75 DEG C TEMPERATURE RATING. 4... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: Drain Wire; Foil
  • Cable Conductor: Copper
50ft 22AWG Bulk Polarized Speaker Wire Coil -- 2036-SF-55
from SFCable.com

SF Cable Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 50ft 22/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack. Clear jacket with polarity marker. [See More]

  • Product Category: Cable
One Pair Shielded, One Conductor Unshielded Cable -- 5701
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 22 AWG annealed solid or stranded tinned copper per ASTM B-33. Conductors twisted into pairs or singles (as Indicated). Insulation: PVC (PE) polyethylene and color coded. Foil shielded: Color coded polyethylene insulation (UL) CL2/CM where applicable. Shield: Mylar... [See More]

  • Product Category: Cable
  • North American: 22
  • Cable Insulation: Polyethylene; Polyvinyl Chloride
  • Rated Temperature: -20 to 80
2 AWG Premium Power Wire with Translucent Blue Jacket - Bulk Spool: 50 ft. (15.2 m) -- XD-BPW2-50
from JL Audio, Inc.

Bulk power wire may also be available by the foot at your local authorized JL Audio Dealer. [See More]

  • Product Category: Cable
Plastic Speaker Cable -- 2754 - 2764
from Daburn Electronics & Cable

Conductors are parallel, stranded copper, color coded and clear polyvinylchloride insulation. Polarity is determined by TC/BC or by identification on one leg. Conductors separate quickly when split apart. Suitable for HI-FI speaker cable, miniature juke-box speaker connections, rear audio speaker... [See More]

  • Product Category: Cable
  • North American: 8 to 24
  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 2
Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 20093 - 22 AWG, 2 pair, shielded, PVC, Chrome Gray -- 7455
from Quabbin Wire & Cable Co., Inc.

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multipair. Pair Count: 2. AWG: 22. Solid/Stranded: Stranded. Stranded Copper: 7/30. Insulation: Polypropylene, .010". Shield: Shielded. Jacket Type: PVC. Jacket Color: Chrome Gray. [See More]

  • Product Category: Cable
  • Cable Shielding: Drain Wire
  • Cable Type: Instrumentation, Audio, Control, Broadcast
  • Cable Insulation: Polypropylene; Polypropylene, .010"
Shielded Communication Cable -- C3311.44.86
from General Cable

CL2P TYPE. 0.152 INCH OUTER DIAMETER. STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEMS, POWER LIMITED CONTROL CIRCUIT APPLICATION. 150 V VOLTAGE RATING. 44 DEG F TEMPERATURE RATING. 6 CONDUCTOR(S). 22 AWG CONDUCTOR SIZE. [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Shielding: Drain Wire; Foil
  • North American: 22
50ft 24AWG Bulk Polarized Speaker Wire -- 2036-SF-62
from SFCable.com

Our Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost.. 50ft 24/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack. Clear jacket with polarity marker. [See More]

  • Product Category: Cable
Power Limited Fire Protective Signaling Circuit Cable -- 5655
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 18 AWG annealed solid bare copper per ASTM B-33. Insulation: Color coded PVC insulation. Jacket: Red PVC jacket. Temperature: -20 °C to +60 °C. Voltage: 300 volts. Applications. Fire alarms. Security alarms. Smoke detectors. Power control circuits. Audio... [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • North American: 18
2 AWG Premium Power Wire with Translucent Red Jacket - Bulk Spool: 50 ft. (15.2 m) -- XD-RPW2-50
from JL Audio, Inc.

Bulk power wire may also be available by the foot at your local authorized JL Audio Dealer. [See More]

  • Product Category: Cable
Sound Cable -- 2936
from Daburn Electronics & Cable

Four conductor #22 stranded tinned copper, color coded polypropylene insulation, aluminum mylar foil shield and stranded T. C. drain wire over one pair. Chrome vinyl jacket overall. [See More]

  • Product Category: Cable
  • Cable Insulation: Polypropylene
  • Cable Shielding: Aluminum Mylar
  • Cable Conductor: Copper
Quabbin Multipair Instrumentation, Audio, Control, Broadcast, AWM 2464 - 22 AWG, 19 pair, shielded, PVC, Chrome Gray -- 7372
from Quabbin Wire & Cable Co., Inc.

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: Instrumentation, Audio, Control, Broadcast Multipair. Pair Count: 19. AWG: 22. Solid/Stranded: Solid. Insulation: PVC, .013". Shield: Shielded. Jacket Type: PVC. Jacket Color: Chrome Gray. Other Details: Drain. Ratings and... [See More]

  • Product Category: Cable
  • Cable Shielding: Drain Wire
  • Cable Type: Instrumentation, Audio, Control, Broadcast
  • Cable Insulation: Polyvinyl Chloride; PVC, .013"
Shielded Communication Cable -- E2002S.30.10
from General Cable

CMR, CL3R TYPE. 1000 FT. 0.132 INCH OUTER DIAMETER. STRANDED BARE COPPER CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION. 300 V VOLTAGE RATING. -20 TO 75 DEG C TEMPERATURE RATING. [See More]

  • Product Category: Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: Drain Wire; Foil
  • Cable Conductor: Copper
Power Limited Fire Protective Signaling Circuit Cable -- 5678
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 18 AWG annealed solid bare copper per ASTM B-33. Insulation: Color coded PVC insulation. Shield: 100% coverage Mylar/aluminum, 25% overlap, foil facing out. Tinned copper drain wire. Jacket: Red PVC jacket. Temperature: -20 °C to +60 °C. Voltage: 300 volts. [See More]

  • Product Category: Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: Foil
  • Cable Conductor: Copper
4 AWG Premium Power Wire with Clear Jacket - Bulk Spool: 100 ft. (30.5 m) -- XD-CPW4-100
from JL Audio, Inc.

Bulk power wire may also be available by the foot at your local authorized JL Audio Dealer. [See More]

  • Product Category: Cable
Sub-Miniature Multi-Conductor Cable -- 2672
from Daburn Electronics & Cable

One or more conductors, each conductor silver plated concentrically stranded copper wire. Type E, MIL-W-16878E/4 with .010" of extruded TFE insulation. Conductors are twisted and shielded with a 90% braided, silver plated copper shield coverage overall. No jacket. [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • North American: 30
Shielded Communication Cable -- E2100S.30.86
from General Cable

CMP/CL3P TYPE. 1000 FT. 0.116 INCH OUTER DIAMETER. SOLID BARE COPPER CONDUCTOR MATERIAL. UL APPROVAL. POWER LIMITED CONTROL CIRCUIT. WIRING OF THE FOLLOWING SYSTEMS INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION. 300 V VOLTAGE RATING. 0 TO 75 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). PVC... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: Drain Wire; Foil
  • Cable Conductor: Copper
Power Limited Tray Cable -- 5001
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 22 AWG annealed stranded tinned copper and bare copper per ASTM B-33. Insulation: Color coded PVC insulation. Jacket: Chrome gray PVC. Temperature: -20 °C to +105 °C. Voltage: 300 volts. Applications. Power limited circuits. Industrial control systems. [See More]

  • Product Category: Cable
  • North American: 22
  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 2
4 AWG Premium Power Wire with Translucent Blue Jacket - Bulk Spool: 100 ft. (30.5 m) -- XD-BPW4-100
from JL Audio, Inc.

Bulk power wire may also be available by the foot at your local authorized JL Audio Dealer. [See More]

  • Product Category: Cable
Unshielded Audio Cable -- 3004 - 3016
from Daburn Electronics & Cable

Twisted pair and triple of tinned copper conductors insulated with vinyl insulation. No jacket. [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Vinyl
  • North American: 12 to 22
Unshielded Communication Cable -- C1005A.38.02
from General Cable

CMR, CL3 TYPE. 500 FT. 0.386 INCH OUTER DIAMETER. ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL. UL APPROVAL. DIGITAL AUDIO, STEREO SYSTEM, IN-WALL SPEAKER APPLICATION. 300 V VOLTAGE RATING. -20 TO 75 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). PVC INSULATION MATERIAL. 12 AWG CONDUCTOR SIZE. [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • North American: 12
Power Limited Tray Cable -- 5010
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 22 thru 12 AWG annealed stranded tinned copper and bare copper per ASTM B-33. Insulation: Color coded PVC insulation. Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out. Stranded tinned copper drain wire. Jacket: Chrome gray PVC. [See More]

  • Product Category: Cable
  • North American: 22
  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 2
4 AWG Premium Power Wire with Translucent Red Jacket - Bulk Spool: 100 ft. (30.5 m) -- XD-RPW4-100
from JL Audio, Inc.

Bulk power wire may also be available by the foot at your local authorized JL Audio Dealer. [See More]

  • Product Category: Cable
Unshielded Communication Cable -- C1458.15.90
from General Cable

CL2 TYPE. 250 FT. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL APPROVAL. DIGITAL AUDIO, STEREO SYSTEM, SPEAKER APPLICATION. -20 TO 60 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). PVC INSULATION MATERIAL. 16 AWG CONDUCTOR SIZE. CLEAR JACKET COLOR. COMMAND SERIES[R] BRAND. PACKAGING TYPE SPOOL [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • North American: 16
Power Limited Tray Cable -- 5030
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 22 thru 12 AWG annealed stranded tinned copper and bare copper per ASTM B-33. Insulation: Color coded PVC insulation. Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out. Stranded tinned copper drain wire. Jacket: Chrome gray PVC. [See More]

  • Product Category: Cable
  • North American: 22
  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 3
8 AWG Premium Power Wire with Clear Jacket - Bulk Spool: 250 ft. (76.2 m) -- XD-CPW8-250
from JL Audio, Inc.

Bulk power wire may also be available by the foot at your local authorized JL Audio Dealer. [See More]

  • Product Category: Cable
Unshielded Communication Cable -- C1701.38.07
from General Cable

CL3 TYPE. 500 FT. 0.009 INCH OUTER DIAMETER. ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL. UL APPROVAL. AUDIO/VIDEO, REMOTE CONTROL, SECURITY SYSTEM APPLICATION. 300 V VOLTAGE RATING. -20 TO 60 DEG C TEMPERATURE RATING. 4 CONDUCTOR(S). POLYPROPYLENE INSULATION MATERIAL. 12 AWG CONDUCTOR SIZE. [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polypropylene
  • North American: 12
Power Limited Tray Cable -- 5040
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 22 AWG annealed stranded tinned copper per ASTM B-33. Insulation: Color coded red/black pairs, PVC insulation Number marked for easy identification at one-inch intervals. Shield: (Overall Shield). Mylar/aluminum foil shield, 100% coverage, foil facing out with... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyvinyl Chloride
  • Cable Shielding: Braid; Foil
  • North American: 22
8 AWG Premium Power Wire with Translucent Blue Jacket - Bulk Spool: 250 ft. (76.2 m) -- XD-BPW8-250
from JL Audio, Inc.

Bulk power wire may also be available by the foot at your local authorized JL Audio Dealer. [See More]

  • Product Category: Cable
Unshielded Communication Cable -- E1000S.25.02
from General Cable

CMR, CL3R TYPE. 500 FT. 0.118 INCH OUTER DIAMETER. SOLID BARE COPPER CONDUCTOR MATERIAL. UL APPROVAL. POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION. 300 V VOLTAGE RATING. -20 TO 75 DEG C TEMPERATURE RATING. 2 CONDUCTOR(S). PVC INSULATION MATERIAL. 22 AWG CONDUCTOR... [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • North American: 22
PVC Jacketed Individually Shielded Four Pair Cable -- 5528
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 20 annealed stranded tinned copper per ASTM B-33. 5528 cabled on a common axis to reduce cable diameter. Insulation: (PP) polypropylene color coded. Shield: Individual mylar aluminum foil point plus branded tinned copper drain wire where applicable. Jacket: Chrome... [See More]

  • Product Category: Cable
  • Cable Insulation: Polypropylene
  • Cable Shielding: Foil
  • Cable Conductor: Copper
8 AWG Premium Power Wire with Translucent Red Jacket - Bulk Spool: 250 ft. (76.2 m) -- XD-RPW8-250
from JL Audio, Inc.

Bulk power wire may also be available by the foot at your local authorized JL Audio Dealer. [See More]

  • Product Category: Cable
Unshielded Communication Cable -- E3001S.25.86
from General Cable

CMP, CL3P TYPE. 500 FT. 0.124 INCH OUTER DIAMETER. SOLID BARE COPPER CONDUCTOR MATERIAL. UL APPROVAL. POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION. 300 V VOLTAGE RATING. 0 TO 75 DEG C TEMPERATURE RATING. 4 CONDUCTOR(S). PVC INSULATION MATERIAL. 22 AWG CONDUCTOR SIZE. [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyvinyl Chloride
  • North American: 22
PVC Jacketed Individually Shielded Two Pair Cable -- 5592-CL
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 22 annealed solid or stranded tinned copper per ASTM B-33. Conductors twisted into pairs or singles (as Indicated). 5594, 5528 cabled on a common axis to reduce cable diameter. Insulation: PVC (PE) polyethylene or (PP) polypropylene as indicated and color coded. Foil... [See More]

  • Product Category: Cable
  • Cable Insulation: Polypropylene
  • Cable Shielding: Foil
  • Cable Conductor: Copper
PVC Jacketed One Pair Shielded, One Pair Unshielded Cable -- 5571-CL
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 22 annealed stranded tinned copper per ASTM B-33. Insulation: PVC color coded. Shield: Mylar aluminum foil plus branded tinned copper drain wire where applicable. Jacket: Chrome gray PVC. PVC jacketed: Temperature. -20 °C to +75 °C (CL2/CM). Voltage: 300... [See More]

  • Product Category: Cable
  • North American: 22
  • Cable Insulation: Polyvinyl Chloride
  • Rated Temperature: -20 to 75
Three Conductor Braid Shield Cable -- 1463
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33. Insulation: Premium grade EPDM rubber. Shield: P/N 1463 Braid tinned copper shield 80% coverage. Jacket: EPDM. Temperature: -20 °C to +60 °C. Voltage: 300 Volts. Applications. Microphone. Broadcast audio. [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Shielding: Braid
  • North American: 20
Three Conductor Braid Shield Cable -- 1723
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 20 AWG annealed solid, stranded tinned, bare copper per ASTM B-33. Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation. Shield: Clear wrap. Braid tinned copper shield 85% coverage and spiral tinned copper serve shield... [See More]

  • Product Category: Cable
  • Cable Insulation: Polyethylene
  • Cable Shielding: Braid
  • Cable Conductor: Copper
Three Conductor Shielded Cable -- 5576-CL
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 22 AWG annealed stranded tinned copper wire per ASTM B-33. Insulation: (PE) Polyethylene color coded. Shield: Mylar aluminum foil plus branded tinned copper drain wire. Jacket: Chrome gray PVC. PVC jacketed: Temperature: -20 °C to +75 °C. Voltage: 300 Volts. [See More]

  • Product Category: Cable
  • Cable Insulation: Polyethylene
  • Cable Shielding: Foil
  • Cable Conductor: Copper
Two Conductor Language Lab Each Conductor Shielded PVC Cable -- 5587
from Consolidated Electronic Wire & Cable

Product Construction. Conductor: 24 AWG annealed solid, stranded tinned, bare copper per ASTM B-33. Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation. Shield: Clear wrap. Braid tinned copper shield 85% coverage and spiral tinned copper serve shield... [See More]

  • Product Category: Cable
  • Cable Conductor: Copper
  • Cable Insulation: Polyethylene; Polyvinyl Chloride
  • North American: 24