Gun / Torch Brazing Equipment

2 Results
Hand-Held Induction Heating System -- Voyager HHT™
from Inductotherm Group

Radyne ’s innovative new Voyager HHT ™ portable hand-held induction heating system is designed for use in tight spaces. For brazing, soldering, heating, drying, coating and heat shrink, the Voyager HHT ™ moves the assembly line directly to the finished assembly. The power of... [See More]

  • Equipment Type: Complete System; Gun / Iron
  • Peak Power: 10
MIG/MAG Welding Machine -- Caddy® Mig C200i
from ESAB Welding and Cutting Products

The Caddy Mig C200i is an easy-to-use, intelligent and powerful machine for MIG/MAG welding mild steels, aluminum and stainless steel as well as MIG brazing. The unit is also extremely portable, making the Caddy Mig C200i an excellent choice for repair, maintenance, and assembly work – both in... [See More]

  • Equipment Type: Gun / Iron
  • AC Input Voltage: 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Material Capability: Mild Steels, Aluminum, Stainless Steel
  • Input Phase: Single Phase Power