Stationary Degaussers and Demagnetizers
from Dexter Magnetic Technologies, Inc.
Assisting disk producers to accelerate the slow process of servo erasing disk media, we have developed Dexter EraseTrack Bulk Eraser, a patented universal bulk disk eraser. Dexter EraseTrack can erase 25 disk cassettes faster that servo erasing a single disk. By combining its increased speed and... [See More]
- Form Factor: Stationary
- Features: Self Powered
- Type: LMR & PMR Disk Media Eraser
from Johnson and Allen, Ltd.
Johnson and Allen can design and manufacture larger High Powered Aperture Demagnetising Coils to customer requirements.Typically requiring a 400V supply, these coils are the largest types we manufacture with them being able of producing in excess of 126 Gauss in the center if required. (10,000Am). [See More]
- Form Factor: Converyor (optional feature); Stationary
- Operating Voltage: 400
- Type: Industrial Loop Demagnetizer
- Current Rating: 600
from Industrial Magnetics, Inc.
IMI ’s Loop Type Demagnetizers are designed with engineered efficiency and constructed to handle continuous duty applications.These units, designed with circular or rectangular pass through, can be selected for the shape and the material being processed to achieve maximum demagnetizing... [See More]
- Form Factor: Stationary
- Operating Voltage: 120 to 480
- Type: Industrial Loop Demagnetizer
from Johnson and Allen, Ltd.
The Scalpel Knife Blade Demagnetiser is a highly specialised unit Johnson and Allen designed and manufactured in Sheffield for a previous customer. Highly automated, this unit is capable of processing in excess of 3000 medical scalpel blades in a single 5 second activation cycle. Medical scalpel... [See More]
- Form Factor: Stationary
- Degaussing Force: 0.3000
- Type: Medical Demagnetizer
from Industrial Magnetics, Inc.
Designed for stationary or portable use, Surface Type Demagnetizers provide continuous duty operation as work pieces pass over the demagnetizer face plate. This surface type design provides flexibility for installation under, over or alongside conveyors for demagnetizing applications. Available in... [See More]
- Form Factor: Stationary; Table top; Other
- Operating Voltage: 120 to 480
- Type: Industrial Surface Demagnetizer
- Current Rating: 2 to 9