Industrial Surface Demagnetizer Degaussers and Demagnetizers
from Industrial Magnetics, Inc.
Keep those small screws & nuts in position by magnetizing your standard screwdriver. Insert a screwdriver or nutdriver into the hole on the pocket magnetizer, pull it out and your screwdriver is magnetized. Leave the magnetizer on the tool for extra strength. To demagnetize your tool, pass it... [See More]
- Type: Industrial Surface Demagnetizer
- Form Factor: Hand-Held
from Johnson and Allen, Ltd.
Suitable for thinner sectioned components, Flat 'Platern' Type Demagnetisers are ideal for mounting under conveyor systems or for wiping smaller components across the top of them such as hand tools and bearing ring cases. These units are custom built to customer specification. For more information... [See More]
- Type: Industrial Surface Demagnetizer
- Form Factor: Table top
from Industrial Magnetics, Inc.
Designed for stationary or portable use, Surface Type Demagnetizers provide continuous duty operation as work pieces pass over the demagnetizer face plate. This surface type design provides flexibility for installation under, over or alongside conveyors for demagnetizing applications. Available in... [See More]
- Type: Industrial Surface Demagnetizer
- Operating Voltage: 120 to 480
- Form Factor: Stationary; Table top; Other
- Current Rating: 2 to 9
from Johnson and Allen, Ltd.
The PDM105 is a hand held unit meant for 'wiping' across parts. Holding the unit a few millimeters from the surface is enough to demagnetise thin parts for most engineering purposes. Features include: Works from 110V supplies, with a current draw of 4A. Self resetting thermal cut-out fitted as... [See More]
- Type: Industrial Surface Demagnetizer
- Operating Voltage: 110
- Form Factor: Hand-Held
- Current Rating: 4