Powder Analytical and Chemical Standards
from Chem Service, Inc.
Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA, ASTM, UST... [See More]
- Form & Features: Powders; Organic / Polymer; Neat Compounds
- Applications: Chemicle Analysis Standards
from Inorganic Ventures
500g size, fusion flux [See More]
- Form & Features: Powders; Inorganic / Salt
from HF scientific
DPD Powder Pops are individually packaged doses of reagent used to deliver a measured amount of DPD Reagent to a 5, 10 or 25ml testing sample. Packaged in 200 or 1000 count units they are a convenient way to test for chlorine in HF scientific and other manufacturer ’s photometers. [See More]
- Form & Features: Powders
- Applications: Water Treatment
from Fitzgerald Industries International, Inc.
1,4-Sorbitan (USP grade powder) chemical reference substance. Background: Sorbitan is a mixture of chemical compounds derived from the dehydration of sorbitol. The mixture can vary, but usually consists of 1,4-anhydrosorbitol, 1,5-anhydrosorbitol and 1,4,3,6-dianhydrosorbitol. Sorbitan is primarily... [See More]
- Form & Features: Powders; Bulk Solids or Granules
from HF scientific
The HF scientific Dry Chlorine Reagent Kits have been specifically formulated for use in the CLX Chlorine Monitor. Specific advantages of the Dry kits over current pre-mixed reagents are savings on shipping weight, no chance of freezing making storage more convenient and an extended shelf life of 5... [See More]
- Form & Features: Powders
- Applications: Water Treatment
from HF scientific
The NEW innovative HF scientific J.A.W. (just add water) Chlorine Reagent Kits have been specifically formulated for use in the CLX Chlorine Monitor. Specific advantages of JAW over current pre-mixed reagents are savings on shipping weight, no chance of freezing making storage more convenient and an... [See More]
- Form & Features: Powders
- Applications: Water Treatment
from HF scientific
The NEW innovative HF scientific J.A.W. (just add water) Chlorine Reagent Kits have been specifically formulated by HF scientific for use in the Hach ® CL17 Chlorine Analyzer. Specific advantages of JAW over current pre-mixed reagents are savings on shipping weight, no chance of freezing making... [See More]
- Form & Features: Powders
- Applications: Water Treatment