Bulk Solid / Granules Analytical and Chemical Standards

7 Results
N-Benzylpiperazine Dihydrochloride -- B288610
from Toronto Research Chemicals, Inc.

Internal Standards [See More]

  • Form & Features: Bulk Solids or Granules
  • Applications: Pharmaceuticals
Baghouse Dust -- CRM014-050
from Inorganic Ventures

50g size, real world CRM [See More]

  • Form & Features: Bulk Solids or Granules; Inorganic / Salt
1-Benzhydryl-3-methanesulfonatoazetidine -- 979
from Medical Isotopes, Inc.

1-Benzhydryl-3-methanesulfonatoazetidine [See More]

  • Form & Features: Bulk Solids or Granules
1,4-Sorbitan (USP grade powder) -- 51R-U616008
from Fitzgerald Industries International, Inc.

1,4-Sorbitan (USP grade powder) chemical reference substance. Background: Sorbitan is a mixture of chemical compounds derived from the dehydration of sorbitol. The mixture can vary, but usually consists of 1,4-anhydrosorbitol, 1,5-anhydrosorbitol and 1,4,3,6-dianhydrosorbitol. Sorbitan is primarily... [See More]

  • Form & Features: Powders; Bulk Solids or Granules
N-Benzylpiperazine-d8 Dihydrochloride -- B288612
from Toronto Research Chemicals, Inc.

Internal Standards [See More]

  • Form & Features: Bulk Solids or Granules
  • Applications: Pharmaceuticals
Trace Metals Standard -- QCP-TMS
from Inorganic Ventures

20mL size, wastewater standard [See More]

  • Form & Features: Bulk Solids or Granules; Inorganic / Salt
anti-Benzaldoxime -- 1106
from Medical Isotopes, Inc.

anti-Benzaldoxime [See More]

  • Form & Features: Bulk Solids or Granules