Plastic / Rubber Processing Planetary Mixers
from Charles Ross & Son Company
The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery of the vessel, removing material from the vessel wall and transporting it to the interior. After one revolution the... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Industrial
- Viscosity Range: 1 to 6.00E6
from Charles Ross & Son Company
The patented PowerMix* combines a planetary blade and a high speed dispersion blade. Both agitators are in constant motion. The planetary and the high speed disperser blades rotate on their own axes and also rotate continuously around the vessel. The planetary blade feeds materials directly into the... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature); Water / Wastewater Treatment
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Industrial
- Viscosity Range: 1 to 6.00E6
from Jaygo, Inc.
With Discharge Press mounted on common base supplied for the manufacture of Medical-Grade Silicones. Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Industrial
- Viscosity Range: 1 to 2.00E6
from Jaygo, Inc.
With High Speed Disperser supplied for the manufacture of Munitions [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Industrial
- Capacity (volumetric): 3.53
from Jaygo, Inc.
Supplied for the manufacture of Conductive Epoxies. Options Include. Carbon Steel, Stainless Steel, Coated, Other Materials. Double Jacket for Process Heating or Cooling. Internal Vacuum or Pressure. Flush-Bottom Plug Valve or Flush-Bottom Ball Valve. Various Blade Designs - Rectangular, 1/4 Twist,... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Industrial
- Viscosity Range: 1 to 2.00E6