Variable Speed Planetary Mixers

4 Results
Double Planetary Mixer -- DPM Series
from Charles Ross & Son Company

The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery of the vessel, removing material from the vessel wall and transporting it to the interior. After one revolution the... [See More]

  • Features: Variable; Cooling (optional feature); Heating (optional feature); Lined or Coated; Explosion Proof (optional feature)
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Market / Application Trigger: Industrial
  • Viscosity Range: 1 to 6.00E6
Laboratory Double Planetary Mixer -- DPM Series
from Charles Ross & Son Company

The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery of the vessel, removing material from the vessel wall and transporting it to the interior. After one revolution the... [See More]

  • Features: Variable; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Market / Application Trigger: Laboratory
  • Viscosity Range: 1 to 6.00E6
Mazerustar® Planetary Mixer -- KK1000
from Technic, Inc.

Achieved through continually revolving and rotating the container concurrently, the unique dual rotation action eliminates the need for mixing rods, blades or media, or an evacuation device and can dramatically reduce processing times. Protected by Japanese public patents, Technic is the exclusive... [See More]

  • Features: Variable
  • Media Type: Powder or Granular
  • Market / Application Trigger: Industrial
  • Operating Condition: Continuous / In-Line
Planetary Mixing and Kneading Machines -- PMH / PML
from NETZSCH Premier Technologies LLC

PMH / PML Planetary Mixing and Kneading Machines. Always the right spin!. General. PML (Planetary Mixer, low speed) and PMH (Planetary Mixer, high speed) planetary mixing and kneading machines operate according to the planetary system. They are used for thixotropic and high-viscosity products. [See More]

  • Features: Variable; Lined or Coated (optional feature)
  • Media Type: Solid with Liquid Addition
  • Market / Application Trigger: Industrial
  • Viscosity Range: 1000 to 1.00E7