UL Grounding Bars and Rods
from NSI Industries LLC
APPROVAL UL, CSA. ITEM NEUTRAL. LENGTH 2.068 INCH. LENGTH IN INCH 2.068. LENGTH IN INCH - UOM IN. MATERIAL 6061.T6 ALUMINUM ALLOY. NUMBER OF TAPS 12. SIZE 2.25 INCH W X 2.25 INCH H. MOUNTING BASE MATERIAL POLYESTER [See More]
- Standards / Compliance: CSA; UL
- Material: Aluminum Alloy
- Device Type: Grounding Bar
- Length: 2.07
from Pentair, Inc.
". POINTED TYPE. COPPER BONDED STEEL MATERIAL. ELECTROLYTIC COPPER COATED FINISH. 10 FOOT. UL (CANADA AND US), CSA 46866 APPROVAL. 1/2 INCH DIAMETER. 5 PIECE PER PACK STANDARD PACKAGE. MINIMUM TENSILE STRENGTH 80000 PSI. APPLICABLE STANDARD ANSI/NEMA GR1. " [See More]
- Standards / Compliance: CSA; UL
- Material: Copper Coated
- Device Type: Grounding Rod
- Length: 120
from L.H. Dottie Company
COPPER BONDED MATERIAL. 8 FT. UL APPROVAL. 1/2 INCH DIAMETER. 100 PER CARTON STANDARD PACKAGE. SERIES GR MODEL [See More]
- Standards / Compliance: UL
- Material: Copper Coated
- Device Type: Grounding Rod
- Length: 96
from NSI Industries LLC
APPROVAL UL, CSA. ITEM NEUTRAL. LENGTH 5.244 INCH. LENGTH IN INCH 5.244. LENGTH IN INCH - UOM IN. MATERIAL 6061.T6 ALUMINUM ALLOY. NUMBER OF TAPS 30. SIZE 1.687 INCH W X 1.025 INCH H. MOUNTING BASE MATERIAL POLYESTER [See More]
- Standards / Compliance: CSA; UL
- Material: Aluminum Alloy
- Device Type: Grounding Bar
- Length: 5.24
from Pentair, Inc.
". POINTED TYPE. STEEL MATERIAL. 10 MIL COPPER BONDED FINISH. 10 FT. UL (CANADA AND US) APPROVAL. 3/4 INCH DIAMETER. 5 STANDARD PACKAGE. APPLICABLE STANDARD IEC, ANSI, NEMA GR1. MINIMUM TENSILE STRENGTH 80000 PSI. " [See More]
- Standards / Compliance: UL
- Material: Copper Coated; Steel
- Device Type: Grounding Rod
- Length: 120
from Pentair, Inc.
. SECTIONAL TYPE. STEEL MATERIAL. 10 MIL COPPER BONDED FINISH. 10 FT. 9/16 INCH THREAD LENGTH. UL (CANADA AND US), CSA APPROVAL. 1/2 INCH DIAMETER. 5 STANDARD PACKAGE. ERITECH[R] BRAND. APPLICABLE STANDARD ANSI, NEMA GR1. MINIMUM TENSILE STRENGTH 80000 PSI. THREAD SIZE 9/16 INCH. THREAD TYPE UNC. [See More]
- Standards / Compliance: CSA; UL
- Material: Copper Coated; Steel
- Device Type: Grounding Rod
- Length: 120
from Pentair, Inc.
". POINTED TYPE. 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL. 10 FT. UL (CANADA AND US) APPROVAL. 3/4 INCH DIAMETER. 1 STANDARD PACKAGE. ERITECH[R] BRAND. MINIMUM TENSILE STRENGTH 85000 PSI. " [See More]
- Standards / Compliance: UL
- Material: Stainless Steel
- Device Type: Grounding Rod
- Length: 120
from Pentair, Inc.
". SECTIONAL TYPE. 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL. 8 FT. UL APPROVAL. 5/8 INCH DIAMETER. 1 STANDARD PACKAGE. MINIMUM TENSILE STRENGTH 70000 PSI. THREAD SIZE 5/8 INCH. THREAD TYPE UNC. " [See More]
- Standards / Compliance: UL
- Material: Stainless Steel
- Device Type: Grounding Rod
- Length: 96
from Pentair, Inc.
. POINTED TYPE. BRONZE, STEEL MATERIAL. 10 MIL COPPER PLATED FINISH. 4 FT. UL APPROVAL. 5/8 INCH DIAMETER. 1 STANDARD PACKAGE. CADDY[R] BRAND. APPLICATION TELECOMMUNICATIONS, POWER GENERATION AND DISTRIBUTION, COMMERCIAL, INDUSTRIAL, MANUFACTURING, TRANSPORTATION (RAIL AND AVIATION), LIGHTNING... [See More]
- Standards / Compliance: UL
- Material: Copper Coated; Bronze, Steel
- Device Type: Grounding Rod
- Length: 48
from Pentair, Inc.
PIGTAIL TYPE. COPPER MATERIAL. 10 FT. UL (CANADA AND US) APPROVAL. 2-1/8 INCH DIAMETER. 1 STANDARD PACKAGE. 4 FT PIGTAIL SIZE. ELECTRODE DEPTH 32 INCH. CONDUCTOR SIZE 2 AWG [See More]
- Standards / Compliance: UL
- Material: Copper
- Device Type: Grounding Rod
- Length: 120
from Pentair, Inc.
POINTED TYPE. COPPER MATERIAL. 10 FT. UL (CANADA AND US) APPROVAL. 1/2 INCH DIAMETER. 1 STANDARD PACKAGE. ERITECH[R] BRAND. MINIMUM TENSILE STRENGTH 42000 PSI [See More]
- Standards / Compliance: UL
- Material: Copper
- Device Type: Grounding Rod
- Length: 120