Copper Coated Grounding Bars and Rods

8 Results
Ground Rod -- GR1208
from L.H. Dottie Company

COPPER BONDED MATERIAL. 8 FT. UL APPROVAL. 1/2 INCH DIAMETER. 100 PER CARTON STANDARD PACKAGE. SERIES GR MODEL [See More]

  • Material: Copper Coated
  • Length: 96
  • Device Type: Grounding Rod
  • Width/Diameter: 0.5000
Ground Rod -- 611300
from Pentair, Inc.

". POINTED TYPE. COPPER BONDED STEEL MATERIAL. ELECTROLYTIC COPPER COATED FINISH. 10 FOOT. UL (CANADA AND US), CSA 46866 APPROVAL. 1/2 INCH DIAMETER. 5 PIECE PER PACK STANDARD PACKAGE. MINIMUM TENSILE STRENGTH 80000 PSI. APPLICABLE STANDARD ANSI/NEMA GR1. " [See More]

  • Material: Copper Coated
  • Length: 120
  • Device Type: Grounding Rod
  • Width/Diameter: 0.5000
Ground Rod -- 611350
from Pentair, Inc.

POINTED TYPE. STEEL MATERIAL. 10 MIL COPPER BONDED FINISH. 5 FT. 1/2 INCH DIAMETER. 5 STANDARD PACKAGE. MINIMUM TENSILE STRENGTH 80000 PSI [See More]

  • Material: Copper Coated; Steel
  • Length: 60
  • Device Type: Grounding Rod
  • Width/Diameter: 0.5000
Ground Rod -- 6138529
from Pentair, Inc.

PIGTAIL TYPE. 5 MIL COPPER BONDED FINISH. 5 FT. 5 LENGTH IN FT. 3/8 DIAMETER IN INCH. 3/8 INCH DIAMETER. #10 X 18 INCH L (COPPERWELD) PIGTAIL SIZE. ERITECH[R] BRAND [See More]

  • Material: Copper Coated
  • Length: 60
  • Device Type: Grounding Rod
  • Width/Diameter: 0.3750
Ground Rod -- 631300
from Pentair, Inc.

. SECTIONAL TYPE. STEEL MATERIAL. 10 MIL COPPER BONDED FINISH. 10 FT. 9/16 INCH THREAD LENGTH. UL (CANADA AND US), CSA APPROVAL. 1/2 INCH DIAMETER. 5 STANDARD PACKAGE. ERITECH[R] BRAND. APPLICABLE STANDARD ANSI, NEMA GR1. MINIMUM TENSILE STRENGTH 80000 PSI. THREAD SIZE 9/16 INCH. THREAD TYPE UNC. [See More]

  • Material: Copper Coated; Steel
  • Length: 120
  • Device Type: Grounding Rod
  • Width/Diameter: 0.5000
Ground Rod -- 635837
from Pentair, Inc.

". SECTIONAL TYPE. COPPER BONDED STEEL MATERIAL. 3 FT. 5/8 INCH DIAMETER. 5 STANDARD PACKAGE. ERITECH[R] BRAND. INCLUDES (3) SECTIONAL COPPER-BONDED GROUND RODS, (3) THREADED COUPLERS, (1) DRIVE STUD, (1) HEAVY DUTY GROUND ROD CLAMP, TANG, COLLAR LUGS, 6 FT OF 6 AWG COPPER WIRE. " [See More]

  • Material: Copper Coated
  • Length: 36
  • Device Type: Grounding Rod
  • Width/Diameter: 0.6250
Ground Rod -- 663400
from Pentair, Inc.

". POINTED TYPE. COPPER BONDED BRONZE, STEEL MATERIAL. 10 FT. 2 INCH DIAMETER. 5 STANDARD PACKAGE. ERITECH[R] BRAND. THREAD SIZE 3/4 INCH. THREAD TYPE UNC. " [See More]

  • Material: Copper Coated
  • Length: 120
  • Device Type: Grounding Rod
  • Width/Diameter: 2
Ground Rod -- CGE5CP
from Pentair, Inc.

. POINTED TYPE. BRONZE, STEEL MATERIAL. 10 MIL COPPER PLATED FINISH. 4 FT. UL APPROVAL. 5/8 INCH DIAMETER. 1 STANDARD PACKAGE. CADDY[R] BRAND. APPLICATION TELECOMMUNICATIONS, POWER GENERATION AND DISTRIBUTION, COMMERCIAL, INDUSTRIAL, MANUFACTURING, TRANSPORTATION (RAIL AND AVIATION), LIGHTNING... [See More]

  • Material: Copper Coated; Bronze, Steel
  • Length: 48
  • Device Type: Grounding Rod
  • Width/Diameter: 0.6250