Polymers (Plastics, Elastomers) Texture Analyzers
from Instron®
Instron ®'s CEAST Melt Flow Testers are specifically designed for easy and accurate measuring of the Melt Flow Rate (MFR) and the Melt Volume Rate (MVR). CEAST Melt Flow Testers range from systems that perform a simple manual test procedure to semi-automated testing systems performing multiple... [See More]
- Test Media: Polymers/Organics
- Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability
- Properties Analyzed: Processability / Plasticity (e.g., Plastometer, Extrusiometer); Texture Analysis
from AMETEK Sensors, Test & Calibration
Overview. The system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. For enhanced performance, the TAPlus can be used with Lloyd Instruments NEXYGENPlus data analysis software . The software contains an extensive library of pre-programmed texture test... [See More]
- Test Media: Food / Beverage; Foam / Porous Materials; Polymers/Organics; Powders
- Display & Special Features: Benchtop or Laboratory; Digital
- Properties Analyzed: Texture Analysis
from AMETEK Brookfield
The Brookfield CT-3 Texture Analyzer is a powerful universal testing machine that offers both compression and tensile testing at a much lower price than other testers in its class. The CT3 can calculate, through compression and tensile data, a number of physical properties that have proven to be... [See More]
- Test Media: Adhesives/Sealants; Asphalt / Pavement; Food / Beverage; Petroleum; Polymers/Organics
- Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability (optional feature)
- Properties Analyzed: Brittleness / Friability; Cohesion / Internal Friction; Flowability / Workability; Texture Analysis