Texture Analysis Texture Analyzers
from Gurley Precision Instruments
Our flagship instrument. The Model 4340 combines the abilities of our textile, standard and high pressure Densometers, S-P-S Testers as well as our programmable digital timers and provides a reading in seconds, thus reducing the time required to test a material. By utilizing state-of-the-art mass... [See More]
- Properties Analyzed: Flowability / Workability; Smoothness; Texture Analysis
- Methods, Technology & Standards: Mass flow and servo-regulator technology, automatic test feature, auto-drive mechanism
- Test Media: Paper; Textiles
- Display & Special Features: Digital; Process Line Mounted for Continuous Monitoring
from Instron®
Instron ®'s CEAST Melt Flow Testers are specifically designed for easy and accurate measuring of the Melt Flow Rate (MFR) and the Melt Volume Rate (MVR). CEAST Melt Flow Testers range from systems that perform a simple manual test procedure to semi-automated testing systems performing multiple... [See More]
- Properties Analyzed: Processability / Plasticity (e.g., Plastometer, Extrusiometer); Texture Analysis
- Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability
- Test Media: Polymers/Organics
from ZwickRoell LP
The term viscosity describes the flow behavior of fluid systems. By moving two fluid layers against each other the fluid movements create a resistance (stiffness and internal friction), referred to as flow resistance. Viscous forces are created by moving several layers of fluid at different... [See More]
- Properties Analyzed: Texture Analysis
- Display & Special Features: Benchtop or Laboratory
- Test Media: Food / Beverage
from AMETEK Brookfield
The Brookfield CT-3 Texture Analyzer is a powerful universal testing machine that offers both compression and tensile testing at a much lower price than other testers in its class. The CT3 can calculate, through compression and tensile data, a number of physical properties that have proven to be... [See More]
- Properties Analyzed: Brittleness / Friability; Cohesion / Internal Friction; Flowability / Workability; Texture Analysis
- Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability (optional feature)
- Test Media: Adhesives/Sealants; Asphalt / Pavement; Food / Beverage; Petroleum; Polymers/Organics
from AMETEK Sensors, Test & Calibration
Overview. The system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. For enhanced performance, the TAPlus can be used with Lloyd Instruments NEXYGENPlus data analysis software . The software contains an extensive library of pre-programmed texture test... [See More]
- Properties Analyzed: Texture Analysis
- Display & Special Features: Benchtop or Laboratory; Digital
- Test Media: Food / Beverage; Foam / Porous Materials; Polymers/Organics; Powders