Lead Counterweights

7 Results
Bridge Weights
from MarsMetal

Mars Metal Company is capable of pattern-making and mold-making to provide you with complex, lead bridge weight castings, straight lead fills into your fabricated or cast housing(s) or providing a complete, turn-key, fully-encapsulated bridge weights ready to install. We can design and fabricate... [See More]

  • Materials: Lead
  • Weight Type / Shape: Counterweight / Counterbalance Weight; Block Weight / Brick; Plate Weight (optional feature); Fasten / Bolt-on Weight (optional feature)
Commercial Elevator Counterweights
from MarsMetal

New elevator construction is not usually done with lead counterweights but when the end user wants or needs to increase an existing elevator's capacity, it requires a new counterweight. Rarely is there room on the counterweight to increase the stack height due to head room restrictions. This is... [See More]

  • Materials: Lead
  • Weight Type / Shape: Counterweight / Counterbalance Weight; Plate Weight
Damper Weights
from MarsMetal

Mars Metal damper weights work to counteract the affects of vibration. Vibration, as perceptible mechanical vibrations can be generated by many sources: Transportation sources such as subways Heavy truck traffic or street cars Machinery in buildings such as HVAC units People in buildings such as... [See More]

  • Materials: Lead
  • Weight Type / Shape: Counterweight / Counterbalance Weight; Block Weight / Brick; Hook Weight
Forklift Counterweights
from MarsMetal

MarsMetal manufactures custom and production Forklift Counterweights to satisfy your specific requirements. Forklift types that commonly utilize counterweights are the stand-up rider and sit-down counter-balanced forklifts. Sit-down counter-balanced types commonly place counterweights in between or... [See More]

  • Materials: Lead
  • Weight Type / Shape: Counterweight / Counterbalance Weight; Plate Weight (optional feature)
Industrial Mine Shaft Weights
from MarsMetal

Mine shafts pose special and complicated elevator counterweight issues. Not only does the elevator car need counterweights but it usually requires guide wires to keep the elevator properly aligned within the mine shaft. Mine shaft elevators are critical for moving men and equipment through the... [See More]

  • Materials: Lead
  • Weight Type / Shape: Counterweight / Counterbalance Weight; Block Weight / Brick (optional feature); Cylinder Weight; Slotted Weight (optional feature)
Marine Ballast Weights
from MarsMetal

Mars Metal supplies Marine Ballast Weight products, such as sheet lead, lead shot and ballistic shot bags, and lead ingots. In Stock: Over 300 tons of standard ingot lead bars Learn more about our lead ingots Over 20 tons (18,182kg) of either bagged shot or bulk lead shot Learn more about out lead... [See More]

  • Materials: Lead
  • Denomination / Weight: 40000 to 600000
  • Weight Type / Shape: Counterweight / Counterbalance Weight; Bag Weight (Water / Sand) (optional feature); Bar / Rod Weight (optional feature); Ingot Weight (optional feature); Shot / Pellet Weight (optional feature); Sheet Lead
Window Sash Weights
from MarsMetal

Lead window sash weights are becoming the choice by many contractors over steel cast weights due to the space savings obtained. Lead is approximately 40% smaller in size than steel and lead is non rusting material. Lead counterweights can also be easily cut on site if required and reused for other... [See More]

  • Materials: Lead
  • Weight Type / Shape: Counterweight / Counterbalance Weight; Cylinder Weight