Counterweight / Counterbalance Weight Counterweights
from MarsMetal
Mars Metal Company is capable of pattern-making and mold-making to provide you with complex, lead bridge weight castings, straight lead fills into your fabricated or cast housing(s) or providing a complete, turn-key, fully-encapsulated bridge weights ready to install. We can design and fabricate... [See More]
- Weight Type / Shape: Counterweight / Counterbalance Weight; Block Weight / Brick; Plate Weight (optional feature); Fasten / Bolt-on Weight (optional feature)
- Materials: Lead
from MarsMetal
New elevator construction is not usually done with lead counterweights but when the end user wants or needs to increase an existing elevator's capacity, it requires a new counterweight. Rarely is there room on the counterweight to increase the stack height due to head room restrictions. This is... [See More]
- Weight Type / Shape: Counterweight / Counterbalance Weight; Plate Weight
- Materials: Lead
from MarsMetal
Mars Metal damper weights work to counteract the affects of vibration. Vibration, as perceptible mechanical vibrations can be generated by many sources: Transportation sources such as subways Heavy truck traffic or street cars Machinery in buildings such as HVAC units People in buildings such as... [See More]
- Weight Type / Shape: Counterweight / Counterbalance Weight; Block Weight / Brick; Hook Weight
- Materials: Lead
from MarsMetal
MarsMetal manufactures custom and production Forklift Counterweights to satisfy your specific requirements. Forklift types that commonly utilize counterweights are the stand-up rider and sit-down counter-balanced forklifts. Sit-down counter-balanced types commonly place counterweights in between or... [See More]
- Weight Type / Shape: Counterweight / Counterbalance Weight; Plate Weight (optional feature)
- Materials: Lead
from MarsMetal
Mine shafts pose special and complicated elevator counterweight issues. Not only does the elevator car need counterweights but it usually requires guide wires to keep the elevator properly aligned within the mine shaft. Mine shaft elevators are critical for moving men and equipment through the... [See More]
- Weight Type / Shape: Counterweight / Counterbalance Weight; Block Weight / Brick (optional feature); Cylinder Weight; Slotted Weight (optional feature)
- Materials: Lead
from MarsMetal
Mars Metal supplies Marine Ballast Weight products, such as sheet lead, lead shot and ballistic shot bags, and lead ingots. In Stock: Over 300 tons of standard ingot lead bars Learn more about our lead ingots Over 20 tons (18,182kg) of either bagged shot or bulk lead shot Learn more about out lead... [See More]
- Weight Type / Shape: Counterweight / Counterbalance Weight; Bag Weight (Water / Sand) (optional feature); Bar / Rod Weight (optional feature); Ingot Weight (optional feature); Shot / Pellet Weight (optional feature); Sheet Lead
- Materials: Lead
- Denomination / Weight: 40000 to 600000
from Plansee SE
Balancing weights made from our tungsten heavy metal composites Densimet ® and Inermet ® compensate for oscillations, weight transfers, imbalances and vibrations, create or shift centers of gravity and more generally ensure the optimum balance. Massive weight in a tiny space. Thanks to their... [See More]
- Weight Type / Shape: Counterweight / Counterbalance Weight; Balancing / Dynamic Balancing Weight
from Mi-Tech Metals
Crankshaft balancing is crucial to engine performance. In race cars, aircraft or other high-performance engines, professionals who are serious about crankshaft balancing rely on Mi-Tech Metals to provide the high-quality tungsten weights they need. A number of tungsten weights are available in... [See More]
- Weight Type / Shape: Counterweight / Counterbalance Weight; Balancing / Dynamic Balancing Weight; Bar / Rod Weight
- Units System: Metric (SI, g or kg)
- Denomination / Weight: 0.0904
- Materials: Tungsten
from Elite Precast Concrete Limited
Our security blocks, Interlocking concrete blocks and Vee ™ interlocking blocks all make excellent counterweight blocks for fall arrest systems, heavy lifting equipment etc. We are also happy to work with our clients to manufacture ‘tailor-made ’ blocks should they be required. [See More]
- Weight Type / Shape: Counterweight / Counterbalance Weight
from Ed Fagan, Inc.
Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]
- Weight Type / Shape: Counterweight / Counterbalance Weight; Balancing / Dynamic Balancing Weight
- Materials: Tungsten
from Elite Precast Concrete Limited
Elite Precast Concrete is delighted to present their new range of Precast Concrete Sea Anchors. Available in a wide range of of sizes with a choice of galvanised steel lifting and guide hoops, with integral feet to help locate the blocks into the sea bed. They also manufacture to suit customer... [See More]
- Weight Type / Shape: Counterweight / Counterbalance Weight