Abrasives Baghouses and Baghouse Filters
from Bratney Companies
F300: A complete solution with built-in filterbags and fan. The cleaning of filters takes place automatically by means of. compressed air from the air receiver.The dust from the filter. will hereby follow the material during loading. Applied for. loading products with moderate wear and dust... [See More]
- Applications: Abrasives; FinePowders
- Filter Cleaning: Automatic
from United Air Specialists, Inc.
The BDC Series of dust collectors are ideal for industrial processes such as bin venting and raw material handling. Compact in size, this baghouse-style system can be installed inside or outside; while minimizing the occupation of valuable floor space and offers easy access for filter maintenance. [See More]
- Applications: Abrasives; Coolant / Oil Mist; FinePowders; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes
- Efficiency: 99.9
- Airflow: 100 to 6500
- Filter Cleaning: Pulse-jet; Reverse Air
from Donaldson Torit – Donaldson Company, Inc.
The Donaldson Torit Cabinet dust collectors provide reliable and economical solutions to in-plant dust and smoke control problems. Its efficient, compact design covers a wide range of bag collector applications. Replacing dust collector bags has never been easier with the new, one piece EZ filter... [See More]
- Applications: Abrasives; FinePowders
- Efficiency: 99.9
- Airflow: 171 to 284
- Filter Cleaning: Manual
from United Air Specialists, Inc.
The SDC Series of shaker-style dust collectors effectively capture airborne pollutants at the source, as well as clean their own filter media upon shutdown. Ideal for intermittent industrial processes like bin ventilation, grinding, packaging and sanding, the SDC shaker dust collector is easy to... [See More]
- Applications: Abrasives; FinePowders; General Cleaning; Reclaim / Recycle; Woodworking
- Filter Cleaning: Automatic
- Airflow: 280 to 8232
from Donaldson Torit – Donaldson Company, Inc.
The Donaldson Torit Cabinet dust collectors provide reliable and economical solutions to in-plant dust and smoke control problems. Its efficient, compact design covers a wide range of bag collector applications. Replacing dust collector bags has never been easier with the new, one piece EZ filter... [See More]
- Applications: Abrasives; FinePowders
- Efficiency: 99.9
- Airflow: 1200 to 2000
from Donaldson Torit – Donaldson Company, Inc.
Donaldson Torit Cyclone dust collectors are typically used to collect coarse or large particles produced in high dust loading applications, such as woodworking or machining. Cyclone collectors are also used for product recovery of fine dusts, like powdered paint. Cyclone dust collectors are... [See More]
- Applications: Abrasives; FinePowders
- Airflow: 300 to 540
from Donaldson Torit – Donaldson Company, Inc.
Dalamatic ® Collectors. The Donaldson Dalamatic is an automatic reverse-jet fabric filter dust collector. It is most suitable for continuous process applications involving heavy-duty product recovery, or collection of large concentrations of nuisance dust, where high collection efficiencies are... [See More]
- Applications: Abrasives; FinePowders
- Filter Cleaning: Pulse-jet
- Airflow: 1290 to 3550
from Donaldson Torit – Donaldson Company, Inc.
The Donaldson FS Pulse Jet Baghouse dust collector and bin vents are economical solutions for dust collection and bin venting applications. The side filter bag removal allows for installation in low headroom applications. [See More]
- Applications: Abrasives; FinePowders
- Filter Cleaning: Pulse-jet
- Airflow: 321 to 749
from Donaldson Torit – Donaldson Company, Inc.
The Donaldson FS Pulse Jet Baghouse dust collector and bin vents are economical solutions for dust collection and bin venting applications. The side filter bag removal allows for installation in low headroom applications. [See More]
- Applications: Abrasives; FinePowders
- Filter Cleaning: Pulse-jet
- Airflow: 240 to 600
from Donaldson Torit – Donaldson Company, Inc.
The Donaldson FT Pulse Jet Baghouse dust collector provides an easy and dependable operation for high-volume dust collection applications. This unique cleaning system minimizes moisture and particulate issues in pulse valves. The clean side bag removal provides easier filter bag service. The FT bag... [See More]
- Applications: Abrasives; FinePowders
- Filter Cleaning: Pulse-jet
- Airflow: 240 to 600
from Donaldson Torit – Donaldson Company, Inc.
The Donaldson Torit IRD dust collector is designed to use a downflow air pattern and gravity to clean dust trapped on the inner surface of the filter bags and to force the dust into the disposal bags at the bottom of the collector. This unique design means that expensive compressed air is not needed... [See More]
- Applications: Abrasives; FinePowders
- Airflow: 1350 to 1450
from Donaldson Torit – Donaldson Company, Inc.
The Donaldson LP Baghouse dust collector provides excellent performance in a reverse air design. The LP cleaning arm has a flow-stop plate that keeps air from flowing through the filter bags before and after they are cleaned resulting in superior bag cleaning. This unique system design reduces your... [See More]
- Applications: Abrasives; FinePowders
- Filter Cleaning: Reverse Air
- Airflow: 9600
from Donaldson Torit – Donaldson Company, Inc.
The enhanced Donaldson Torit Modular Baghouse (MB) delivers reliable, efficient, continuous-duty, pulse-jet operation. The MB advantage is found in the breakthrough technology of Dura-life filter bags. Dura-Life bags offer longer bag life and reduced emissions. When it does come time to replace the... [See More]
- Applications: Abrasives; FinePowders
- Filter Cleaning: Pulse-jet
- Airflow: 1150 to 2880
from Donaldson Torit – Donaldson Company, Inc.
RF Baghouse Dust Collectors. Donaldson Torit RF Baghouse dust collectors are designed specifically for the high air volume and heavy dust loading that are common to woodworking, cement, grain, chemical, and food processing applications to name a few. The RF bag collector handles extremely heavy dust... [See More]
- Applications: Abrasives; FinePowders
- Filter Cleaning: RF Cleaning System
- Airflow: 2285 to 6398
from Donaldson Torit – Donaldson Company, Inc.
The Torit PowerCore dust collectors from Donaldson Torit are extremely small but a powerful package that handles high airflow, high grain loading, challenging particulate, and fits into the smallest places. Combined with award-winning Torit PowerCore filter packs and patented compact oblique pulse... [See More]
- Applications: Abrasives; FinePowders
- Filter Cleaning: Pulse-jet
- Airflow: 700
from Donaldson Torit – Donaldson Company, Inc.
Unimaster ® Collectors. The Donaldson Unimaster dust collector is an economical and effective solution for a diverse range of nuisance dust problems. The Unimaster is a compact shaker-type, intermittent duty collector with a wide variety of configurations and filter bag materials to suit many... [See More]
- Applications: Abrasives; FinePowders
- Filter Cleaning: Automatic
- Airflow: 120 to 400