Pulse-jet Baghouses and Baghouse Filters
from Donaldson Torit – Donaldson Company, Inc.
Dalamatic ® Collectors. The Donaldson Dalamatic is an automatic reverse-jet fabric filter dust collector. It is most suitable for continuous process applications involving heavy-duty product recovery, or collection of large concentrations of nuisance dust, where high collection efficiencies are... [See More]
- Filter Cleaning: Pulse-jet
- Airflow: 1290 to 3550
- Applications: Abrasives; FinePowders
from United Air Specialists, Inc.
The BDC Series of dust collectors are ideal for industrial processes such as bin venting and raw material handling. Compact in size, this baghouse-style system can be installed inside or outside; while minimizing the occupation of valuable floor space and offers easy access for filter maintenance. [See More]
- Filter Cleaning: Pulse-jet; Reverse Air
- Airflow: 100 to 6500
- Applications: Abrasives; Coolant / Oil Mist; FinePowders; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes
- Efficiency: 99.9
from Donaldson Torit – Donaldson Company, Inc.
The Donaldson FS Pulse Jet Baghouse dust collector and bin vents are economical solutions for dust collection and bin venting applications. The side filter bag removal allows for installation in low headroom applications. [See More]
- Filter Cleaning: Pulse-jet
- Airflow: 321 to 749
- Applications: Abrasives; FinePowders
from Donaldson Torit – Donaldson Company, Inc.
The Donaldson FS Pulse Jet Baghouse dust collector and bin vents are economical solutions for dust collection and bin venting applications. The side filter bag removal allows for installation in low headroom applications. [See More]
- Filter Cleaning: Pulse-jet
- Airflow: 240 to 600
- Applications: Abrasives; FinePowders
from Donaldson Torit – Donaldson Company, Inc.
The Donaldson FT Pulse Jet Baghouse dust collector provides an easy and dependable operation for high-volume dust collection applications. This unique cleaning system minimizes moisture and particulate issues in pulse valves. The clean side bag removal provides easier filter bag service. The FT bag... [See More]
- Filter Cleaning: Pulse-jet
- Airflow: 240 to 600
- Applications: Abrasives; FinePowders
from Donaldson Torit – Donaldson Company, Inc.
The enhanced Donaldson Torit Modular Baghouse (MB) delivers reliable, efficient, continuous-duty, pulse-jet operation. The MB advantage is found in the breakthrough technology of Dura-life filter bags. Dura-Life bags offer longer bag life and reduced emissions. When it does come time to replace the... [See More]
- Filter Cleaning: Pulse-jet
- Airflow: 1150 to 2880
- Applications: Abrasives; FinePowders
from Donaldson Torit – Donaldson Company, Inc.
The Torit PowerCore dust collectors from Donaldson Torit are extremely small but a powerful package that handles high airflow, high grain loading, challenging particulate, and fits into the smallest places. Combined with award-winning Torit PowerCore filter packs and patented compact oblique pulse... [See More]
- Filter Cleaning: Pulse-jet
- Airflow: 700
- Applications: Abrasives; FinePowders