Machine Vision Sensor Smart Cameras

24 Results
Camera head -- SBPB-R2B-U3-1E1A-C
from Festo Corporation

High-quality, sturdy housing [See More]

  • Specialty Camera Type: Vision Sensor
  • Horizontal Resolution: 1280 to ?
  • Imaging Technology: Smart Camera
  • Operating Temperature: 32 to 104
Compact vision system -- SBOC-Q-R3B-WB
from Festo Corporation

Intelligent field-based camera. Monochrome and color sensor. For 2D quality inspection, position and rotary orientation sensing, reading of 1D and 2D codes, reading of optical characters (OCR). Integrated full PLC (CODESYS). Ethernet for communicating with higher-level controllers. For standard lens... [See More]

  • Specialty Camera Type: Vision Sensor
  • Horizontal Resolution: 752 to ?
  • Imaging Technology: Smart Camera
  • Operating Temperature: 14 to 122
Compact vision system -- SBOI-Q-R3B-WB
from Festo Corporation

Intelligent field-based camera. Monochrome and color sensor. For 2D quality inspection, position and rotary orientation sensing, reading of 1D and 2D codes, reading of optical characters (OCR). Integrated full PLC (CODESYS). Ethernet for communicating with higher-level controllers. With integrated... [See More]

  • Specialty Camera Type: Vision Sensor
  • Horizontal Resolution: 752 to ?
  • Imaging Technology: Smart Camera
  • Operating Temperature: 14 to 122
1-megapixel Ultra-high-speed Camera -- SMI-CGi-1280P-01
from Smartmore Corporation Limited

This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Frame rate up to 4000fps at full resolution;. -... [See More]

  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Color
  • Application / Industry: Industrial
IP66 AI Smart Camera for Vision at the Intelligent Edge -- SmarteCAM
from e-con Systems™ Inc

SmarteCAM is a ready to deploy artificial intelligence camera with powerful AI processing capabilities with an on-board NVIDIA ® Jetson ™ TX2 CPU and 256 core GPU which can perform all image processing and analytics indigenously without the connectivity or power of cloud. This edge AI... [See More]

  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: Smart Camera
  • Monochrome / Color: Color
  • Application / Industry: Broadcast; Security / Law Enforcement
VISOR ® Code Reader -- V10-CR-A3-C-2
from SensoPart

Up to 2,334 ASCII symbols (7 bit) or 3,116 digits can be coded with an ECC-200 data matrix code. Typical VISOR ® Code Reader. The VISOR ® Code Reader from SensoPart easily reads bar codes of numerous types as well as printed and direct marked data matrix codes according to the ECC 200... [See More]

  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: Smart Camera
  • Monochrome / Color: Monochrome
  • Application / Industry: Industrial; Code Reader
Matrox Iris GT -- GT300
from Matrox Imaging

Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly integrated... [See More]

  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: CCD Camera; Smart Camera
  • Monochrome / Color: Monochrome
  • Application / Industry: Industrial
Intel® Atom™ Quad-Core Processor E3845 1.91 GHz-based Smart Camera -- NEON-1021-M
from ADLINK Technology Inc.

Features. MERLIC inside from MVTec. Image centered user interface. Machine vision application with no need for programming Integrated tool library. 2MP 60 fps resolutions, monochrome global shutter CMOS sensors. Multi-ROI function replaces multi-camera barcode reader solution. Additional GigE Vision... [See More]

  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Monochrome
  • Application / Industry: Industrial
10 Gigabit Network Black and White Line Scan Camera -- SMI-C10GiL-8240P-01
from Smartmore Corporation Limited

This series of cameras adopts 10 Gigabit Ethernet, which is backward compatible with 100/1G/2.5G/5G Ethernet, and is transmitted over Category 6 or Category 7 copper cables, with a maximum transmission distance of 100 meters; the camera has built-in color correction, gamma correction and other ISP... [See More]

  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Monochrome; Color
  • Application / Industry: Industrial
VISOR ® Code Reader -- V10-CR-A3-I-M-M2-L
from SensoPart

Up to 2,334 ASCII symbols (7 bit) or 3,116 digits can be coded with an ECC-200 data matrix code. Typical VISOR ® Code Reader. The VISOR ® Code Reader from SensoPart easily reads bar codes of numerous types as well as printed and direct marked data matrix codes according to the ECC 200... [See More]

  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: Smart Camera
  • Monochrome / Color: Monochrome
  • Application / Industry: Industrial; Code Reader
3D Line Spectrum Industrial Camera -- SMI-LS1000/2000/3000
from Smartmore Corporation Limited

The principle of the 3D line spectral camera is to extend the focus halo range of different colors of light by using special lenses to form special magnified chromatic aberration. According to the different distances between the target and the lens, the light with a certain wavelength will be... [See More]

  • Specialty Camera Type: Vision Sensor
  • Application / Industry: Industrial
  • Imaging Technology: Smart Camera; 3D
VISOR ® Code Reader -- V20-CR-A2-C
from SensoPart

Up to 2,334 ASCII symbols (7 bit) or 3,116 digits can be coded with an ECC-200 data matrix code. Typical VISOR ® Code Reader. The VISOR ® Code Reader from SensoPart easily reads bar codes of numerous types as well as printed and direct marked data matrix codes according to the ECC 200... [See More]

  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: Smart Camera
  • Monochrome / Color: Monochrome
  • Application / Industry: Industrial; Code Reader
4K Ethernet Color Line Scan Camera -- SMI-CGiL-4096P-01
from Smartmore Corporation Limited

This series of products is a 4K color line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Support image lossless compression function;. - Compact structure... [See More]

  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Color
  • Application / Industry: Industrial
VISOR ® Code Reader -- V20-CR-A2-I12
from SensoPart

Up to 2,334 ASCII symbols (7 bit) or 3,116 digits can be coded with an ECC-200 data matrix code. Typical VISOR ® Code Reader. The VISOR ® Code Reader from SensoPart easily reads bar codes of numerous types as well as printed and direct marked data matrix codes according to the ECC 200... [See More]

  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: Smart Camera
  • Monochrome / Color: Monochrome
  • Application / Industry: Industrial; Code Reader
65-megapixel Industrial Camera -- SMI-CGi-9344P-01
from Smartmore Corporation Limited

This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Up to 65 million pixel CMOS image sensor;. - High data... [See More]

  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Color
  • Application / Industry: Industrial
VISOR ® Vision Sensor for Robotic Applications -- V20-RO-A3-R-M-M2-AL-P1-40-20
from SensoPart

Applications. Object detection. Measurement. Identification. Positioning. Approach of robots through depth information. 255 Jobs with 255 detectors each. Position tracking X/Y and orientation. Pattern matching, Contour, Target Mark 3D: teach-in and detection of patterns, contours and 3D poses. [See More]

  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: Smart Camera
  • Monochrome / Color: Monochrome
  • Application / Industry: Industrial; Robotic Applications
Black and White Smart Camera -- SMI-CS-1280P-02
from Smartmore Corporation Limited

Smart camera facilitates a set of complete machine vision system without involving PC ’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing software, network communication configuration. It can achieve collection and... [See More]

  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: CCD Camera; CMOS Camera; Smart Camera
  • Monochrome / Color: Monochrome; Color
  • Application / Industry: Industrial
Color Intelligent Camera -- SMI-CS-640P-01
from Smartmore Corporation Limited

This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]

  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Color
  • Application / Industry: Industrial
Gigabit Network Color Line Scan Camera -- SMI-CGiL-2048P-02
from Smartmore Corporation Limited

This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency and detection in the... [See More]

  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Monochrome; Color
  • Application / Industry: Industrial
GigE black and white industrial camera -- SMI-CGi-9344P-02
from Smartmore Corporation Limited

This series of industrial cameras use GMAX3265 image sensor with a resolution of 9344*7000. The pixel size is 3.2um, which can greatly improve the detection accuracy and efficiency of the detection system. It is suitable for semiconductor detection, PCB detection, AOl detection, screen detection and... [See More]

  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Monochrome
  • Application / Industry: Industrial
GigE Color Area Scan Industrial Camera -- SMI-CGi-1280P-02
from Smartmore Corporation Limited

This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and... [See More]

  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: CCD Camera; CMOS Camera; Smart Camera
  • Monochrome / Color: Color
  • Application / Industry: Industrial
Miniature USB3.0 Industrial Camera -- SMI-CU3-2448P-01
from Smartmore Corporation Limited

This series of cameras is a miniature USB3.0 camera with cache (29mm x 29mm x 29mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost-effective. The camera is developed based on the USB Vision standard protocol and is compatible with... [See More]

  • Specialty Camera Type: Vision Sensor
  • Application / Industry: Industrial
  • Imaging Technology: Smart Camera
  • Physical: Board Mounted
Smart Camera Platform -- SMI-CS-5480P-01
from Smartmore Corporation Limited

The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements. - Ultra-small size, ultra-high integration;. - High-performance FPGA implements hardware image processor, supports multiple image processing, and... [See More]

  • Specialty Camera Type: Vision Sensor
  • Application / Industry: Industrial
  • Imaging Technology: Smart Camera
  • Physical: Board Mounted
USB3.0 Color Industrial Camera -- SMI-CU3-1600P-01
from Smartmore Corporation Limited

This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost; Support PC linux The system... [See More]

  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Color
  • Application / Industry: Industrial