Board Mount Smart Cameras

11 Results
1-megapixel Ultra-high-speed Camera -- SMI-CGi-1280P-01
from Smartmore Corporation Limited

This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Frame rate up to 4000fps at full resolution;. -... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor
10 Gigabit Network Black and White Line Scan Camera -- SMI-C10GiL-8240P-01
from Smartmore Corporation Limited

This series of cameras adopts 10 Gigabit Ethernet, which is backward compatible with 100/1G/2.5G/5G Ethernet, and is transmitted over Category 6 or Category 7 copper cables, with a maximum transmission distance of 100 meters; the camera has built-in color correction, gamma correction and other ISP... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: Vision Sensor
65-megapixel Industrial Camera -- SMI-CGi-9344P-01
from Smartmore Corporation Limited

This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Up to 65 million pixel CMOS image sensor;. - High data... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor
Black and White Smart Camera -- SMI-CS-1280P-02
from Smartmore Corporation Limited

Smart camera facilitates a set of complete machine vision system without involving PC ’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing software, network communication configuration. It can achieve collection and... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CCD Camera; CMOS Camera; Smart Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: Vision Sensor
Color Intelligent Camera -- SMI-CS-640P-01
from Smartmore Corporation Limited

This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor
Gigabit Network Color Line Scan Camera -- SMI-CGiL-2048P-02
from Smartmore Corporation Limited

This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency and detection in the... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: Vision Sensor
GigE black and white industrial camera -- SMI-CGi-9344P-02
from Smartmore Corporation Limited

This series of industrial cameras use GMAX3265 image sensor with a resolution of 9344*7000. The pixel size is 3.2um, which can greatly improve the detection accuracy and efficiency of the detection system. It is suitable for semiconductor detection, PCB detection, AOl detection, screen detection and... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor
GigE Color Area Scan Industrial Camera -- SMI-CGi-1280P-02
from Smartmore Corporation Limited

This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CCD Camera; CMOS Camera; Smart Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor
Miniature USB3.0 Industrial Camera -- SMI-CU3-2448P-01
from Smartmore Corporation Limited

This series of cameras is a miniature USB3.0 camera with cache (29mm x 29mm x 29mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost-effective. The camera is developed based on the USB Vision standard protocol and is compatible with... [See More]

  • Physical: Board Mounted
  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: Smart Camera
  • Application / Industry: Industrial
Smart Camera Platform -- SMI-CS-5480P-01
from Smartmore Corporation Limited

The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements. - Ultra-small size, ultra-high integration;. - High-performance FPGA implements hardware image processor, supports multiple image processing, and... [See More]

  • Physical: Board Mounted
  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: Smart Camera
  • Application / Industry: Industrial
USB3.0 Color Industrial Camera -- SMI-CU3-2048P-01
from Smartmore Corporation Limited

This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost; Support PC linux The system... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera; Smart Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor