Plastic Exterior Doors

16 Results
Aristocrat
from Berner International Corporation

ARISTOCRAT. Competitive pricing creates affordable protection with Berner's Aristocrat air door. Aristocrat Series. ASF - Customer Entry, protection up to 8 ’. ASR - Service Entry, protection up to 10 ’. ASN - Customer Entry NSF Certified. ASR - 3X - Three Speed. Recommended Protection... [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial
  • Height: 120
Builders Vinyl Sliding Patio Door Series
from JELD-WEN, Inc.

Available in multiple colors. Energy efficient options include ENERGY STAR®. Other options include blinds between the glass or pet panel [See More]

  • Material: Plastic; Vinyl
  • Type: Patio; Sliding
  • Application: Residential
  • Features: Window(s)
Artic Seal Bi-Parting Doors
from Berner International Corporation

Berner ARTIC SEAL Bi-parting doors are designed to offer better protection for your freezer and cooler by creating a barrier to temperature, insects and odors. The unique cam design allows the ARTIC SEAL to utilize less space and is not restricted to large wall thicknesses. The hardware and panels... [See More]

  • Material: Plastic; PVC Panels
  • Type: Bi-Parting Doors
  • Application: Industrial
  • Width: 60
Premium Atlantic Vinyl Sliding Patio Door Series
from JELD-WEN, Inc.

Available in White, Desert Sand or Bronze. Decorative grilles come in matching colors and stylish designs. Glass options include ENERGY STAR®, textured, or ImpactGard ™. [See More]

  • Material: Plastic; Vinyl
  • Type: Patio; Sliding
  • Application: Residential
  • Features: Window(s)
Aura
from Berner International Corporation

AURA. Total unique design highlights the Aura's elegance while combining performance with visual appeal. Lighted rear adapter or curved accent back panel available to add to the Aura's appeal. Recommended Protection Height. Environmental Separation 8 ’. Options Available. Unheated. Electric... [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial
  • Height: 96
Premium Atlantic Vinyl Swinging Patio Door Series
from JELD-WEN, Inc.

Available in White or Desert Sand. Decorative grilles come in matching colors and stylish designs. Glass options include ENERGY STAR®, textured, or ImpactGard ™. [See More]

  • Material: Plastic; Vinyl
  • Type: Patio
  • Application: Residential
  • Features: Window(s)
CFX
from Berner International Corporation

CFA/CFX. Heavy duty industrial system. Split cabinet construction. CFA has a direct drive motor. CFX has a belt driven motor. CFA direct drive motor; CFX belt drive motor. Recommended Protection Height. Environmental Separation 15 ’. Options Available. Unheated. Electric Heat. Steam Heat. Hot... [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial
  • Height: 180
Premium Vinyl Sliding Patio Door Series
from JELD-WEN, Inc.

Multiple colors and interior woodgrain finishes. Options include decorative grilles in stylish designs, textured, tinted or ENERGY STAR® qualified glass [See More]

  • Material: Plastic; Vinyl
  • Type: Patio; Sliding
  • Application: Residential
  • Features: Window(s)
Diplomat II
from Berner International Corporation

DIPLOMAT. The three-speed Diplomat offers high performance and reliability with an aesthetically pleasing design. Recommended Protection Height. Insect Control 9 ’. Environmental Separation 10 ’. Options Available. Unheated. Electric Heat. Steam Heat. Hot Water Heat. Recommended For... [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial
  • Height: 120
Drive-Thru Unit
from Berner International Corporation

DRIVE-THRU UNIT. This air curtain is designed to save energy, create comfort and keep dangerous car fumes outside of open drive-thru windows. The Drive-Thru Unit is the industry ’s easiest to maintain and smallest profile air curtain to-date, making it perfect for Quick Serve Restaurants. With... [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial
  • Height: 36
E-Zone-EZN
from Berner International Corporation

E-ZONE. Low clearance and competitive pricing combine to create affordable protection with Berner's E-Zone air door. Recommended Protection Height. Insect Control 7 ’. Environmental Separation 8 ’. Options Available. Unheated. Recommended For Opening Type. Walk-In Coolers. Drive-Up... [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial
  • Height: 96
EWD
from Berner International Corporation

EWD. Extra heavy duty industrial belt driven system. Motor is outside of air stream. Recommended Protection Height. Environmental Separation 30 ’. Options Available. Unheated. Steam Heat. Hot Water Heat. Direct Gas Heat. Recommended For Opening Type. Shipping/Receiving. Railroad/Automotive. [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial
  • Height: 360
FS
from Berner International Corporation

FS. Controls insects, dust and airborne contaminants. Recommended for outdoor installation. Recommended Protection Height. Insect Control 16 ’. Options Available. Unheated. Recommended For Opening Type. Shipping/Receiving. Construction. 2 hp direct-driven, single-speed motor(s). Adjustable air... [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial
  • Height: 192
In-Ceiling Mount - ICA
from Berner International Corporation

In-Ceiling Mount - ICA - protection up to 10 ’. This totally-enclosed units mounts above the ceiling and doubles as a cabinet unit heater. Perfect for foyers and vestibules. Recommended Protection Height. Environmental Separation 10 ’. Options Available. Unheated. Electric Heat. Steam... [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial
  • Height: 120
KSA
from Berner International Corporation

KSA. Compact design for light to medium industrial duty. Recommended Protection Height. Insect Control 10 ’. Environmental Separation 12 ’. Options Available. Unheated. Electric Heat. Recommended For Opening Type. Shopping Cart. Freezer/Cooler Door. Shipping/Receiving. Construction. 1/2... [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial
  • Height: 144
Maxair -- Unheated
from Berner International Corporation

Quiet operation with high performance makes the 7 ½ ” high Maxair ideal for any low-clearance application. Recommended Protection Height: Insect Control 7 ’. Environmental Separation 8 ’. Features: 7 1/2 ” high. 1/5 hp direct driven motor(s). Factory installed... [See More]

  • Material: Plastic; PVC Panels
  • Type: AirDoors
  • Application: Industrial
  • Height: 96