Micro Connector and Nano Connector Medical Electronic Connectors

2 Results
Metal Connectors - 2mm pitch -- DMM Series
from Nicomatic North America

Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. DMM Series -... [See More]

  • Connector Type: Coaxial Connector; Micro Connector and Nano Connector
  • Geometry: Straight (optional feature); Right Angle (optional feature)
  • Gender: Male / Plug; Female / Jack
  • Voltage Rating: 800
MiniMax™ Series Connectors
from Fischer Connectors, Inc.

MINIATURE HIGH-SPEED DATA CONNECTIVITY. Ideally suited for applications where SWaP (Space, Weight and Power) is critical, MiniMax connectivity solutions offer a unique ruggedized, watertight (IP68, 20m/24h) housing, with a choice of three locking systems (push-pull, screw, quick-release). Available... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Coaxial Connector; Micro Connector and Nano Connector; Ethernet
  • Geometry: Straight (optional feature); Right Angle (optional feature)
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Mounting: Bulkhead, Cable End