Right Angle Medical Electronic Connectors

3 Results
Coaxial Connectors -- 00 Series
from LEMO USA, Inc.

Coaxial 50 Ω self-latching connectors, the basis of the NIM-CAMAC standard. Description: • Coaxial 50 Ω. • Triaxial. Main Features: • Push-Pull self-latching. • Over 40 shell styles. • Temp. range -55 °C to 250 °C. • Shielding: > 90dB at 10Mhz. [See More]

  • Geometry: Straight; Right Angle
  • Gender: Male / Plug; Female / Jack
  • Connector Type: Circular / Cylindrical Connectors; Coaxial Connector
  • Mounting: Cable End
Multipole Connectors -- B Series
from LEMO USA, Inc.

The LEMO B Series offers a modular, ergonomic, rugged and reliable circular multipole connector for applications needing quick and secure Push-Pull latching. Making it an ideal choice for test and measurement, instrumentation, medical devices, research and audio/video applications. The modular... [See More]

  • Geometry: Straight; Right Angle
  • Gender: Male / Plug; Female / Jack
  • Connector Type: Circular / Cylindrical Connectors
  • Mounting: Cable End
FREEDOM™ Series Connectors -- LP360
from Fischer Connectors, Inc.

Fischer LP360 ™ is a range of versatile, plug and use connectivity solutions that includes connectors, cable assemblies and active devices to maximize usability, efficiency and performance. The connectors have no key code, providing 360 ° mating freedom for optimized cable management. [See More]

  • Geometry: Right Angle
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Connector Type: Circular / Cylindrical Connectors
  • Mounting: Cabled Mounted Plugs, Panel Mounted Receptacles