Fabricated / Custom Shape Precast Concrete Products

6 Results
Concrete Frame Adjusting/Seating Rings
from Elite Precast Concrete Limited

Concrete frame adjusting/seating rings are reinforced 65mm deep units, which can be used in place of engineering bricks to adjust the ductile or cast iron covers and frames to the required level. They can be quickly and easily installed by semi-skilled labour and there are fewer joints which reduce... [See More]

  • Shape: Custom Shape
Hard Armor Erosion Control Systems
from Contech Engineered Solutions

Doing the seemingly impossible is an everyday job. With erosion control systems for any need in any application, Contech Engineered Solutions delivers a range of effective, efficient solutions. Our engineered systems provide performance-tested solutions for a wide variety of applications including... [See More]

  • Shape: Custom Shape
  • Applications: BuildingConstruction
  • Compressive Strength: 3500
  • Features: Erosion Protection, Landscaping
Gully Cover Slabs/Raisers
from Elite Precast Concrete Limited

Gully cover slabs are available in both square and ‘U ’ shaped versions, for positioning next to kerb edges, with handling recesses for lifting brackets. They offer a cost-effective yet stronger alternative to brickwork with the added benefit of simple construction and easy [See More]

  • Shape: Custom Shape
Manhole Cover Concrete Slabs
from Elite Precast Concrete Limited

Access hole sizes vary according to manhole diameter and depth. Elite ’s heavyduty reinforced cover slabs can be supplied with a variety of standard and non-standard access hole sizes. Designers and users should ensure that they have taken into account the current requirements for manhole... [See More]

  • Shape: Custom Shape
Precast Concrete Channels, Ducts, Troughs
from Elite Precast Concrete Limited

Precast concrete ducting is a system that allows for the accommodation of a number of different services from multiple utility and building providers. The trough and lid system has a number of distinct advantages over direct bury and overhead suspension including... PROVIDING A PROTECTIVE BARRIER... [See More]

  • Shape: Custom Shape
Precast Concrete Indicator Posts
from Elite Precast Concrete Limited

Precast concrete indicator posts are widely used by utility comapanies and are installed to assist the locatation and identification of underground services. Marker posts are made from reinforced precast concrete, manufactured and tested to BS 1881 standards. They are available in a variety of types... [See More]

  • Shape: Custom Shape