Plate / Board (e.g., Fiberboard) Precast Concrete Products
from Nichiha USA, Inc.
ArchitecturalBlock ™ and ArchitecturalBlock ™ Large panels feature a pebbled orange peel surface. The panels come in Sand and Gray, or primed which can easily be painted in a rainbow of color options. ArchitecturalBlock ™ panels feature a V-groove every 36 ” and... [See More]
- Shape: Plate / Board
from Nichiha USA, Inc.
CanyonBrick ™ panels feature attractive earth tone bricks in Amber Wheat, Burnt Copper and Shale Brown colors. [See More]
- Shape: Plate / Board
from Nichiha USA, Inc.
CinderStone ™ panels feature a worn pebbled texture with a striking and complimentary mortar. CinderStone ™ panels perfectly compliment our brick and stone panels as well as elegant architectural features. [See More]
- Shape: Plate / Board
from Nichiha USA, Inc.
CutStone ™ I & II - bold earth tones combined with multi-level cut-stone textures of CutStone ™ are available in two stone sizes and two color options. [See More]
- Shape: Plate / Board
from Nichiha USA, Inc.
These panels are available 18 inches in height by 10 feet in length and 5/8 inches thick. Ship-lapped on two sides, EmpireBlock ™ offers the design flexibility to be installed both horizontally and vertically. [See More]
- Shape: Plate / Board
from Nichiha USA, Inc.
FieldStone ™ - time worn edges combined with speckled flecks of stone are featured in our FieldStone panels. Available in three color options. [See More]
- Shape: Plate / Board
from Nichiha USA, Inc.
The Illumination Series panels from Nichiha, are vibrantly colored fiber cement panels. Designed to meet the needs of architects and designers, the Illumination Series panels provide value engineering in function, quality and appearance and are backed by a 50-year warranty. Offering tremendous... [See More]
- Shape: Plate / Board
from Nichiha USA, Inc.
Now you can have the beauty of stacked stone at a considerable lower installed cost. Nichiha KuraStone ™ pieces are available in three natural hues, Canyon, Desert and Mountain. Pre-manufactured outside corners, inside corner pieces and border pieces come in two lengths, as well as three... [See More]
- Shape: Plate / Board
from Nichiha USA, Inc.
NewportBrick ™ panels have a beautiful crisp fresh-cut brick appearance in four color and mortar choices. [See More]
- Shape: Plate / Board
from Nichiha USA, Inc.
NichiPanel ™ siding is designed for vertical wall applications; full wall exteriors and the popular board and batten style can be achieved with NichiPanel ™. The panels are available in 4 ’x 8 ’, 4 ’ x 10 ’ and 4 ’ x 12 ’ panels and in either smooth or... [See More]
- Shape: Plate / Board
from Nichiha USA, Inc.
Great appearance and low maintenance – fulfilling the needs that today ’s home owners want and builders demand, NichiSoffit ™ panels fit the requirements perfectly. Available smooth or in cedar texture and in vented and non-vented styles, NichiSoffit ™ panels are factory... [See More]
- Shape: Plate / Board
from Nichiha USA, Inc.
Trimming a home has never been easier than with NichiTrim ™ boards. Available smooth or with cedar texture, NichiTrim boards offer the low maintenance fa çade home owners desire. First in the industry to offer a fiber cement pre- finished corner board, NichiTrim ™ boards come in... [See More]
- Shape: Plate / Board
from Nichiha USA, Inc.
Available Winter 2011, the PlymouthBrick ™ Panel will be introduced at the upcoming 2011 International Builders ’ Show (IBS) held on January 19th in Orlando. Call 1.86 NICHIHA 1. Follow Nichiha on Twitter @nichiha or become a fan on Facebook for daily updates. [See More]
- Shape: Plate / Board
from Nichiha USA, Inc.
QuarryStone ™ - panels feature the appeal and splendor of granite and marble, and are available in three distinctive color options. [See More]
- Shape: Plate / Board
from Nichiha USA, Inc.
SandStone ™ II - panels feature attractive earth tone bricks with subtle SandStone ™ texture, and are available in two thicknesses and four color options. [See More]
- Shape: Plate / Board
from Nichiha USA, Inc.
Featuring the beautiful timeless appeal of cedar shakes, Nichiha Sierra Premium ™ Shake PLUS (Currently Not Available) fiber cement boards utilize a deep cedar grain that gives the appearance of rough sawn individual shake panels but without the cost or maintenance. [See More]
- Shape: Plate / Board
from Nichiha USA, Inc.
Sierra Premium ™ Smooth boards provide architects, builders and home owners with the classic appearance of smooth painted lap-siding, in two profile sizes, 7 inches and 8-3/4 inches. The full 1/2 inch thick boards are sixty percent thicker than other fiber cement shake products providing a... [See More]
- Shape: Plate / Board
from Nichiha USA, Inc.
The TimberlandPanel ™ series provides the charm of vintage cedar with the durability of fiber cement. Designed to replicate timber plank siding, these panels are perfect to achieve a rustic finish without the maintenance of wood. Backed by a 50-year warranty, TimberlandPanel ™ provides... [See More]
- Shape: Plate / Board
from Nichiha USA, Inc.
VintageBrick ™ panels features the warmth and charm of age-worn brick in Alexandria-Buff, Rustic Autumn and White Wash color options. [See More]
- Shape: Plate / Board