Corrosion Protection Glass Blocks

3 Results
FOAMGLAS® HLB Cellular Glass Insulation -- HLB 1400
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® HLB 1400 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide range of tank base construction and other industrial load bearing applications. [See More]

  • Applications: Insulation; Corrosion resistant; Thermal Insulation or Fire Proofing Material
  • Glass Type: Glass
  • Block Type: Porous or Foam Material; Custom Shape
  • Length: 24
FOAMGLAS® ONE™ PDS Insulation
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® ONE ™ insulation is a lightweight, rigid material composed of millions of completely sealed glass cells. It is manufactured by Pittsburgh Corning in a block form and then fabricated into a wide range of shapes and sizes to satisfy industrial and commercial insulation... [See More]

  • Applications: Insulation; Corrosion resistant; Thermal Insulation or Fire Proofing Material
  • Glass Type: Glass
  • Block Type: Porous or Foam Material; Custom Shape
  • Length: 18
Glass Insulation Block -- StrataFab® System
from Owens Corning® FOAMGLAS® Insulation

The StrataFab ® Insulation Billet is manufactured by Pittsburgh Corning using a proprietary bonding adhesive to create a uniform, multi-layered stack of FOAMGLAS ® ONETM insulation block. The StrataFab ® Insulation billet is then fabricated into a wide range of shapes and sizes to... [See More]

  • Applications: Insulation; Corrosion resistant; Thermal Insulation or Fire Proofing Material
  • Glass Type: Glass
  • Block Type: Porous or Foam Material; Custom Shape
  • Max Use Temperature: 482