Porous / Foam Block Glass Blocks

20 Results
FOAMGLAS® HLB Cellular Glass Insulation -- HLB 1400
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® HLB 1400 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide range of tank base construction and other industrial load bearing applications. [See More]

  • Block Type: Porous or Foam Material; Custom Shape
  • Length: 24
  • Glass Type: Glass
  • Width: 18
FOAMGLAS® ONE™ PDS Insulation
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® ONE ™ insulation is a lightweight, rigid material composed of millions of completely sealed glass cells. It is manufactured by Pittsburgh Corning in a block form and then fabricated into a wide range of shapes and sizes to satisfy industrial and commercial insulation... [See More]

  • Block Type: Porous or Foam Material; Custom Shape
  • Length: 18
  • Glass Type: Glass
  • Width: 36
Glass Insulation Block -- StrataFab® System
from Owens Corning® FOAMGLAS® Insulation

The StrataFab ® Insulation Billet is manufactured by Pittsburgh Corning using a proprietary bonding adhesive to create a uniform, multi-layered stack of FOAMGLAS ® ONETM insulation block. The StrataFab ® Insulation billet is then fabricated into a wide range of shapes and sizes to... [See More]

  • Block Type: Porous or Foam Material; Custom Shape
  • Max Use Temperature: 482
  • Glass Type: Glass
  • Density: 0.1200
Insulation Conical Equipment Segments (CSG)
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation curved segments are designed to insulate conical vessel ends or conical transition parts. FOAMGLAS ® Insulation can be fabricated into segments for insulating conical vessel ends or conical transition parts. These segments are prefabricated, allowing for fast... [See More]

  • Block Type: Porous or Foam Material; Custom Shape
  • Applications: Insulation; BuildingConstruction
  • Glass Type: Glass
Insulation Curve Segments (TSG)
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation curved segments are designed to insulate a variety of tank shell applications. FOAMGLAS ® insulation TSG segments can be fabricated using a single or multi-layered approach and preassembled for fast installation and superior insulating performance for a variety of... [See More]

  • Block Type: Porous or Foam Material; Custom Shape
  • Applications: Insulation; BuildingConstruction
  • Glass Type: Glass
Insulation F-Box
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation F-boxes are designed to insulate flanges in pipe work. FOAMGLAS ® insulation boxes are designed to insulate valves and flanges in pipe work. Boxes are prefabricated in three standard configurations for fast installation and superior insulating performance for a wide... [See More]

  • Block Type: Porous or Foam Material; Custom Shape
  • Applications: Insulation; BuildingConstruction
  • Glass Type: Glass
Insulation for Pipe Reducers
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation reducers are designed to insulate straight pipes with changing diameters. FOAMGLAS ® insulation can be fabricated into pipe reducers to insulate and connect pipe work of which the pipe diameter varies, minimizing the amount of on-site cutting and fitting and eliminating... [See More]

  • Block Type: Porous or Foam Material; Custom Shape
  • Applications: Insulation; BuildingConstruction
  • Glass Type: Glass
Insulation Pipe End Caps
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation end caps are designed to insulate ends of straight pipes. FOAMGLAS ® insulation can be fabricated into pipe end caps minimizing the amount of on-site cutting and fitting and eliminating the need to cut shells and segments. Application areas: Cryogenic systems. Low... [See More]

  • Block Type: Porous or Foam Material; Custom Shape
  • Applications: Insulation; BuildingConstruction
  • Glass Type: Glass
Insulation Pipe Insulation Elbows
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation elbows are fabricated for insulating bends in pipe work. FOAMGLAS ® elbows are fabricated for insulating bends in pipe work. The elbows are prefabricated, allowing for fast installation and superior insulating performance for a variety of industrial and commercial... [See More]

  • Block Type: Porous or Foam Material; Custom Shape
  • Applications: Insulation; BuildingConstruction
  • Glass Type: Glass
Insulation Spherical Head Segments (SHS)
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation curved segments are designed to insulate a variety of spherical tank applications. FOAMGLAS ® insulation can be fabricated into spherical head segment for insulating spheres and other sphere-shaped equipment. These segments are prefabricated, allowing for fast... [See More]

  • Block Type: Porous or Foam Material; Custom Shape
  • Applications: Insulation; BuildingConstruction
  • Glass Type: Glass
Insulation T-Boxes
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation boxes are designed to insulate valves in pipe work. FOAMGLAS ® insulation boxes are designed to insulate valves and flanges in pipe work. Boxes are prefabricated in three standard configurations for fast installation and superior insulating performance for a wide... [See More]

  • Block Type: Porous or Foam Material; Custom Shape
  • Applications: Insulation; BuildingConstruction
  • Glass Type: Glass
Insulation Trapezoidal Parts
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation curved segments are designed to insulate trapezoidal shaped equipment. FOAMGLAS ® Insulation can be fabricated and assembled to insulate trapezoidal shaped equipment. Trapezoidal parts are prefabricated, allowing for fast installation and superior insulating performance... [See More]

  • Block Type: Porous or Foam Material; Custom Shape
  • Applications: Insulation; BuildingConstruction
  • Glass Type: Glass
Insulation V-Boxes
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation boxes are designed to insulate valves and flanges in pipe work. FOAMGLAS ® insulation boxes are designed to insulate valves and flanges in pipe work. Boxes are prefabricated in three standard configurations for fast installation and superior insulating performance for a... [See More]

  • Block Type: Porous or Foam Material; Custom Shape
  • Applications: Insulation; BuildingConstruction
  • Glass Type: Glass
Insulation Vessel Head Segments
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation curved segments are designed to insulate a variety of vessel applications. FOAMGLAS ® Insulation can be fabricated into vessel head segments. FOAMGLAS ® insulation vessel head segments can be preassembled in single or multi-layered configurations, allowing for fast... [See More]

  • Block Type: Porous or Foam Material; Custom Shape
  • Applications: Insulation; BuildingConstruction
  • Glass Type: Glass
Insulation Victaulic Elbows
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation victaulic elbows are designed to fit elbows and the grooved mechanical pipe joining systems. FOAMGLAS ® insulation can be fabricated into victaulic elbows to insulate bends in pipe work with mechanical pipe joining systems. The elbows are prefabricated, allowing for... [See More]

  • Block Type: Porous or Foam Material; Custom Shape
  • Applications: Insulation; BuildingConstruction
  • Glass Type: Glass
PC® 700K System
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation prefabricated shapes reinforced with an appropriate cementitious compound and supporting scrim for use in many hot and high temperature service applications. PC ® 700K system combines the benefits of FOAMGLAS ® ONE ™ Insulation with a two-component inorganic... [See More]

  • Block Type: Porous or Foam Material; Custom Shape
  • Applications: Insulation; BuildingConstruction
  • Glass Type: Glass
Pipe Insulation T-Pieces
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation T-pieces are designed to easily insulate intersections in pipe work. FOAMGLAS ® T-pieces are designed to easily insulate intersections in pipe work. T-pieces are prefabricated, allowing for fast installation and superior insulating performance for a variety of... [See More]

  • Block Type: Porous or Foam Material; Custom Shape
  • Applications: Insulation; BuildingConstruction
  • Glass Type: Glass
Prefabricated Half Shells for Insulation of Straight Pipes (PSH)
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation pipe shells (PSH) are fabricated for straight pipes. FOAMGLAS ® pipe shells (PSH) are fabricated for straight pipes. The shells are prefabricated, allowing for fast installation and superior insulating performance for a variety of industrial and commercial pipe... [See More]

  • Block Type: Porous or Foam Material; Custom Shape
  • Applications: Insulation; BuildingConstruction
  • Glass Type: Glass
Prefabricated Quarter Shells from Insulation of Straight Pipes (PSQ)
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation quarter shells are fabricated for straight pipes. FOAMGLAS ® quarter shells are fabricated for straight pipes. Quarter shells are prefabricated, allowing for fast insulation and superior insulating performance for a variety of large diameter industrial and commercial... [See More]

  • Block Type: Porous or Foam Material; Custom Shape
  • Applications: Insulation; BuildingConstruction
  • Glass Type: Glass
Prefabricated Segments for Insulation of Straight Pipes (PSG)
from Owens Corning® FOAMGLAS® Insulation

FOAMGLAS ® insulation pipe segments (PSG) are fabricated for straight pipes. FOAMGLAS ® pipe segments (PSG) are fabricated for straight pipes. Segments are prefabricated, allowing for fast installation and superior insulating performance for a variety of large diameter industrial and... [See More]

  • Block Type: Porous or Foam Material; Custom Shape
  • Applications: Insulation; BuildingConstruction
  • Glass Type: Glass