Snap-Fit Mounting Test Points

Last Updated: February 12, 2025

Description

Unfortunately, I do not have specific information about the description of Snap-Fit Mounting Test Points.

Working Principle

I do not have specific information about the working principle of Snap-Fit Mounting Test Points. However, in general, test points are used to provide a secure and accessible location on a circuit board for connecting test probes. They are typically designed to withstand mechanical stress and provide a reliable electrical connection.

Applications

I do not have specific information about the applications of Snap-Fit Mounting Test Points.

Advantages over other Test Points

I do not have specific information about the advantages of Snap-Fit Mounting Test Points over other test points.

Limitations

I do not have specific information about the limitations of Snap-Fit Mounting Test Points.

Considerations

I do not have specific information about the considerations related to Snap-Fit Mounting Test Points, such as initial costs, operating expense, durability, accuracy, and replacement and maintenance costs.

3 Results
Color Coded Oval Profile Printed Circuit Test Points -- TP-106 Series
from Components Corporation

The new TP-106 series of oval profile, color-coded printed circuit board test points from Components Corporation represents a significant, yet simple, solution to the board level testing of today's highly populated printed wiring boards. With a choice of nine colors, TP- 106 test point may be... [See More]

  • Features: Color Keyed; Plated Holes; Snap-Fit Mounting
  • Mtg. Hole Diameter: 0.0630
  • Type / Mounting: Thru-Hole
  • Standards / Compliances: REACH; RoHS
Mounted PCB Test Point Jumpers -- TP-101 Series
from Components Corporation

This low cost, printed circuit mounted test point jumper provides a reliable and economical solution for board level, trouble shooting applications. Available in a variety of popular mounting dimensions and loop profiles, the TP-101 series offers the designer flexibility in the placement of crucial... [See More]

  • Features: Plated Holes; Snap-Fit Mounting
  • Rated Current: 2
  • Type / Mounting: Thru-Hole
  • Mtg. Hole Diameter: 0.0400
Printed Circuit Mounted Test Points -- TP-102 Series
from Components Corporation

The TP-102 series of printed circuit mounted, test point jumpers provides a significantly lower cost and superior function to that of conventional "turret" type terminals in board level, "trouble shooting" applications. With only two part number types, the TP-102 series covers the complete range of... [See More]

  • Features: Plated Holes; Snap-Fit Mounting
  • Rated Current: 2
  • Type / Mounting: Thru-Hole
  • Mtg. Hole Diameter: 0.0670 to 0.0780