REACH Test Points

10 Results
Auto Insertable, Tape & Reel Test Points -- ATP-402 Series
from Components Corporation

ATP-402 series test points provide a convenient loop profiled anchor for the board level "troubleshooting" of today's densely populated electronic circuits in a configuration which is fully compatible with automated, mass assembly processes. These units are supplied on a tape-and-reel format which... [See More]

  • Standards / Compliances: REACH; RoHS
  • Packaging Method: Tape Reel
  • Type / Mounting: Thru-Hole
  • Mtg. Hole Diameter: 0.0350 to 0.0400
Color Coded Oval Profile Printed Circuit Test Points -- TP-106 Series
from Components Corporation

The new TP-106 series of oval profile, color-coded printed circuit board test points from Components Corporation represents a significant, yet simple, solution to the board level testing of today's highly populated printed wiring boards. With a choice of nine colors, TP- 106 test point may be... [See More]

  • Standards / Compliances: REACH; RoHS
  • Mtg. Hole Diameter: 0.0630
  • Type / Mounting: Thru-Hole
  • Features: Color Keyed; Plated Holes; Snap-Fit Mounting
Color Coded Printed Circuit Test Points -- TP-104 Series
from Components Corporation

The TP-104 Series takes Components Corporation's highly efficient and economical loop configured test point design one step further, by adding a plastic standoff that boosts visibility and allows for easy polarization and identification. The TP-104 incorporates all of the design features of all... [See More]

  • Standards / Compliances: REACH; RoHS
  • Mtg. Hole Diameter: 0.0630
  • Type / Mounting: Thru-Hole
  • Features: Color Keyed; Plated Holes
Color Coded Printed Circuit Test Points -- TP-105 Series
from Components Corporation

The TP-105 series test point offers a functionally superior alternative to other means of board level trouble shooting, particularly .025" square header posts. While featuring a loop profile for positive test probe retention, this product is available in any combination of positions, from one to... [See More]

  • Standards / Compliances: REACH; RoHS
  • Mtg. Hole Diameter: 0.0350 to 0.0420
  • Type / Mounting: Thru-Hole
  • Features: Color Keyed; Plated Holes
Mounted PCB Test Point Jumpers -- TP-101 Series
from Components Corporation

This low cost, printed circuit mounted test point jumper provides a reliable and economical solution for board level, trouble shooting applications. Available in a variety of popular mounting dimensions and loop profiles, the TP-101 series offers the designer flexibility in the placement of crucial... [See More]

  • Standards / Compliances: REACH; RoHS
  • Rated Current: 2
  • Type / Mounting: Thru-Hole
  • Mtg. Hole Diameter: 0.0400
Phosphor Bronze Printed Circuit Mounted Test Points -- TP-103 Series
from Components Corporation

With the incorporation of the TP-103 series of printed circuit board mounted test points, significant improvement in function, profile and safety may be realized over the use of .025" square wire wrap posts, the unique loop profiles of these units insure a secure anchor for spring loaded test hooks... [See More]

  • Standards / Compliances: REACH; RoHS
  • Rated Current: 2
  • Type / Mounting: Thru-Hole
  • Mtg. Hole Diameter: 0.0400
Printed Circuit Mounted Test Points -- TP-102 Series
from Components Corporation

The TP-102 series of printed circuit mounted, test point jumpers provides a significantly lower cost and superior function to that of conventional "turret" type terminals in board level, "trouble shooting" applications. With only two part number types, the TP-102 series covers the complete range of... [See More]

  • Standards / Compliances: REACH; RoHS
  • Rated Current: 2
  • Type / Mounting: Thru-Hole
  • Mtg. Hole Diameter: 0.0670 to 0.0780
Surface Mount Test Points -- TP-110 Series
from Components Corporation

The economical, sub-miniature TP-110-02-2-T was designed to provide a secure anchoring point for j-hooks facilitating the connection for field level testing .The loop configuration holds probes fast, without the slippage common to posts or turrets. The TP-110-02-2-T offers a small footprint and... [See More]

  • Standards / Compliances: REACH; RoHS
  • Packaging Method: Tape Reel
  • Type / Mounting: Surface Mount
Surface Mount, Tape & Reel Miniature Test Points -- TP-108 Series
from Components Corporation

The TP-108 is the smallest of all our test points and has a compact design. The new TP-108 Series Surface Mount Test Point was designed to provide a secure anchoring point for miniature test points and j-hooks. The loop configuration of the TP-108 and all of Components Corporation's test point... [See More]

  • Standards / Compliances: REACH; RoHS
  • Packaging Method: Tape Reel
  • Type / Mounting: Surface Mount
  • Features: Plated Holes
Surface Mount, Tape & Reel Test Points -- TP-107 Series
from Components Corporation

Components Corporation's TP-107 series of surface mounted, printed circuit test points allows engineers to take advantage of the convenience of field testing. The profile of the TP-107 readily accepts most commercially available spring clips and probes while providing a positive and secure anchor to... [See More]

  • Standards / Compliances: REACH; RoHS
  • Packaging Method: Tape Reel (optional feature); Bulk (optional feature)
  • Type / Mounting: Surface Mount
  • Features: Plated Holes