Dry-type / Air Cooled Autotransformers

5 Results
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box -- No.1601522522446
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box [See More]

  • Cooling Method: Air; Fan cooling Natural cooling
  • Core Type: Laminate
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA -- No.1601522785882
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA [See More]

  • Cooling Method: Air; Fan cooling Natural cooling
  • Core Type: Laminate
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
Transformers
from GE Grid Solutions

Transformers. GE offers a wide range of transformer solutions for the utility, industrial, commercial, residential, and energy markets. These products & solutions feature flexible, reliable, and robust designs to support a wide range of applications. With units operating in some of the most... [See More]

  • Cooling Method: Air; Oil
  • Mounting: Chassis; Pad-Mounted; Pole Mounted
Energy Efficient Single Phase Transformers: Group VIII - Auto-Transformers -240 Primary Volts - 120/240 Secondary Volts - 1Ø, 60Hz
from Acme Electric Corp. / Power Distribution Products

Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2 enclosures (optional... [See More]

  • Cooling Method: Air
  • Output Type: AC
  • Winding Turns: Step-Down Transformer
  • Type: Single Phase Transformer
Energy Efficient Three Phase Transformers: Auto-Transformers - 600/480 Primary Volts - 480/380 Secondary Volts
from Acme Electric Corp. / Power Distribution Products

Acme ’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme ’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to... [See More]

  • Cooling Method: Air
  • Output Type: AC
  • Winding Turns: Step-Down Transformer
  • Mounting: Pad-Mounted